- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Terminal Shape | Mounting Feature | Contact Shape | Supplier Device Package | Dielectric Material | Number of Terminals | Resistive Material | Surface Mount Land Size | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Length-Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Series | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Number of Rows | Power (Watts) | Additional Feature | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Shielding | Ingress Protection | Construction | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Contact Finish | Termination Style | Rated Power Dissipation (P) | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Actuator Type | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Spacing | Overall Contact Length | Size Code | Rated Temperature | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Cable Termination | Usage | Pitch - Connector | Pitch - Cable | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Number of Gangs | Resistance (Ohms) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/10C4301DTP Kamaya Electric | In Stock | - | - | Surface Mount, Right Angle | - | WRAPAROUND | SURFACE MOUNT | Square | - | - | 2 | - | - | Kamaya | 0805 | 2012 | Gold | 0.230 (5.84mm) | Brass | 5000 | Thermoplastic | - | - | Kamaya | RGC | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | Details | - | - | - | - | -- | -65°C ~ 105°C | Tape & Reel (TR) | AMPMODU MTE | - | 0.5 | e3 | Active | - | - | Solder | 50 | Header | 4300 | 25 | TIN | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | PRECISION | - | Latch Holder | Resistors | 125 mW (1/8 W) | Male Pin | TAPE, PAPER | METAL GLAZE/THICK FILM | - | -- | - | 0.200 (5.08mm) | Board to Board or Cable | FIXED RESISTOR | All | 3A | 0.100 (2.54mm) | Black | - | SMD/SMT | 0.125 | -- | -- | Shrouded - 4 Wall | Tin-Lead | - | - | 150 | - | - | -- | 805 | 70 | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Board Lock, Keying Slot, Solder Retention | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | 15.0µin (0.38µm) | 100.0µin (2.54µm) | - | UL94 V-0 | - | ||
![]() RGC1/10C8253BTP Kamaya Electric | 20 |
| - | Through Hole, Right Angle | - | - | - | Square | - | - | - | - | - | Kamaya | 0805 | 2012 | Gold | 0.300 (7.62mm) | Copper Alloy | 5000 | Thermoplastic, Glass Filled | - | - | Kamaya | - | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | - | 600VAC | -55°C ~ 105°C | Bulk | MTA-156 | - | 0.1 % | - | Active | - | - | Solder | 50 PPM / C | Header | 825 kOhms | 5 | - | - | - | General Purpose, Industrial | 1 | - | - | - | Friction Lock | Resistors | 125 mW (1/8 W) | Male Pin | - | Thick Film | - | -- | - | 0.455 (11.56mm) | Board to Cable/Wire | - | All | Varies by Wire Gauge | 0.156 (3.96mm) | Black | - | SMD/SMT | - | -- | 0.125 (3.18mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | 30.0µin (0.76µm) | -- | - | UL94 V-0 | - | ||
![]() RGC1/8C5901DTP Kamaya Electric | 50 |
| - | Through Hole | - | - | - | Circular | - | - | - | - | - | - | 1206 | 3216 | Tin | 0.300 (7.62mm) | Copper Alloy | - | Thermoplastic, Glass Filled | - | - | - | - | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | 600VAC | -55°C ~ 105°C | Bulk | MTA-156 | - | 0.5 % | - | Active | - | - | Solder | 50 PPM / C | Header | 5.9 kOhms | 9 | - | - | - | General Purpose, Industrial | 1 | - | - | - | Friction Lock | Resistors | 250 mW (1/4 W) | Male Pin | - | Thick Film | - | -- | - | 0.525 (13.34mm) | Board to Cable/Wire | - | All | Varies by Wire Gauge | 0.156 (3.96mm) | Black | - | SMD/SMT | - | -- | 0.125 (3.18mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | 0.550 (13.97mm) | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Board Guide | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | - | UL94 V-0 | - | ||
![]() RMC1/2K2741FTE Kamaya Electric | 50 |
| - | Through Hole, Right Angle | 2010 (5025 Metric) | WRAPAROUND | SURFACE MOUNT | Square | 2010 | - | 2 | - | - | Kamaya | 2010 | 5025 | Gold | - | Phosphor Bronze | 4000 | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Kamaya | RMC | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | - | - | - | -- | -- | Tube | AMPMODU Mod II | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | Active | - | 2 | Solder | ±100ppm/°C | Receptacle | 2.74 kOhms | 130 | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | -- | 2 | 0.75W, 3/4W | - | - | Push-Pull | Resistors | 750 mW (3/4 W) | Female Socket | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | - | -- | Chip | 0.238 (6.05mm) | Board to Board | FIXED RESISTOR | All | -- | 0.100 (2.54mm) | Black | - | SMD/SMT | 0.75 | 0.100 (2.54mm) | 0.115 (2.92mm) | - | Tin-Lead | - | - | 200 | - | - | - | 2010 | 70 | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Guide Pin Ears | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | 30.0µin (0.76µm) | 50.0µin (1.27µm) | - | -- | - | ||
![]() RMC1/20-681JPA15 Kamaya Electric | In Stock | - | - | Through Hole, Right Angle | - | - | - | Square | - | - | - | - | - | - | - | - | Gold | - | -- | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | Tube | Military, MIL-DTL-55302, AMPMODU Mod II | - | - | - | Active | - | - | Solder | - | Receptacle | - | 58 | - | - | - | -- | 2 | - | - | - | Push-Pull | - | - | Female Socket | - | - | - | -- | - | 0.238 (6.05mm) | Board to Board or Cable | - | All | -- | 0.100 (2.54mm) | Natural | - | - | - | 0.100 (2.54mm) | 0.115 (2.92mm) | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 50.0µin (1.27µm) | -- | - | -- | - | ||
![]() RGC1/16SC101BTH Kamaya Electric | 50 |
| - | Through Hole, Right Angle | - | - | - | Square | - | - | - | - | - | Kamaya | 0402 | 1005 | Gold or Gold-Palladium | 0.240 (6.10mm) | Brass | 10000 | -- | - | - | Kamaya | - | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | - | 250VAC | -65°C ~ 105°C | Tray | AMP-Latch | - | 0.1 % | - | Active | - | - | Solder | 50 PPM / C | Header | 100 Ohms | 20 | - | - | - | -- | 2 | - | - | - | Latch Lock/Eject Hooks, Short | Resistors | 100 mW (1/10 W) | Male Pin | - | Thick Film | - | -- | - | 0.315 (8.00mm) | Board to Cable/Wire | - | All | 1A per Contact | 0.100 (2.54mm) | Blue | - | SMD/SMT | - | 0.100 (2.54mm) | 0.110 (2.79mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Keying Slot, Mounting Flange | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | - | UL94 V-0 | - | ||
![]() RMC1/20-3012FPA Kamaya Electric | 11 |
| - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | - | 201 | - | 2 | - | - | Kamaya | 0201 | 0603 | - | - | - | 15000 | - | -- | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | - | - | - | - | 25 V | -55°C ~ 155°C | - | -- | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | Active | - | 2 | - | ±200ppm/°C | -- | 30.1 kOhms | 34 | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | Gray, Ribbon | General Purpose | 2 | 0.05W, 1/20W | - | - | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Unshielded | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | -- | SMD/SMT | 0.05 | - | - | - | - | - | - | 25 | - | - | - | 201 | 70 | - | - | - | IDC | -- | -- | -- | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.722 (220.00mm, 8.66) | 0.3 mm | -- | - | - | - | - | - | ||
![]() RMC1/16SK5763DTH Kamaya Electric | In Stock | - | - | Through Hole, Right Angle | 0402 (1005 Metric) | - | - | Square | 402 | - | - | - | - | Kamaya | 0402 | 1005 | Gold or Gold-Palladium | 0.237 (6.02mm) | Phosphor Bronze | 10000 | Polybutylene Terephthalate (PBT) | - | - | Kamaya | - | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | - | -- | -- | Bulk | AMP-Latch | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | Active | - | 2 | Solder | ±100ppm/°C | Header | 576 kOhms | 14 | - | Thick Film | - | -- | 2 | 0.1W, 1/10W | - | - | Latch Lock/Eject Hooks, Long | Resistors | 100 mW (1/10 W) | Male Pin | - | Thick Film | - | -- | - | 0.362 (9.20mm) | Board to Cable/Wire | - | All | -- | 0.100 (2.54mm) | Blue | - | SMD/SMT | - | 0.100 (2.54mm) | 0.162 (4.11mm) | Shrouded - 4 Wall | Tin | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Keying Slot | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | 30.0µin (0.76µm) | 100.0µin (2.54µm) | - | UL94 V-0 | - | ||
![]() RGC1/10C3002DTP Kamaya Electric | In Stock | - | - | Through Hole, Right Angle | - | WRAPAROUND | SURFACE MOUNT | Circular | - | - | 2 | - | - | Kamaya | 0805 | 2012 | Gold | -- | Phosphor Bronze | 5000 | Polyamide (PA), Nylon | - | - | Kamaya | RGC | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | Details | - | - | - | - | 600VAC | -40°C ~ 105°C | Bulk | Universal MATE-N-LOK | - | 0.5 | e3 | Obsolete | - | - | Solder | 50 | Header | 30000 | 2 | TIN | - | - | General Purpose | 1 | - | PRECISION | - | Locking Ramp | Resistors | 125 mW (1/8 W) | Male Pin | TAPE, PAPER | METAL GLAZE/THICK FILM | - | -- | - | 0.360 (9.14mm) | Board to Cable/Wire | FIXED RESISTOR | All | 12A | 0.250 (6.35mm) | White | - | SMD/SMT | 0.125 | -- | 0.160 (4.06mm) | Shrouded - 4 Wall | Tin | - | - | 150 | - | - | -- | 805 | 70 | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Mounting Flange | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | 30.0µin (0.76µm) | -- | - | UL94 V-0 | - | ||
![]() RGC1/16C5363BTP Kamaya Electric | 50 |
| - | Through Hole | - | - | - | Circular | - | - | - | - | - | Kamaya | 0603 | 1608 | Gold | 0.318 (8.08mm) | -- | 5000 | Thermoplastic, Glass Filled | - | - | Kamaya | - | -- | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | - | - | - | -- | -- | Bulk | AMPMODU Mod II | - | 0.1 % | - | Obsolete | - | - | Solder | 50 PPM / C | Header | 536 kOhms | 27 | - | - | - | -- | 1 | - | - | - | Push-Pull | Resistors | 100 mW (1/10 W) | Male Pin | - | Thick Film | - | -- | - | -- | Board to Board or Cable | - | All | -- | 0.150 (3.81mm) | Black | - | SMD/SMT | - | -- | 0.125 (3.18mm) | Unshrouded | Gold | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | 30.0µin (0.76µm) | Flash | - | -- | - | ||
![]() RMC1/8K9531DTP Kamaya Electric | 50 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | -- | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | - | 108 | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | Active | -- | 2 | - | ±100ppm/°C | DIP to Cable | 9.53 kOhms | 18 | - | Thick Film | Multiple, Ribbon | General Purpose | 2 | 0.25W, 1/4W | - | - | - | Resistors | 250 mW (1/4 W) | - | - | Thick Film | Unshielded | - | - | - | - | - | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | -- | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 1.00 (304.80mm) | 1.6 mm | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() RMC1/16K6981FTP Kamaya Electric | 20 |
| - | Through Hole | Radial, Can - Snap-In | WRAPAROUND | SURFACE MOUNT | - | 0603 | - | 2 | - | -- | Kamaya | 0603 | 1608 | - | - | - | 5000 | - | -- | 3000 Hrs @ 85°C | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | - | 0.000071 oz | 400V | - | - | 50 V | -40°C ~ 85°C | Bulk | LBB | 0.866 Dia (22.00mm) | ±20% | e3 | Active | -- | 2 | - | ±100ppm/°C | - | 6.98 kOhms | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.1W, 1/10W | - | 100µF | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | 0.1 | - | - | - | - | - | 2.4868 Ohm @ 120Hz | 50 | - | 0.394 (10.00mm) | - | 603 | 70 | Polar | 910mA @ 120Hz | 1.3377A @ 10kHz | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 1.260 (32.00mm) | 1.6 mm | 0.8 mm | - | - | - | - | - | -- | ||
![]() RMC1/8K7501FTP Kamaya Electric | 50 |
| - | Through Hole | Radial, Can - Snap-In | WRAPAROUND | SURFACE MOUNT | - | 1206 | - | 2 | - | -- | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | -- | 2000 Hrs @ 85°C | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | Non-Compliant | 0.000571 oz | 50V | - | - | 200 V | -40°C ~ 85°C | Bulk | LBA | 1.378 Dia (35.00mm) | ±20% | e3 | Active | -- | 2 | - | ±100ppm/°C | - | 7.5 kOhms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | 10000µF | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | - | SMD/SMT | 0.25 | - | - | - | - | - | 58.03 mOhm @ 120Hz | 200 | - | 0.394 (10.00mm) | - | 1206 | 70 | Polar | 4.7A @ 120Hz | 5.875A @ 10kHz | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 1.378 (35.00mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | -- | ||
![]() RMC1/20-333JPA15 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 102 | - | - | - | Active | -- | - | - | - | DIP to DIP, Reversed | - | 10 | - | - | Multiple, Ribbon | - | 2 | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | -- | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 1.00 (304.80mm) | - | 10.0µin (0.25µm) | - | - | - | - | - | ||
![]() YP501272K080 Kamaya Electric | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | 630V | - | -55°C ~ 105°C | Bulk | PPB | 1.043 L x 0.335 W (26.50mm x 8.50mm) | ±10% | - | Active | -- | - | PC Pins | - | - | - | - | - | - | - | Commutation; High Pulse, DV/DT; Snubber | - | - | - | 0.1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.669 (17.00mm) | - | - | - | - | - | - | - | -- | ||
![]() RMC1-130JTE Kamaya Electric | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 2512 | - | - | - | -- | Kamaya | 2512 | 6332 | - | - | - | 4000 | - | -- | 2000 Hrs @ 85°C | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 80V | - | - | 200 V | -40°C ~ 85°C | Bulk | LBA | 0.866 Dia (22.00mm) | ±20% | - | Active | -- | 2 | - | ±200ppm/°C | - | 130 Ohms | - | - | Thick Film | - | General Purpose | - | 1W | - | 1000µF | - | Resistors | 1 W | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 414.47 mOhm @ 120Hz | - | - | 0.394 (10.00mm) | - | - | - | Polar | 1.65A @ 120Hz | 2.0625A @ 10kHz | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 1.063 (27.00mm) | 6.3 mm | 3.2 mm | - | - | - | - | - | -- | ||
![]() RMC1/16K1004DTP Kamaya Electric | 20 |
| - | Panel Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | Wirewound | - | Kamaya | 0603 | 1608 | - | - | - | 5000 | - | -- | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | 50 V | -55°C ~ 155°C | Bulk | RW, Citec | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | Active | -- | 2 | - | ±100ppm/°C | - | 1 MOhms | - | - | Thick Film | - | General Purpose | - | 1W | - | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | Slotted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8-32 | User Defined | Thick Film Resistors | 1 | Linear | None | 0.250 (6.35mm) | 295° | 1 | 250 | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | 0.630 (16.00mm) | - | - | ||
![]() RMC1/8-120JTP Kamaya Electric | 11 |
| - | Through Hole | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1206 | - | 2 | Wirewound | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | -- | - | Kamaya | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | Tube | 1113 | Round - 0.531 Dia x 0.268 H (13.50mm x 6.80mm) | ±10% | e3 | Obsolete | -- | 2 | - | ±50ppm/°C | - | 5 kOhms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.75W, 3/4W | - | - | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | PC Pins | 0.25 | - | - | - | - | - | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | - | Top Adjustment | Thick Film Resistors | 1 | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() RMC1/8K2200FTP Kamaya Electric | 50 |
| - | Panel Mount | 1206 (3216 Metric) | WRAPAROUND | SURFACE MOUNT | - | 1206 | - | 2 | Carbon | - | Kamaya | 1206 | 3216 | - | - | - | 5000 | - | -- | - | Kamaya | RMC | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | - | - | - | - | 200 V | -55°C ~ 155°C | Bulk | 16P, Citec | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±20% | e3 | Obsolete | -- | 2 | - | 5% | - | 220 Ohms | - | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | General Purpose | - | 0.25W, 1/4W | - | - | - | Resistors | 250 mW (1/4 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | Chip | - | - | FIXED RESISTOR | - | - | - | - | - | Solder Lug | 0.25 | - | - | - | - | Flatted | - | 200 | - | - | - | 1206 | 70 | - | - | - | - | - | - | - | M10 x 0.75 | User Defined | Thick Film Resistors | 1 | Linear | None | 0.236 (6.00mm) | 270° | 1 | 47k | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | - | - | 0.630 (16.00mm) | - | - | ||
![]() RVC63K683JTE Kamaya Electric | In Stock | - | - | Through Hole | - | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | Cermet | - | - | - | - | - | - | - | - | - | -- | - | - | RVC | - | - | - | - | - | 125 | -55 | - | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | - | - | - | - | - | - | - | - | Bulk | PC910, Citec | Round - 0.630 Dia x 0.272 H (16.00mm x 6.90mm) | ±20% | e3 | Obsolete | -- | - | - | -- | - | 100 kOhms | - | TIN | - | - | - | - | 1W | - | - | - | - | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | - | - | Rectangular | - | - | FIXED RESISTOR | - | - | - | - | - | PC Pins | 1 | - | - | - | - | - | - | 800 | - | - | - | 2512 | 70 | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |