- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/10-1601FTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.6 kOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10-1304FTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.3 MOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/8C36R5DTP Kamaya Electric | 20 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | * | - | 0.5 % | - | 50 PPM / C | 36.5 Ohms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10-1504FTP Kamaya Electric | 27 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.5 MOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/8C3603DTP Kamaya Electric | 27 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 200 V | - | * | - | 0.5 % | - | 50 PPM / C | 360 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10-116JTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 116 Ohms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K1051BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/8C3651DTP Kamaya Electric | 27 |
| - | - | - | - | 1206 | 3216 | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | * | - | 0.5 % | - | 50 PPM / C | 3.65 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | - | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-4R87FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 1 % | - | - | 4.87 Ohms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C3241BTP Kamaya Electric | 11 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | * | - | 0.1 % | - | 50 PPM / C | 3.24 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C3321BTP Kamaya Electric | 11 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | * | - | 0.1 % | - | 50 PPM / C | 3.32 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1K7503FTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 750 kOhms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1-R82JTE Kamaya Electric | In Stock | - | - | - | - | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 5 % | - | - | 820 mOhms | - | General Purpose | - | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 6.3 mm | 3.2 mm | - | ||
![]() RMC1K6493FTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | 2512 | Kamaya | 2512 | 6332 | 4000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 649 kOhms | Thick Film | General Purpose | 1W | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RGC1/8C2941DTP Kamaya Electric | 20 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | * | - | 0.5 % | - | 50 PPM / C | 2.94 kOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C2804DTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RGC | - | 0.5 % | - | 50 PPM / C | 2.8 MOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-1R27FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | 200 V | - | RMC | - | 1 % | - | - | 1.27 Ohms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C2744FTP Kamaya Electric | 11 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | Details | 200 V | - | RGC | - | 1 % | - | 50 PPM / C | 2.74 MOhms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C26R7FTP Kamaya Electric | 20 |
| - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | - | * | - | 1 % | - | 50 PPM / C | 26.7 Ohms | - | General Purpose | - | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-1603FTP Kamaya Electric | 20 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 160 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - |