- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/8K2202DTP Kamaya Electric | 27 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 22 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K21R5DTP Kamaya Electric | In Stock | - | - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 21.5 Ohms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K2R21FTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | -200/ +500ppm/°C | 2.21 Ohms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K27R0BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K2321BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K9312DTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 93.1 kOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K1802DTP Kamaya Electric | 27 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 18 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1822DTP Kamaya Electric | 11 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 18.2 kOhms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8K1780DTP Kamaya Electric | 27 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 178 Ohms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K23R2BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K8663BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K90R9DTP Kamaya Electric | 20 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 90.9 Ohms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K2001BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1R87FTP Kamaya Electric | In Stock | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | 150 V | - | RMC | - | 1 % | - | 100 PPM / C | 1.87 Ohms | - | General Purpose | - | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/8K1200DTP Kamaya Electric | 11 |
| - | 1206 (3216 Metric) | 1206 | Kamaya | 1206 | 3216 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 120 Ohms | Thick Film | General Purpose | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/10K73R2BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/8K12R0BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1R69FTP Kamaya Electric | 11 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | -200/ +500ppm/°C | 1.69 Ohms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K6804FTP Kamaya Electric | 27 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 6.8 MOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/10K1913DTP Kamaya Electric | 27 |
| - | 0805 (2012 Metric) | 0805 | Kamaya | 0805 | 2012 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | ±100ppm/°C | 191 kOhms | Thick Film | General Purpose | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - |