- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Housing Material | Number of Terminals | Approvals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Seal | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Contact Type | Packing Method | Technology | Construction | Resistor Type | Current Rating | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Electrical Connection | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1-202JTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | - | Kamaya | 2512 | 6332 | 4000 | Miscellaneous | 15 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 202 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/20-275JPA Kamaya Electric | 20 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | 2 | - | Kamaya | 0201 | 0603 | 15000 | Wieland | 57.504.5155.5 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | e3 | 2 | ±200ppm/°C | 275 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/20C9761DPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Cutler Hammer, Div of Eaton Co | E57-30GS10-D1 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 25 V | - | - | * | - | 0.5 % | - | - | 50 PPM / C | 9.76 kOhms | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() SL101200J040 Kamaya Electric | In Stock | - | - | - | - | - | - | Stainless Steel | - | CE, CSA, UL | - | - | - | - | Dwyer Instruments | SA1111E-S5-K2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-5% | - | - | - | - | - | - | - | - | 20pF | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | - | - | - | ||
![]() RMC1/20-1101FPA Kamaya Electric | 20 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | 2 | - | Kamaya | 0201 | 0603 | 15000 | Cutler Hammer, Div of Eaton Corp | CB0833B120480AXCT | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 1.1 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16C1331BTP Kamaya Electric | 27 |
| - | - | - | - | - | Plastic | - | - | Kamaya | 0603 | 1608 | 5000 | Barksdale Control Products | T96201-BB2 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | Yes | 50 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 1.33 kOhms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | SPDT | - | Thick Film | - | - | 5 A @ 125 VAC, 250 VAC | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C5490FTP Kamaya Electric | 20 |
| - | - | - | - | - | Aluminum | - | - | Kamaya | 0603 | 1608 | 5000 | Barksdale Control Products | D1T-H2SS-S0287 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | No | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 549 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | SPDT Snap Action | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() SL602030C060 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Wieland | 57.506.0055.0CR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-0.25pF | - | - | - | - | - | - | - | - | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1K2430FTE Kamaya Electric | 27 |
| - | 2512 (6332 Metric) | WRAPAROUND | SURFACE MOUNT | 2512 | - | 2 | CSA, UL | Kamaya | 2512 | 6332 | 4000 | Square D | 155287 | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 6.3 | RECTANGULAR PACKAGE | SMT | 3.2 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | e3 | 2 | ±100ppm/°C | 243 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 1W | - | Resistors | 1 W | DPST | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 1 | 200 | - | 2512 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | Screw Terminals | 0.55 mm | 0.028 (0.70mm) | 6.3 mm | 3.2 mm | - | ||
![]() RMC1/16SK2203DTH Kamaya Electric | 27 |
| - | 0402 (1005 Metric) | - | - | 402 | - | - | - | Kamaya | 0402 | 1005 | 10000 | Miscellaneous | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±100ppm/°C | 220 kOhms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/32-56R2FPA Kamaya Electric | 36 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | 2 | - | Kamaya | 01005 | 0402 | 20000 | Wieland | 57.506.0055.1 | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | - | SMT | 0.2 | Active | Details | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±300ppm/°C | 56.2 Ohms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | Resistors | 30 mW (1/32 W) | - | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.03 | 15 | - | 1005 | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RGC1/10C3601BTP Kamaya Electric | 27 |
| - | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Miscellaneous | 992-0031139 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 3.6 kOhms | - | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/4K6803FTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | Kamaya | 1210 | 3225 | 4000 | Wieland | 57.510.0153.6 | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 680 kOhms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | Resistors | 500 mW (1/2 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RGC1/16SC2800FTH Kamaya Electric | 36 |
| - | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Cutler Hammer, Div of Eaton Corp | - | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | - | 50 V | - | - | * | - | 1 % | - | - | 50 PPM / C | 280 Ohms | - | - | General Purpose | - | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | - | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/2-3R65FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | Kamaya | 2010 | 5025 | 4000 | Cutler Hammer, Div of Eaton Corp | CB0833B120480PC | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | RMC | - | 1 % | - | - | - | 3.65 Ohms | - | - | General Purpose | - | - | Resistors | 750 mW (3/4 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 5 mm | 2.5 mm | - | ||
![]() RMC1/20-15R0FPA Kamaya Electric | 20 |
| - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | - | 2 | - | Kamaya | 0201 | 0603 | 15000 | Miscellaneous | - | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 15 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | Resistors | 50 mW (1/20 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/2K8450FTE Kamaya Electric | 27 |
| - | 2010 (5025 Metric) | WRAPAROUND | SURFACE MOUNT | 2010 | - | 2 | - | Kamaya | 2010 | 5025 | 4000 | Design Analysis | - | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 5 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 845 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.75W, 3/4W | - | Resistors | 750 mW (3/4 W) | - | TAPE, EMBOSSED | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.75 | 200 | - | 2010 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.55 mm | 0.028 (0.70mm) | 5 mm | 2.5 mm | - | ||
![]() RMC1/16K1R43FTP Kamaya Electric | 36 |
| - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | Kamaya | 0603 | 1608 | 5000 | Cutler Hammer, Div of Eaton Corp | CB0833T120208A9CT | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 50 V | -55°C ~ 155°C | - | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | -200/ +500ppm/°C | 1.43 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K5103FTP Kamaya Electric | 20 |
| - | 0603 (1608 Metric) | WRAPAROUND | SURFACE MOUNT | 0603 | - | 2 | - | Kamaya | 0603 | 1608 | 5000 | Arrow Hart - Cooper Wiring Devices | TI061-V | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | Details | - | 50 V | -55°C ~ 155°C | Cut Tape | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | e3 | 2 | ±100ppm/°C | 510 kOhms | TIN | Thick Film | General Purpose | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | - | SMD/SMT | 0.1 | 50 | - | 603 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RD20N101J101B5 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-5% | - | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |