- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Style | Package Width | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGC1/16SC8060DTH Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 0.5 % | - | 50 PPM / C | 806 Ohms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16K7870DTP Kamaya Electric | 27 |
| - | 0603 (1608 Metric) | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 50 V | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 787 Ohms | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C9310FTP Kamaya Electric | 20 |
| - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 1 % | - | 50 PPM / C | 931 Ohms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/20C3092DPA Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 30.9 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/20C3402DPA Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 34 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16K7324FTP Kamaya Electric | 11 |
| - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 50 V | - | RMC | - | 1 % | - | 100 PPM / C | 7.32 MOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16C8452BTP Kamaya Electric | 20 |
| - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 0.1 % | - | 50 PPM / C | 84.5 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/20C2873DPA Kamaya Electric | In Stock | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 287 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16SC6191DTH Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 0.5 % | - | 50 PPM / C | 6.19 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16K6R65FTP Kamaya Electric | 27 |
| - | 0603 (1608 Metric) | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 50 V | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | -200/ +500ppm/°C | 6.65 Ohms | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16SC5901FTH Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 1 % | - | 50 PPM / C | 5.9 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/20C2673DPA Kamaya Electric | 11 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 267 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/20C2401BPA Kamaya Electric | 11 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 25 V | - | * | - | 0.1 % | - | 50 PPM / C | 2.4 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/20C2262DPA Kamaya Electric | 20 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 22.6 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16C7682DTP Kamaya Electric | In Stock | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 50 V | - | * | - | 0.5 % | - | 50 PPM / C | 76.8 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/16SC5602FTH Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 50 V | - | * | - | 1 % | - | 50 PPM / C | 56 kOhms | - | General Purpose | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/20C2212DPA Kamaya Electric | In Stock | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 22.1 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16K6493DTP Kamaya Electric | 27 |
| - | 0603 (1608 Metric) | 0603 | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 50 V | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 649 kOhms | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/16K6652DTP Kamaya Electric | 11 |
| - | 0603 (1608 Metric) | 0603 | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | SMT | 0.8 | Active | - | 50 V | -55°C ~ 155°C | RMC | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±100ppm/°C | 66.5 kOhms | Thick Film | General Purpose | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Tape, Paper | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | - | ||
![]() RGC1/20C1912DPA Kamaya Electric | 27 |
| - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | 50 PPM / C | 19.1 kOhms | - | General Purpose | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - |