- Tolerance
- Series
- Resistance
- Temperature Coefficient
- Product Type
- Subcategory
- Mounting Styles
- Brand
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Features
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/32-8451FPA Kamaya Electric | 19 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 8.45 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/4-4R99FTE Kamaya Electric | 10 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | e3 | 2 | -200/ +500ppm/°C | 4.99 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-564JTE Kamaya Electric | 19 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 564 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-5764FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | RMC | - | 1 % | - | - | - | 5.76 MOhms | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-473JTE Kamaya Electric | 19 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 473 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-3902FPA Kamaya Electric | 27 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 39 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/4-3R02FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | RMC | - | 1 % | - | - | - | 3.3 Ohms | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-6983FPA Kamaya Electric | In Stock | - | - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 698 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/4-136JTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | - | 2 | ±200ppm/°C | 136 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-2104FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | RMC | - | 1 % | - | - | - | 2.1 MOhms | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-1R2JTE Kamaya Electric | 19 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 1.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-563JPA Kamaya Electric | 27 |
| - | 01005 (0402 Metric) | WRAPAROUND | SURFACE MOUNT | 1005 | 2 | Kamaya | 01005 | 0402 | 20000 | Kamaya | RMC | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.13 | 0.4 | RECTANGULAR PACKAGE | SMT | 0.2 | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±5% | e3 | 2 | ±200ppm/°C | 563 Ohms | TIN | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.03 | 15 | - | 1005 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/4-565JTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | - | 2 | ±200ppm/°C | 565 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-1R74FTE Kamaya Electric | 10 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | -200/ +500ppm/°C | 1.74 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/32-4301FPA Kamaya Electric | 27 |
| - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 15 V | -55°C ~ 125°C | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 4.3 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/4-106FTE Kamaya Electric | 19 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 106 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-2R74FTE Kamaya Electric | 10 |
| - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | -200/ +500ppm/°C | 2.74 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-4324FTE Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 200 V | - | RMC | - | 1 % | - | - | - | 4.32 MOhms | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-2R0JTE Kamaya Electric | 27 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | -200/ +500ppm/°C | 2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/4-302JTE Kamaya Electric | 10 |
| - | 1210 (3225 Metric) | WRAPAROUND | SURFACE MOUNT | 1210 | 2 | Kamaya | 1210 | 3225 | 4000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.55 | 3.2 | RECTANGULAR PACKAGE | SMT | 2.5 | Active | - | 200 V | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±5% | e3 | 2 | ±200ppm/°C | 302 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.33 | 200 | - | 1210 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - |