- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/16-513JTP20 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/20-1202FPA15 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/20-161JPA Kamaya Electric | In Stock | - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | Details | 25 V | -55°C ~ 155°C | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | e3 | 2 | ±200ppm/°C | 161 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RGC1/16SK1434DTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | 50 V | - | RGC | - | 0.5 % | - | - | 100 PPM / C | 1.43 MOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/16SK57R6DTH Kamaya Electric | In Stock | - | - | 0402 (1005 Metric) | - | - | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 50 V | -55°C ~ 155°C | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±100ppm/°C | 57.6 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RGC1/16SC3602BTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 50 V | - | * | - | 0.1 % | - | - | 50 PPM / C | 36 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RGC1/16C3482DTP Kamaya Electric | In Stock | - | - | - | - | - | - | 2 | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | 0.45 | 1.6 | RECTANGULAR PACKAGE | SMT | 0.8 | Active | Details | 50 V | - | * | - | 0.5 | - | - | -50,50 | 34800 | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | - | Rectangular | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 603 | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RD21B105K101B0 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | - | - | - | - | - | 1.0uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGC1/20C1583DPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 25 V | - | * | - | 0.5 % | - | - | 50 PPM / C | 158 kOhms | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/10K2R20FTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | -200/ +500ppm/°C | 2.2 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RAC164D240JCTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | - | - | RAC | - | - | - | - | 1 | 125 | -55 | - | 0.5 | 3.2 | RECTANGULAR PACKAGE | SMT | 1.6 | - | - | - | - | RAC | - | 5 | e3 | - | 200 | 24 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | TAPE, PAPER | METAL GLAZE/THICK FILM | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.25 | 50 | - | 612 | 70 | - | 0.063 | ISOLATED | 24 | - | - | - | - | - | - | - | - | ||
![]() RGC1/8C1024BTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | RGC | - | 0.1 % | - | - | 50 PPM / C | 1.02 MOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/10C2701DTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 125 | -55 | Tape & Reel (TR) | - | - | RECTANGULAR PACKAGE | - | - | Active | Details | 150 V | - | * | - | 0.5 | e3 | - | 50 | 2700 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | - | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16SC2321FTH Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 50 V | - | * | - | 1 % | - | - | 50 PPM / C | 2.32 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-2R94FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | 25 V | - | RMC | - | 1 % | - | - | - | 2.94 Ohms | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/10K4R32FTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | -200/ +500ppm/°C | 4.32 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RGC1/16C1622FTP Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0603 | 1608 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 50 V | - | * | - | 1 % | - | - | 50 PPM / C | 16.2 kOhms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.45 mm | - | 1.6 mm | 0.8 mm | - | ||
![]() RMC1/20-5901FPA Kamaya Electric | In Stock | - | - | 0201 (0603 Metric) | - | - | 201 | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Details | 25 V | -55°C ~ 155°C | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | 5.9 kOhms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/10K1270FTP Kamaya Electric | In Stock | - | - | 0805 (2012 Metric) | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | 155 | -55 | Tape & Reel (TR) | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | Active | - | 150 V | -55°C ~ 155°C | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | e3 | 2 | ±100ppm/°C | 127 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | - | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | - | - | - | Thick Film Resistors General Purpose | Automotive AEC-Q200 | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() YP0AC101K060 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |