- Tolerance
- Series
- Resistance
- Manufacturer
- Temperature Coefficient
- Mounting Styles
- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Technology
Attribute column
Manufacturer
Kamaya Electric Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Shape | Package Style | Package Width | Product Status | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RMC1/4K13R3FTE Kamaya Electric | 6 | - | - | 1210 (3225 Metric) | - | - | 1210 | - | Kamaya | 1210 | 3225 | 4000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | - | 2 | ±100ppm/°C | 13.3 Ohms | - | Thick Film | General Purpose | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.028 (0.70mm) | 3.1 mm | 2.5 mm | - | ||
![]() RMC1/20-6344FPA Kamaya Electric | In Stock | - | - | - | - | - | - | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 25 V | - | - | RMC | - | 1 % | - | - | - | 6.34 MOhms | - | - | General Purpose | - | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16SK2670DTH Kamaya Electric | 6 | - | - | 0402 (1005 Metric) | - | - | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | ±100ppm/°C | 267 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-1212FPA Kamaya Electric | 6 | - | - | 0201 (0603 Metric) | - | - | 201 | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | 12.1 kOhms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/10K73R2DTP Kamaya Electric | 15 | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 150 V | -55°C ~ 155°C | - | RMC | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | ±100ppm/°C | 73.2 Ohms | - | Thick Film | General Purpose | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() RMC1/32-6491FPA Kamaya Electric | 6 | - | - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 6.49 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RGC1/8C20R0FTP Kamaya Electric | 6 | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 1206 | 3216 | 5000 | Kamaya | RGC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.6 | 3.1 | RECTANGULAR PACKAGE | SMT | 1.6 | Active | - | Details | - | 200 V | - | - | * | - | 1 | e3 | - | 50 | 20 | TIN | - | General Purpose | - | PRECISION | - | Resistors | 250 mW (1/4 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | SMD/SMT | 0.25 | 200 | - | 1206 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/10C33R0BTP Kamaya Electric | 6 | - | - | - | - | - | - | - | Kamaya | 0805 | 2012 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 150 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 33 Ohms | - | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RMC1/8-1301FTP Kamaya Electric | 6 | - | - | 1206 (3216 Metric) | - | - | 1206 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | - | 2 | ±100ppm/°C | 1.3 kOhms | - | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RGC1/8C4304BTP Kamaya Electric | 6 | - | - | - | - | - | - | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | - | - | * | - | 0.1 % | - | - | 50 PPM / C | 4.3 MOhms | - | - | General Purpose | - | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.55 mm | - | 3.1 mm | 1.6 mm | - | ||
![]() YU501472M080 Kamaya Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/-20% | - | - | - | - | - | - | - | - | - | 4700pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10K1374FTP Kamaya Electric | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | - | 2 | Kamaya | 0805 | 2012 | 5000 | Kamaya | RMC | + 155 C | - | - 55 C | PCB Mount | 155 | -55 | - | 0.55 | 2 | RECTANGULAR PACKAGE | SMT | 1.25 | - | - | - | - | 150 V | - | - | RMC | - | 1 | e3 | - | 100 | 1.37e+006 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | - | - | Resistors | 125 mW (1/8 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.125 | 150 | - | 805 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() RGC1/16SK24R0FTH Kamaya Electric | 6 | - | - | - | - | - | - | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 50 V | - | - | * | - | 1 % | - | - | 100 PPM / C | 24 Ohms | - | - | General Purpose | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | Precision Resistors | Thick Film Resistors - SMD | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() RMC1/32-1131FPA Kamaya Electric | 6 | - | - | 01005 (0402 Metric) | - | - | 1005 | - | Kamaya | 01005 | 0402 | 20000 | Kamaya | - | + 125 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 15 V | -55°C ~ 125°C | - | RMC | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±1% | - | 2 | ±200ppm/°C | 1.13 kOhms | - | Thick Film | General Purpose | 0.03W, 1/32W | - | - | Resistors | 30 mW (1/32 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.13 mm | 0.006 (0.15mm) | 0.4 mm | 0.2 mm | - | ||
![]() RMC1/16SK57R6FTH Kamaya Electric | 6 | - | - | 0402 (1005 Metric) | - | - | 402 | - | Kamaya | 0402 | 1005 | 10000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 50 V | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | ±100ppm/°C | 57.6 Ohms | - | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() RMC1/20-18R0FPA Kamaya Electric | 6 | - | - | 0201 (0603 Metric) | WRAPAROUND | SURFACE MOUNT | 201 | 2 | Kamaya | 0201 | 0603 | 15000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 125 | -55 | Tape & Reel (TR) | 0.23 | 0.6 | RECTANGULAR PACKAGE | SMT | 0.3 | Active | - | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | e3 | 2 | ±200ppm/°C | 18 Ohms | TIN | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.05 | 25 | - | 201 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/8K6342DTP Kamaya Electric | 6 | - | - | 1206 (3216 Metric) | - | - | 1206 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | - | 2 | ±100ppm/°C | 63.4 kOhms | - | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/8-4302FTP Kamaya Electric | 6 | - | - | 1206 (3216 Metric) | - | - | 1206 | - | Kamaya | 1206 | 3216 | 5000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 200 V | -55°C ~ 155°C | - | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | - | 2 | ±100ppm/°C | 43 kOhms | - | Thick Film | General Purpose | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.55 mm | 0.025 (0.65mm) | 3.1 mm | 1.6 mm | - | ||
![]() RMC1/20-76R8FPA Kamaya Electric | In Stock | - | - | 0201 (0603 Metric) | - | - | 201 | - | Kamaya | 0201 | 0603 | 15000 | Kamaya | - | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | 25 V | -55°C ~ 155°C | - | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | - | 2 | ±200ppm/°C | 76.8 Ohms | - | Thick Film | General Purpose | 0.05W, 1/20W | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.23 mm | 0.010 (0.26mm) | 0.6 mm | 0.3 mm | - | ||
![]() RMC1/16SK5621FTH Kamaya Electric | 6 | - | - | 0402 (1005 Metric) | WRAPAROUND | SURFACE MOUNT | 402 | 2 | Kamaya | 0402 | 1005 | 10000 | Kamaya | RMC | + 155 C | Kamaya Inc. | - 55 C | PCB Mount | 155 | -55 | Tape & Reel (TR) | 0.35 | 1 | RECTANGULAR PACKAGE | SMT | 0.5 | Active | AEC-Q200 | - | 0.000023 oz | 50 V | -55°C ~ 155°C | MouseReel | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | e3 | 2 | ±100ppm/°C | 5.62 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | General Purpose | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | TAPE, PAPER | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | SMD/SMT | 0.1 | 50 | - | 402 | 70 | Thick Film Resistors | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | 0.35 mm | 0.016 (0.40mm) | 1 mm | 0.5 mm | - |