- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
- Package Description
Attribute column
Manufacturer
KEC Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Cable cross section | Cable type | Ihs Manufacturer | Manufacturer Package Code | Maximum current | Nominal voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Output Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV23A KEC | In Stock | - | Datasheet | YES | connector body - PVC-45P | SILICON | 3 | 2 | 3 x 1.5 mm2 | 3-pole straight power cord | KEC CORP | - | 16 A | 250 V | - | 150 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G3 | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | 0.225 A | - | 250 V | - | 0.05 μs | 0.25 W | - | 1800 mm | - | ||
![]() KDR411S KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | Yes | e3 | EAR99 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | 265 | - | compliant | 10 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | 0.5 A | 1 | 40 V | - | - | - | - | - | - | ||
![]() KDR720E KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | ESC | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | ESC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | 2 | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | 0.2 A | 1 | 30 V | - | - | - | - | - | - | ||
![]() SMAB34 KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | 3 A | 1 | 40 V | 70 A | - | - | - | - | - | ||
![]() SMAB13 KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | 1 A | 1 | 30 V | - | - | - | - | - | - | ||
![]() SMFB14 KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMF, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | 1 A | 1 | 40 V | - | - | - | - | - | - | ||
![]() KDR731S KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 125 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.07 A | - | 30 V | - | 0.01 μs | - | - | - | - | ||
![]() KDR732 KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.07 A | - | 30 V | - | 0.01 µs | - | - | - | - | ||
![]() KDR393S KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.05 A | - | 40 V | - | - | - | - | - | - | ||
![]() KDR730F KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | TFSC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | 0.1 A | 1 | 30 V | - | - | - | - | - | - | ||
![]() SMFB23L KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | 1.5 A | 1 | 30 V | 33 A | - | - | - | - | - | ||
![]() SMFB13L KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | 1 A | 1 | 30 V | - | - | - | - | - | - | ||
![]() BAW56W KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | 2 | - | - | KEC CORP | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | USM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | 0.2 A | - | 85 V | - | 0.004 μs | 0.2 W | - | - | - | ||
![]() BAV70T KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | 2 | - | - | KEC CORP | ESM | - | - | - | 150 °C | - | PLASTIC/EPOXY | ESM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | 3 | R-PDSO-F3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.075 A | - | 85 V | - | 0.004 μs | 0.2 W | - | - | - | ||
![]() BAV23S KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | 2 | - | - | KEC CORP | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | Yes | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | - | 13.8 mm | compliant | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.2 A | - | 300 V | - | 0.1 μs | 0.225 W | 9.1 mm | - | 40.62 mm | ||
![]() KDR378 KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.05 A | - | 15 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 125 °C | - | PLASTIC/EPOXY | VSM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.1 W | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.05 A | - | 15 V | - | - | - | - | - | - | ||
![]() KDR377E-RTK KEC | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | ESC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | 0.03 A | 1 | 40 V | - | - | - | - | - | - | ||
![]() KDS123U KEC | In Stock | - | Datasheet | YES | - | SILICON | 3 | - | - | - | KEC CORP | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.1 W | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.1 A | - | 80 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | - | - | KEC CORP | - | - | - | 1 | 125 °C | - | PLASTIC/EPOXY | ESC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F2 | - | SINGLE | RECTIFIER DIODE | 0.1 A | 1 | 20 V | - | - | - | - | - | - |