- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Output Current-Max
- Package Body Material
- Package Description
Attribute column
Manufacturer
KEC Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDS123S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.1 A | - | 80 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KDR720S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | 0.2 A | - | 30 V | - | 0.003 μs | ||
![]() SMFB23 KEC | In Stock | - | Datasheet | YES | SILICON | 2 | KEC CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | EAR99 | EFFICIENCY | LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | 2 A | 1 | 30 V | 33 A | - | ||
![]() KDR731 KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 2 | 125 °C | - | PLASTIC/EPOXY | ULTRA SMALL, USM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.07 A | - | 30 V | - | 0.01 µs | ||
![]() KDR505S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 1 | 125 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | Yes | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | 0.5 A | 1 | 50 V | - | - | ||
![]() KDS135S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.15 W | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | 0.1 A | 1 | 300 V | - | 0.1 µs | ||
![]() KDR331E KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | ESM | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.1 W | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | FLAT | - | unknown | - | 3 | R-PDSO-F3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.05 A | - | 15 V | - | - | ||
![]() KDR721S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 2 | 125 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | EAR99 | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | 0.2 A | - | 30 V | - | 0.003 µs | ||
Tiny WHSL | In Stock | - | Datasheet | YES | SILICON | 3 | KEC CORP | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | EAR99 | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | 0.07 A | - | 30 V | - | 0.01 µs |