- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
Attribute column
Manufacturer
KEC Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rectified Current | Reverse Leakage Current | Reverse Voltage (Vr) | RoHS | Rohs Code | ECCN Code | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Output Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Reverse Recovery Time (trr) | Diode Capacitance-Max | Diode Forward Resistance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDS114E-RTL/HA KEC Semicon | 4820 | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KDS112E KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | 0.85 V | KEC CORP | ESM | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | EAR99 | - | 8541.10.00.60 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PDSO-F3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | MIXER DIODE | 0.05 A | 0.1 μA | 30 V | 15 V | VERY HIGH FREQUENCY | - | 1.2 pF | - | ||
![]() KDS114V KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | KEC CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | 8541.10.00.60 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | MIXER DIODE | - | - | - | - | VERY HIGH FREQUENCY | - | 1.2 pF | - | ||
![]() KDV142EL KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | KEC CORP | ELP-2 | 1 | 150 °C | - | UNSPECIFIED | R-XBCC-N2 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | - | - | - | - | EAR99 | SWITCHING | 8541.10.00.80 | BOTTOM | NO LEAD | - | unknown | - | 2 | R-XBCC-N2 | Not Qualified | SINGLE | PIN DIODE | - | - | 30 V | - | - | - | 0.35 pF | 1.3 Ω | ||
![]() KDS160E-RTL/P KEC Semicon | 18000 |
| Datasheet | - | - | - | 1.2V@100mA | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100mA | 500nA@80V | 80V | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6ns | - | - | ||
![]() KDV175E KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | KEC CORP | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | ATTENUATOR | 8541.10.00.80 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | PIN DIODE | - | - | 50 V | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | - | - | ||
![]() KDV172S KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | KEC CORP | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | - | - | EAR99 | ATTENUATOR | 8541.10.00.80 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | PIN DIODE | - | - | 50 V | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | - | - | ||
![]() KDV142F KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | KEC CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | TFSC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | EAR99 | SWITCHING | 8541.10.00.80 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | SINGLE | PIN DIODE | - | - | 30 V | - | - | - | 0.35 pF | 1.3 Ω |