- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Configuration
- ECCN Code
- HTS Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Elements
- Number of Terminals
Attribute column
Manufacturer
KEC Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Row pitch | Spatial orientation | Type of connector | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Profile | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS05CBESC KEC | In Stock | - | Datasheet | - | - | - | - | socket | 2x32 | 2.54mm | THT | KEC CORP | female | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.54mm | straight | pin strips | EAR99 | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | ||
![]() PG12GCS23 KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | - | - | KEC CORP | - | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON CATHODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 350 W | - | - | 13.3 V | - | - | - | - | - | ||
![]() PG05GBUSC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | USC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | R-PDSO-G2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 350 W | - | - | 6 V | - | - | - | - | - | ||
![]() PG05TUUL2 KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | - | - | UNSPECIFIED | ULP-2(1), 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | 2 | R-XBCC-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5.3 V | - | - | - | - | 6 V | - | - | - | - | - | ||
![]() PG05TBUL2 KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | - | UNSPECIFIED | R-XBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | - | R-XBCC-N2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 100 W | - | - | 7 V | - | - | - | - | - | ||
![]() PG08HSUSC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 8 V | - | 350 W | - | - | 8.5 V | - | - | - | - | - | ||
![]() KDZ6.8CE KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 6.8 V | - | - | - | - | EAR99 | HIGH RELIABILITY | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2% | - | 5 mA | - | - | - | - | - | - | - | - | - | ||
![]() KDZ15EV KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 14.7 V | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 6.12% | - | 5 mA | - | - | 15 Ω | - | - | - | - | - | - | ||
![]() PG12GXTS6 KEC | In Stock | - | Datasheet | YES | SILICON | 6 | - | - | - | - | - | KEC CORP | - | - | 5 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 6 | R-PDSO-G6 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 350 W | - | - | 13.3 V | - | - | - | - | - | ||
![]() PG05DXTE6 KEC | In Stock | - | Datasheet | YES | SILICON | 6 | - | - | - | - | - | KEC CORP | - | - | 4 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 6 | R-PDSO-F6 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 30 W | - | - | 6.1 V | - | - | 7.2 V | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG12FBUSC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | 13.8 V | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | R-PDSO-G2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 350 W | - | - | 13.3 V | 25 V | - | - | - | - | ||
![]() PG2.8CUS23 KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | - | - | - | EAR99 | LOW CAPACITANCE | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 2.8 V | - | 400 W | - | - | 40 V | - | - | - | - | - | ||
![]() PG12GSUSC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 2 | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 350 W | - | - | 13.3 V | - | - | - | - | - | ||
![]() KDZ16EV KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 16.2 V | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5.56% | - | 5 mA | - | - | 18 Ω | - | - | - | - | - | - | ||
![]() KDZ5.1EV KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 5.1 V | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5.88% | - | 5 mA | - | - | 70 Ω | - | - | - | - | - | - | ||
![]() Z02W16VY KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.2 W | 16.2 V | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2.5% | - | 5 mA | - | 0.5 µA | 18 Ω | - | - | 12 V | - | - | 150 Ω | ||
![]() PG12NSSMB KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 600 W | - | - | 13.3 V | - | - | 14.7 V | - | - | ||
![]() PG05NSSMC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 1500 W | - | - | 6.4 V | - | - | 7.07 V | - | - | ||
![]() Z02W7.5VY KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | - | - | KEC CORP | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | 0.2 W | 7.45 V | Yes | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2.5% | - | 5 mA | - | 0.5 µA | 23 Ω | - | - | 6 V | - | - | 120 Ω |