- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Configuration
- ECCN Code
- HTS Code
- Surface Mount
- Diode Element Material
- JESD-30 Code
- Number of Elements
- Number of Terminals
Attribute column
Manufacturer
KEC Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG05DBTFC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 50 W | - | 5.8 V | 7.8 V | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG05BSESC KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | EAR99 | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 30 W | - | 6.65 V | 7.45 V | ||
![]() PG03BBUL2 KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | - | 1 | 150 °C | - | UNSPECIFIED | R-XBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | EAR99 | 8541.10.00.50 | BOTTOM | NO LEAD | - | unknown | - | - | R-XBCC-N2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 3.3 V | - | 40 W | - | - | 6.5 V | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG05GBUSV KEC | In Stock | - | Datasheet | YES | SILICON | 5 | - | KEC CORP | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 200 W | - | 6 V | - | ||
![]() PG24JSSMA KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 24 V | - | 1500 W | - | 26.7 V | - | ||
![]() PG05DXTET KEC | In Stock | - | Datasheet | YES | SILICON | 5 | - | KEC CORP | - | 3 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 5 | R-PDSO-F5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 3 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 30 W | - | 6.47 V | 7.14 V | ||
![]() PS05TBUL2 KEC | In Stock | - | Datasheet | - | - | - | 2018-05-29 | KEC CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | SILICON | 6 | - | KEC CORP | - | 5 | 150 °C | -55 °C | PLASTIC/EPOXY | TES6, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | - | R-PDSO-F6 | - | UNIDIRECTIONAL | COMMON ANODE, 5 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 150 W | - | 6.3 V | - | ||
![]() PG05MSSMA KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | C BEND | - | unknown | - | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | 5 V | - | 400 W | - | 6.4 V | 7 V | ||
![]() PG12FBUSV KEC | In Stock | - | Datasheet | YES | SILICON | 5 | - | KEC CORP | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 12 V | - | 200 W | - | 13.3 V | - | ||
![]() KDZ24EV KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 24.2 V | Yes | EAR99 | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5.79% | - | 5 mA | - | 40 Ω | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PG24FAS23 KEC | In Stock | - | Datasheet | YES | SILICON | 3 | - | KEC CORP | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | EAR99 | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | 24 V | - | 350 W | - | 26.7 V | - | ||
![]() KDZ33EV KEC | In Stock | - | Datasheet | YES | SILICON | 2 | - | KEC CORP | ESC | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.15 W | 33 V | Yes | EAR99 | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 6.06% | - | 2 mA | - | 250 Ω | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |