- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Collector Current-Max (IC)
- Polarity/Channel Type
- Surface Mount
- Configuration
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
KEC Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Number of Terminals | Transistor Element Material | Exterior Housing Material | Analogue | Case | Color key/housing | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Execution | Gross Weight | Ihs Manufacturer | Kind of connector | Leads | Max. forward impulse current | Max. off-state voltage | Maximum current | Mechanical mounting | Melting temperature | Number of Elements | Number of contacts in a group/number of groups (total contacts) | Number of switching cycles (electric) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Surface shape | Transition Frequency-Nom (fT) | Type of adapter for programmers | Type of bridge rectifier | Type of connector | Version | Wire length | Packaging | ECCN Code | Type | Composition | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Highest Frequency Band | Collector-Base Capacitance-Max | Profile | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCW29 KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | 1 | - | - | red/black | - | - | - | - | - | - | KEC CORP | - | - | - | - | (AC) - 20/15 A | - | - | - | 2/2 (4P) | ≥10000 | 150 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | 34.5 (overall) mm | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | PNP | - | 0.3 W | 0.1 A | 110 | 20 V | - | - | - | - | 31 (on the front panel) mm | 21.5 (housing); 25.5 (on the front panel) mm | ||
![]() BCW70 KEC | In Stock | - | Datasheet | YES | brush - copper-graphite; conductor - copper; terminal - brass | - | 3 | SILICON | 1 | - | PWS-D flat | - | - | - | - | screw | - | - | KEC CORP | - | M5 screws | 1kA | 1.4kV | - | screw | - | - | - | - | 150 °C | PLASTIC/EPOXY | SUPERMINI-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | concave | 150 MHz | - | single-phase | - | module - slim | 25 mm, end connection | - | EAR99 | brush for collector motor (with spring) | - | - | DUAL | GULL WING | - | 20 (19.85) mm | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | PNP | - | 0.3 W | 0.1 A | 215 | 45 V | - | - | - | - | 5 (4.95) mm | 7 (6.9) mm | ||
![]() BC817W KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | USM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 100 MHz | extension module | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | NPN | - | - | 0.5 A | 40 | 45 V | - | - | - | - | - | - | ||
![]() KRC860E KEC | 84001 | - | Datasheet | YES | - | - | 6 | SILICON | 2 | - | - | - | socket | 1x45 | 2.54mm | THT | - | - | KEC CORP | female | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | straight | - | 250 MHz | - | - | pin strips | - | - | - | EAR99 | - | - | BUILT IN BIAS RESISTOR | DUAL | FLAT | NOT SPECIFIED | - | unknown | NOT SPECIFIED | 6 | R-PDSO-F6 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | SWITCHING | NPN | - | - | 0.1 A | 120 | 50 V | - | - | beryllium copper | - | - | - | ||
![]() TIP42CF KEC | 600 | - | Datasheet | NO | - | 0.8 kg | 3 | SILICON | 1 | POS40 | - | - | - | - | - | - | wire | 820.00 | KEC CORP | - | - | - | - | - | - | 183...240 °C | - | - | - | - | PLASTIC/EPOXY | TO-220IS, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | - | 3 MHz | - | - | - | - | - | coil | EAR99 | Soft Tin-Lead Solder Sn/Pb | tin - 40%; lead - 60% | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | PNP | TO-220AB | - | 6 A | 15 | 100 V | - | - | - | 1.2 mm | - | - | ||
![]() MPS8550S-D KEC | 153000 | - | Datasheet | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | 200 MHz | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | - | PNP | - | - | 1.5 A | 160 | 25 V | - | - | - | - | - | - | ||
![]() BSS63 KEC | In Stock | - | Datasheet | YES | contacts - phosphor bronze/ housing - Nylon 66 | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | - | 50 MHz | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | 2.54 mm | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | PNP | - | 0.225 W | 0.1 A | 30 | 100 V | - | - | - | - | 14 mm | 25.7 mm | ||
![]() BC517 KEC | 19250 | - | Datasheet | NO | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | - | - | - | 150 °C | PLASTIC/EPOXY | - | ROUND | CYLINDRICAL | Active | TO-92 | Yes | - | - | 220 MHz | - | - | - | - | - | - | EAR99 | - | - | - | BOTTOM | THROUGH-HOLE | - | - | compliant | - | 3 | O-PBCY-T3 | - | DARLINGTON | - | - | NPN | TO-92 | 0.625 W | 0.5 A | 30000 | 30 V | - | - | - | - | - | - | ||
![]() KRC855E KEC | In Stock | - | Datasheet | YES | - | - | 6 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F6 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 200 MHz | - | - | - | - | - | - | EAR99 | - | - | BUILT-IN BIAS RESISTOR RATIO IS 21.36 | DUAL | FLAT | - | - | unknown | - | 6 | R-PDSO-F6 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | SWITCHING | NPN | - | - | 0.1 A | 80 | 50 V | - | - | - | - | - | - | ||
![]() KTA1073T KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 55 MHz | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | SWITCHING | PNP | - | - | 0.1 A | 50 | 300 V | - | - | - | - | - | - | ||
![]() KTC4375-O KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 120 MHz | - | - | - | - | - | - | EAR99 | - | - | - | SINGLE | FLAT | - | - | unknown | - | - | R-PSSO-F3 | Not Qualified | SINGLE | COLLECTOR | - | NPN | - | - | 1.5 A | 100 | 30 V | - | - | - | - | - | - | ||
![]() KRA554E KEC | In Stock | - | Datasheet | YES | - | - | 5 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 2 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F5 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 200 MHz | - | - | - | - | - | - | EAR99 | - | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | DUAL | FLAT | - | - | unknown | - | 5 | R-PDSO-F5 | Not Qualified | COMMON EMITTER, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | SWITCHING | PNP | - | - | 0.1 A | 80 | 50 V | - | - | - | - | - | - | ||
![]() KTC4021 KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 1500 MHz | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | - | SINGLE | - | AMPLIFIER | NPN | - | - | 0.05 A | - | 15 V | ULTRA HIGH FREQUENCY BAND | 1.3 pF | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 200 MHz | - | - | - | - | - | - | EAR99 | - | - | BUILT IN BIAS RESISTOR RATIO 10 | DUAL | FLAT | - | - | unknown | - | - | R-PDSO-F3 | - | SINGLE WITH BUILT-IN RESISTOR | - | SWITCHING | NPN | - | - | 0.1 A | 80 | 50 V | - | - | - | - | - | - | ||
![]() KRC101 KEC | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | NPN | - | - | 0.1 A | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTC4666 KEC | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 250 MHz | - | - | - | - | - | - | EAR99 | - | - | LOW NOISE | DUAL | GULL WING | - | - | unknown | - | 3 | R-PDSO-G3 | - | SINGLE | - | AMPLIFIER | NPN | - | - | 0.15 A | 600 | 50 V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | KEC CORP | - | - | - | - | - | - | - | 1 | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 360 MHz | - | - | - | - | - | - | EAR99 | - | - | - | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G3 | - | SINGLE | - | SWITCHING | PNP | - | - | 3 A | 200 | 50 V | - | - | - | - | - | - |