- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Configuration
- Number of Elements
- Polarity/Channel Type
- Surface Mount
- Number of Terminals
- FET Technology
- JESD-30 Code
Attribute column
Manufacturer
KEC Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Feedback Cap-Max (Crss) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTK598V KEC | In Stock | - | Datasheet | YES | 3 | SILICON | 0.01 A | KEC CORP | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | DUAL | FLAT | unknown | 3 | R-PDSO-F3 | Not Qualified | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | JUNCTION | - | - | - | - | ||
![]() 2SC3203 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 0.6 W | 0.8 A | 100 | - | ||
![]() KU3600DN10CZ KEC | In Stock | - | Datasheet | - | - | - | - | KEC CORP | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTK597V KEC | In Stock | - | Datasheet | YES | 3 | SILICON | 0.001 A | KEC CORP | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | - | - | EAR99 | - | DUAL | FLAT | unknown | 3 | R-PDSO-F3 | Not Qualified | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | JUNCTION | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SC3226 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 0.9 W | 2 A | 140 | - | ||
![]() KHB4D0N80F2 KEC | In Stock | - | Datasheet | NO | 3 | SILICON | 4 A | KEC CORP | 1 | 150 °C | PLASTIC/EPOXY | , | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 388 ns | 198 ns | EAR99 | - | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | TO-220AB | 3.6 Ω | 16 A | 800 V | 460 mJ | METAL-OXIDE SEMICONDUCTOR | 43 W | - | - | 12 pF | ||
![]() KF7N50D KEC | In Stock | - | Datasheet | - | - | - | - | KEC CORP | - | - | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2SC4368 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 20 W | 1.5 A | 40 | - | ||
![]() 2SC3202 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 0.5 W | 0.5 A | 70 | - | ||
![]() KMB3D9N40TA KEC | In Stock | - | Datasheet | YES | 3 | SILICON | 3.9 A | KEC CORP | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 0.045 Ω | 16 A | 40 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
![]() 2SC3197 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | 300 MHz | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 0.3 W | 0.05 A | 20 | - | ||
![]() 2SB1367 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | PNP | - | - | - | - | - | - | 30 W | 5 A | 40 | - | ||
![]() KTK597TV KEC | In Stock | - | Datasheet | YES | 3 | SILICON | 0.001 A | KEC CORP | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | - | - | EAR99 | - | DUAL | FLAT | unknown | 3 | R-PDSO-F3 | Not Qualified | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | - | - | - | - | - | JUNCTION | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 3 | SILICON | 0.05 A | KEC CORP | 1 | - | PLASTIC/EPOXY | ESM, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | EAR99 | LOW THRESHOLD | DUAL | FLAT | unknown | - | R-PDSO-F3 | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 40 Ω | - | 30 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
![]() 2SC4370 KEC | In Stock | - | Datasheet | NO | - | - | - | KEC CORP | 1 | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | unknown | - | - | - | SINGLE | - | - | - | NPN | - | - | - | - | - | - | 20 W | 1.5 A | 70 | - | ||
![]() KF5N60I KEC | In Stock | - | Datasheet | NO | 3 | SILICON | 3.5 A | KEC CORP | 1 | 150 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSIP-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 2 Ω | 13 A | 600 V | 140 mJ | METAL-OXIDE SEMICONDUCTOR | 59.5 W | - | - | - | ||
![]() KF5N60F-U/P KEC | In Stock | - | Datasheet | NO | 3 | SILICON | 4.5 A | KEC CORP | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | unknown | - | R-PSFM-T3 | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | TO-220AB | 2 Ω | 13 A | 600 V | 140 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
![]() KF5N60F KEC | In Stock | - | Datasheet | NO | 3 | SILICON | 4.5 A | KEC CORP | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | - | - | EAR99 | - | SINGLE | THROUGH-HOLE | unknown | 3 | R-PSFM-T3 | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | ISOLATED | SWITCHING | N-CHANNEL | TO-220AB | 2 Ω | 13 A | 600 V | 140 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
![]() KMA2D4P20SA KEC | In Stock | - | Datasheet | YES | 3 | SILICON | - | KEC CORP | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | - | - | EAR99 | - | DUAL | GULL WING | unknown | 3 | R-PDSO-G3 | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | - | 0.1 Ω | 9 A | 20 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - |