- ECCN Code
- HTS Code
- Ihs Manufacturer
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
KEC Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KIA4559S KEC | In Stock | - | Datasheet | NO | 9 | - | 90 dB | KEC CORP | -18 V | 85 °C | -40 °C | - | UNSPECIFIED | SIP | SIP, SIP9,.1 | SIP9,.1 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | 2 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 2 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 8 mm | -15 V | 5000 | 0.5 μA | NO | YES | 18 V | - | - | - | 0.5 μA | - | - | 6000 μV | - | - | 19950 | - | 22.48 mm | 3.2 mm | ||
![]() KIA6259S KEC | In Stock | - | Datasheet | NO | 9 | - | - | KEC CORP | -22 V | 75 °C | -25 °C | - | UNSPECIFIED | SIP | SIP, SIP9,.06 | SIP9,.06 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | 4.5 V | - | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 2 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | 4 mA | - | OPERATIONAL AMPLIFIER | 8 mm | -4.5 V | - | - | - | - | 22 V | - | - | - | - | - | - | - | - | - | - | - | 22.48 mm | 3.2 mm | ||
![]() KIA6268P KEC | In Stock | - | Datasheet | NO | 16 | 20 kHz | - | KEC CORP | - | 75 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 15 V | COMMERCIAL EXTENDED | 6 V | 2 | 10.5 mA | - | - | 4.1 mm | - | - | - | - | - | - | 14.7 dB | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.2% | 19.3 mm | 7.62 mm | ||
![]() KIA6213S KEC | In Stock | - | Datasheet | NO | 9 | 20 kHz | - | KEC CORP | - | 75 °C | -25 °C | 0.7 W | PLASTIC/EPOXY | SIP | SIP-9 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-PSIP-T9 | Not Qualified | 14 V | COMMERCIAL EXTENDED | 4 V | 1 | - | - | - | 8 mm | - | - | - | - | - | - | 50 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | 22.48 mm | 3.2 mm | ||
![]() KIA4559P KEC | 797 | - | Datasheet | NO | 8 | - | 90 dB | KEC CORP | -18 V | 85 °C | -40 °C | - | UNSPECIFIED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 2 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | 8 | R-XDIP-T8 | Not Qualified | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.1 mm | -15 V | 5000 | 0.5 μA | NO | YES | 18 V | - | - | - | 0.5 μA | - | - | 6000 μV | - | - | 19950 | - | 9.6 mm | 7.62 mm | ||
Tiny WHSL | 18000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KIA6225P KEC | In Stock | - | Datasheet | NO | 8 | 20 kHz | - | KEC CORP | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 16 V | OTHER | 6 V | 2 | 6 mA | - | - | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | 0.04% | 9.6 mm | 7.62 mm | ||
![]() KIA358S KEC | In Stock | - | Datasheet | NO | 9 | - | - | KEC CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , SIP9,.06 | SIP9,.06 | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | SINGLE | - | 2 | 2.54 mm | unknown | - | - | Not Qualified | - | INDUSTRIAL | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES | 18 V | - | NO | YES | 0.15 μA | NO | - | 7000 μV | NO | NO | 19950 | - | - | - | ||
![]() KIA6419P KEC | In Stock | - | Datasheet | NO | 8 | 20 kHz | - | KEC CORP | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 16 V | OTHER | 2 V | 2 | - | - | - | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.6% | 9.6 mm | 7.62 mm | ||
![]() KIA4558S KEC | In Stock | - | Datasheet | NO | 9 | - | - | KEC CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , SIP9,.1 | SIP9,.1 | - | - | Obsolete | - | - | 1 V/us | 15 V | - | EAR99 | - | 8542.33.00.01 | SINGLE | - | 2 | 2.54 mm | unknown | - | - | Not Qualified | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | - | - | - | 0.5 µA | - | - | 6000 µV | - | - | 19950 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KIA8231L KEC | In Stock | - | Datasheet | NO | 17 | - | - | KEC CORP | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | - | - | SIP17,.1,80 | - | - | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | SINGLE | - | 2 | 2 mm | unknown | - | - | Not Qualified | - | OTHER | - | - | 250 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - |