- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Logic IC Type
- Number of Functions
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
KEC Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Propagation Delay (tpd) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KIC7SZ32FU KEC | In Stock | - | Datasheet | YES | 5 | KEC CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Not Recommended | SOIC | Yes | 2.5 V | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | LVC/LCX/Z | 2 | 1.1 mm | OR GATE | 10.5 ns | 2 mm | 1.25 mm | ||
![]() KIC7SZ08FU KEC | In Stock | - | Datasheet | YES | 5 | KEC CORP | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | - | 5.5 V | INDUSTRIAL | 1.8 V | LVC/LCX/Z | 2 | 1.1 mm | AND GATE | 10.5 ns | 2 mm | 1.25 mm |