- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- Package Description
- ECCN Code
- HTS Code
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
KEC PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Voltage Tolerance-Max | Output Voltage-Max | Output Voltage-Min | Temp Coef of Voltage-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL431F KEC | In Stock | - | Datasheet | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | HSOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | SOT-89 | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | 3 | R-PSSO-F3 | 1 | Not Qualified | 36 V | INDUSTRIAL | 2.5 V | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1.7 mm | - | 36 V | 2.44 V | 888 ppm/°C | - | 2.5 mm | ||
![]() KIA2431AP KEC | In Stock | - | Datasheet | NO | 3 | - | KEC CORP | 85 °C | -40 °C | 1.24 V | UNSPECIFIED | TO-92 | TO-92, SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Active | TO-92 | - | - | EAR99 | 1.228V TO 16V PROGRAMMABLE OUTPUT | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | - | 1 | - | unknown | - | 3 | O-XBCY-T3 | 1 | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.05 A | - | 1% | 1.252 V | 1.228 V | 129.032 ppm/°C | - | - | ||
![]() KIA431B-AT KEC | In Stock | - | Datasheet | - | - | 2020-03-27 | KEC CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | KEC CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | 2.495 V | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G3 | 1 | - | 2.55 V | INDUSTRIAL | 2.44 V | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1.3 mm | - | 36 V | 2.44 V | 888 ppm/°C | 2.93 mm | 1.3 mm | ||
![]() KIA2431AT KEC | In Stock | - | Datasheet | YES | 5 | - | KEC CORP | 85 °C | -40 °C | 1.24 V | PLASTIC/EPOXY | VSSOP | TSV-5 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | EAR99 | 1.228V TO 16V PROGRAMMABLE OUTPUT | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | 1 | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 0.75 mm | - | 1.252 V | 1.228 V | 129.032 ppm/°C | 2.9 mm | 1.6 mm | ||
![]() KIA431B KEC | In Stock | - | Datasheet | NO | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | UNSPECIFIED | TO-92 | TO-92, SIP3,.1,50 | SIP3,.1,50 | ROUND | CYLINDRICAL | Active | - | Yes | - | EAR99 | - | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | - | O-XBCY-T3 | 1 | Not Qualified | - | INDUSTRIAL | - | NO | TWO TERMINAL VOLTAGE REFERENCE | 0.1 A | - | - | 2.5075 V | 2.4825 V | 96.19 ppm/°C | - | - | ||
![]() KIA431B-AT/H KEC | In Stock | - | Datasheet | NO | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | METAL | TO-92 | TO-92, | - | ROUND | CYLINDRICAL | Active | - | - | 2.495 V | EAR99 | - | 8542.39.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | - | O-MBCY-W3 | 1 | - | 2.507 V | INDUSTRIAL | 2.482 V | YES | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | 36 V | 2.4825 V | 888 ppm/°C | - | - | ||
Tiny WHSL | In Stock | - | - | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 2.495 V | EAR99 | - | 8542.39.00.01 | SINGLE | GULL WING | - | 1 | 1.5 mm | unknown | - | - | R-PSSO-G3 | 1 | - | 2.507 V | INDUSTRIAL | 2.482 V | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 0.6 mm | - | 36 V | 2.4825 V | 888 ppm/°C | - | 2.5 mm | ||
![]() TL431BF KEC | In Stock | - | Datasheet | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | HSOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Obsolete | SOT-89 | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | 3 | R-PSSO-F3 | 1 | Not Qualified | 36 V | INDUSTRIAL | 2.5 V | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 1.7 mm | - | 36 V | 2.4825 V | 888 ppm/°C | - | 2.5 mm | ||
![]() KIA2431T KEC | In Stock | - | Datasheet | YES | 5 | - | KEC CORP | 85 °C | -40 °C | 1.24 V | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | EAR99 | 1.222V TO 16V PROGRAMMABLE OUTPUT | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | 1 | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | - | 0.75 mm | - | 1.258 V | 1.222 V | 129.032 ppm/°C | 2.9 mm | 1.6 mm | ||
Tiny WHSL | 4983 | - | Datasheet | - | - | - | KEC CORP | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | - | ||
![]() KIA2431S KEC | In Stock | - | Datasheet | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 1.24 V | PLASTIC/EPOXY | VSSOP | VSSOP, TSOP3,.11,37 | TSOP3,.11,37 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | - | - | EAR99 | 1.222V TO 16V PROGRAMMABLE OUTPUT | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 3 | R-PDSO-G3 | 1 | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.05 A | 0.75 mm | 1.5% | 1.258 V | 1.222 V | 129.032 ppm/°C | 2.9 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | KEC CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 3 | - | KEC CORP | 85 °C | -40 °C | 2.495 V | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Active | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G3 | 1 | - | - | INDUSTRIAL | - | YES | TWO TERMINAL VOLTAGE REFERENCE | 0.15 A | 1.3 mm | 1% | 2.52 V | 2.47 V | 96.19 ppm/°C | 2.93 mm | 1.3 mm | ||
![]() KIA431BF-RTF KEC | In Stock | - | Datasheet | - | - | 2020-03-27 | KEC CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |