- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
KEC Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KIA6903P KEC | In Stock | - | Datasheet | NO | 8 | KEC CORP | 75 °C | -25 °C | UNSPECIFIED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 12 V | EAR99 | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-XDIP-T8 | Not Qualified | 18 V | COMMERCIAL EXTENDED | 3.5 V | DISK DRIVE MOTOR CONTROLLER | 4.1 mm | - | 9.6 mm | 7.62 mm | ||
![]() KIA6058S KEC | In Stock | - | Datasheet | NO | 9 | KEC CORP | 75 °C | -25 °C | UNSPECIFIED | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | 6 V | COMMERCIAL EXTENDED | 1.6 V | - | 8 mm | CONSUMER CIRCUIT | 22.48 mm | 3.2 mm | ||
![]() KIA6058AS KEC | In Stock | - | Datasheet | NO | 9 | KEC CORP | 75 °C | -25 °C | UNSPECIFIED | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | 6 V | COMMERCIAL EXTENDED | 1.6 V | - | 8 mm | CONSUMER CIRCUIT | 22.48 mm | 3.2 mm | ||
![]() KIA6967S KEC | In Stock | - | Datasheet | NO | 9 | KEC CORP | 75 °C | -25 °C | UNSPECIFIED | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | 9 V | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | 12 V | COMMERCIAL EXTENDED | 4 V | ANALOG CIRCUIT | 8 mm | - | 22.48 mm | 3.2 mm | ||
![]() KIA6966S KEC | In Stock | - | Datasheet | NO | 9 | KEC CORP | 75 °C | -25 °C | UNSPECIFIED | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | 9 V | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | unknown | 9 | R-XSIP-T9 | Not Qualified | 12 V | COMMERCIAL EXTENDED | 4 V | ANALOG CIRCUIT | 8 mm | - | 22.48 mm | 3.2 mm | ||
![]() KIA6076F KEC | In Stock | - | Datasheet | - | - | KEC CORP | - | - | - | - | , | - | - | - | Active | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - |