- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | Rated (AC) Voltage (URac) | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | C0603C | KEMET | 22 nF | 22000 pF | - | 0603 | 1608 | - | Class 2 | - | 15000 | KEMET ELECTRONICS CORP | - | KEMET | C0603C223K5RACAUTO7411 | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 0603 | - | SMT | - | Active | 0603 | Active | AEC-Q200 | 5.21 | Details | Yes | - | - | 0.000222 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | e3 | Yes | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Bypass, Decoupling | - | - | 0.022 uF | Capacitors | - | TR, PUNCHED PAPER, 13 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034 (0.87mm) | - | - | - | AEC-Q200 | ||
| Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | C0805C | KEMET | 100 nF | 100000 pF | - | 0805 | 2012 | - | Class 2 | - | 10000 | KEMET ELECTRONICS CORP | - | KEMET | C0805C104K1RACAUTO7210 | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 0805 | RECTANGULAR PACKAGE | SMT | - | Active | 0805 | Active | AEC-Q200 | 4.2 | Details | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 100V 0.1pF X7R 0805 10% AEC-Q200 | - | 0.000194 oz | 100V | 100 VDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | e3 | Yes | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Bypass, Decoupling | - | - | 0.1 uF | Capacitors | - | TR, PLASTIC, 13 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 100 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1 mm | - | 2 mm | 1.25 mm | 0.043 (1.10mm) | - | - | - | AEC-Q200 | ||
![]() B45196H3226M209 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H3226M209 | - | - | - | - | 125 °C | -55 °C | - | , 1411 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 8.58 | - | Yes | - | - | - | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 22 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 16 V | - | 1411 | - | 0.0035 mA | 78.8 mA | - | - | - | 0.06 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() C1210C154K5RACAUTO KEMET | In Stock | - | - | - | - | Surface Mount, MLCC | 1210 (3225 metric) | - | - | - | - | - | - | - | C1210C | KEMET | 150 nF | 150000 pF | - | 1210 | 3225 | - | Class 2 | - | 4000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 0.003527 oz | 50V | 50 VDC | - | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 10 % | - | - | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | - | Automotive, Bypass, Decoupling | - | - | 0.15 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.9 mm | - | 3.2 mm | 2.5 mm | 0.039 (1.00mm) | - | - | - | AEC-Q200 | ||
![]() C0603C222K5RAC3190 KEMET | In Stock | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | KEMET | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | - | Class 2 | - | 8000 | - | - | KEMET | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 0.000222 oz | - | 50 VDC | - | - | MouseReel | - | * | - | 10 % | - | - | - | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() B45196H3106M209 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H3106M209 | - | - | - | - | 125 °C | -55 °C | - | , 1411 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 8.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 10 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 16 V | - | 1411 | - | 0.0016 mA | - | - | - | - | 0.06 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() EDK106M063A9GAA KEMET | In Stock | - | Datasheet | 23 Weeks | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2013 | EDK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 10μF | - | 63V | TR, 15 INCH | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2626 | - | 0.006mA | 20mA | - | Polar | 2000 hours | 0.18 | - | 20mA @ 120Hz | - | 25mA @ 10kHz | - | - | - | - | - | - | 20mA | - | - | - | 6.3mm | 5.4mm | 0.217 5.50mm | 7.8mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LDEIC2270JA0N00 KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | POLYETHYLENE NAPHTHALATE | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | LDEIC2270JA0N00 | - | - | KEMET | - | 125 °C | -55 °C | Tape & Box (TB) | , 1812 | RECTANGULAR PACKAGE | SMT | - | Not Recommended | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | RATED AC VOLTAGE (V): 120 | - | 0.027 µF | - | - | TR | - | compliant | AEC-Q200 | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 250 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | 120 V | - | - | - | - | - | 2.5 mm | - | 4.7 mm | 3.3 mm | - | - | - | - | - | ||
![]() C052K332K1X5CA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | KEMET | 3.3 nF | - | 0.0033 uF | - | - | Molded | Class 2 | 2.5 % | 2000 | KEMET ELECTRONICS CORP | - | KEMET | C052K332K1X5CA7301 | C(SIZE)K | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 1909 | - | Radial | CK05BX332K7301 CK05BX332KTR | Active | - | - | - | 2.43 | N | No | - | - | - | - | 100 VDC | 100 V | - | Cut Tape | - | LDD Mil X7R | - | 10 % | e0 | No | - | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | Multilayer Ceramic Capacitor | Tin/Lead (Sn60Pb40) | - | - | 8532.24.00.60 | 3300 pF | Capacitors | - | TR | 5.08 mm | not_compliant | MIL-C-11015 | Radial | - | - | CERAMIC CAPACITOR | - | BX | - | - | - | 5.08 mm | X7R | - | 100 V | 0.635 mm | 1909 | - | - | - | - | - | - | - | - | - | Outside Bend | - | - | 10% | 10% | Ceramic Capacitors | - 55 C to + 125 C | - | - | MIL-PRF MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | 4.83 mm | - | 4.83 mm | 2.29 mm | - | - | - | - | - | ||
![]() C1812C105M1RAC KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | C1812C105M1RAC | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | SMT | - | Active | - | - | - | 5.27 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | - | - | BULK | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | 100 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | 1.55 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - | ||
![]() ALS31A332NF400 KEMET | In Stock | - | Datasheet | 24 Weeks | Chassis Mount, Stud | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | 3 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1997 | ALS31 | 3.032Dia 77.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 3300μF | - | 400V | - | - | - | - | - | 400V | 31.8008mm | ALUMINUM ELECTROLYTIC CAPACITOR | 5.5mm | - | 49mOhm @ 100Hz | - | - | 1.252 31.80mm | - | - | - | 13 mm | - | 400V | 6mA | 13.4A | 100Hz | Polar | 20000 hours | - | 36mOhm | 13.4A @ 100Hz | - | 21.3A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 77mm | 105mm | 4.213 107.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESK105M063AC3FA KEMET | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESK105M063AC3FA | - | - | KEMET | - | 85 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | Active | - | Active | - | 5.36 | - | Yes | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 1 µF | - | - | AMMO PACK | 2.5 mm | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 63 V | - | - | - | 0.003 mA | 10 mA | - | - | - | 0.1 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 5 mm | - | - | 11 mm | - | - | - | - | - | - | ||
![]() B45196H5105K109 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H5105K109 | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 8.59 | - | Yes | - | - | - | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 1 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 25 V | - | 1206 | - | 0.0005 mA | 38.8 mA | - | - | - | 0.04 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() B45196H3226K209 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H3226K209 | - | - | - | - | 125 °C | -55 °C | - | , 1411 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 8.61 | - | Yes | - | - | - | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 22 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 16 V | - | 1411 | - | 0.0035 mA | 78.8 mA | - | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | ||
![]() B45196H1226K109 KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H1226K109 | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | - | 8.65 | - | Yes | - | - | - | - | - | - | - | - | - | B45-HIGH CAPACITANCE | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.21.00.50 | 22 µF | - | - | TR, 7 INCH | - | compliant | - | - | - | - | TANTALUM CAPACITOR | - | - | - | - | POLARIZED | - | - | - | 6.3 V | - | 1206 | - | 0.0014 mA | 63.2 mA | - | - | - | 0.06 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() EDK106M050A9GAA KEMET | In Stock | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.307W 6.60mmx7.80mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | EDK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 10μF | - | 50V | TR | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2621 | - | 5μA | 35mA | - | Polar | 2000 hours | 0.12 | - | 35mA @ 120Hz | - | 43.75mA @ 10kHz | 12 % | - | - | - | - | - | 35mA | - | - | - | 6.3mm | 5.4mm | 0.222 5.64mm | 7.8mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ALS70A183QS400 KEMET | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | ALS70 | 3.543Dia 90.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | General Purpose | - | - | 18000μF | - | 400V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 13mOhm @ 100Hz | - | - | 1.252 31.80mm | - | - | - | - | - | - | - | - | - | Polar | - | - | 10mOhm | 27.8A @ 100Hz | - | 37A @ 10kHz | - | - | - | - | - | - | - | - | - | - | 90mm | 194mm | 7.717 196.00mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C0805C151K5RAC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1206X472K2RACAUTO KEMET | In Stock | - | - | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | KEMET | 4.7 nF | - | 0.0047 uF | 1206 | 3216 | - | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C1206X472K2RACAUTO | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | Active | AEC-Q200 | 5.27 | Details | Yes | - | FT-CAP | 0.000952 oz | - | 200 VDC | - | - | MouseReel | - | * | - | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | STANDARD: AEC-Q200 | 8532.24.00.20 | 4700 pF | Capacitors | - | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 200 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | ||
![]() C1812C103K2RAC KEMET | In Stock | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | C1812C103K2RAC | - | - | - | - | 125 °C | -55 °C | - | , 1812 | RECTANGULAR PACKAGE | SMT | - | Active | - | - | - | 1.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.01 µF | - | - | TR, EMBOSSED PLASTIC, 7/13 INCH | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | - | X7R | Yes | 200 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | 1 mm | - | 4.5 mm | 3.2 mm | - | - | - | - | - |


Product
Brand
Articles
Tools