- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1812C473KBRACAUTO KEMET | 34 |
| - | Surface Mount, MLCC | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | C1812C | KEMET | 47 nF | 47000 pF | - | - | 1812 | 4532 | Class 2 | - | 1000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1812C473KBRACAUTO | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.29 | Details | Yes | - | 0.003880 oz | 630V | - | 630 VDC | -55°C ~ 125°C | MouseReel | SMD Auto X7R HV | 0.177 L x 0.126 W (4.50mm x 3.20mm) | 10 % | e3 | - | Standard | EAR99 | X7R | High Voltage X7R Dielectric Commercial MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Bypass, Decoupling | - | 8532.24.00.20 | 0.047 uF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 630 V | - | 1812 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | Low ESL, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1 mm | - | 4.5 mm | 3.2 mm | 0.043 (1.10mm) | AEC-Q200 | ||
![]() C0603X271J2GACAUTO KEMET | 34 |
| - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | KEMET | 0.27 nF | - | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | - | - | 200 VDC | - | MouseReel | * | - | 5 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | - | - | - | 270 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C1206J224K1RACTU KEMET | 1474 |
| - | - | 1206 (3216 metric) | - | - | - | - | - | - | - | KEMET | 220 nF | 220000 pF | - | ± 10% | 1206 | 3216 | Class 2 | - | 2500 | - | - | - | KEMET | - | - | + 125 C | - | - | - 55 C | MSL 1 - Unlimited | - | - | - | - | - | - | C1206J224K1RAC7800 | - | - | - | - | Details | - | FO-CAP | 0.000952 oz | - | - | 100 VDC | - | MouseReel | SMD Comm X7R FO | - | 10 % | - | - | Flexible (Soft) | - | - | Commercial Grade MLCC | - | - | - | - | - | - | 0.22µF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Open Mode/Fail-Safe MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.2mm | 1.6mm | - | - | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C0805C221J1GAC7025 KEMET | 34 |
| - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | KEMET | 0.22 nF | - | - | - | 0805 | 2012 | Class 1 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000194 oz | - | - | 100 VDC | - | MouseReel | SMD Comm C0G | - | 5 % | - | - | Standard | - | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() ESK475M016AC3AA KEMET | 50 |
| - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ESK475M | KEMET | 4700 nF | - | - | - | - | - | - | 16 % | 500 | KEMET ELECTRONICS CORP | - | 2000 Hrs @ 85°C | KEMET | ESK475M016AC3AA | - | + 85 C | KEMET | - | - 40 C | - | 85 °C | -40 °C | Box | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | SK475M016AC3AAKPLP | Active | Active | - | 4.43 | Details | Yes | - | 0.172313 oz | 16 V | - | 16 VDC | -40°C ~ 85°C | Bulk | ESK | 0.197" Dia (5.00mm) | ±20% | - | - | - | EAR99 | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | General Purpose | - | - | 4.7 μF | Capacitors | BULK | 2 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 0.079" (2.00mm) | - | - | 16 V | - | - | - | 3 uA | 25 mA | - | Polar | 0.16 | 25 mA @ 120 Hz | Straight | 37.5 mA @ 10 kHz | - | 20% | 20% | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 5 mm | - | 0.492" (12.50mm) | 11 mm | - | - | - | ||
![]() C0603X331J5RACTU KEMET | 27 |
| - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 0.33 nF | - | - | - | 0603 | 1608 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X331J5RACTU | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X331J5RAC7867 | Active | Active | - | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | * | - | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 330 pF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0805C562K5RACTM KEMET | In Stock | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 5.6 nF | - | 0.0056 uF | - | 0805 | 2012 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0805C562K5RACTM | - | + 125 C | - | - | - 55 C | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | C0805C562K5RAC7025 | Active | - | - | 5.27 | Details | Yes | - | 0.000194 oz | - | - | 50 VDC | - | MouseReel | SMD Comm X7R | - | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 5600 pF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C1206X563K5RACAUTO KEMET | 36 |
| - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 56 nF | 56000 pF | - | - | 1206 | 3216 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X563K5RACAUTO | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.27 | Details | Yes | FT-CAP | 0.000952 oz | - | - | 50 VDC | - | MouseReel | * | - | 10 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | STANDARD: AEC-Q200 | 8532.24.00.20 | 0.056 uF | Capacitors | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() T489D107K016ATE440 KEMET | 42 |
| - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | T489D | KEMET | - | - | - | - | 2917 | 7343 | - | - | 500 | - | - | 2000 Hrs @ 125°C | KEMET | - | - | + 125 C | KEMET | D Case | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | - | - | Details | - | - | 0.015762 oz | 16 V | - | 16 VDC | -55°C ~ 125°C | MouseReel | T489 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | 10 % | - | - | - | - | - | Molded | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | - | - | - | - | 440mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | Tantalum Capacitors | 83 mOhms | - | General Purpose | Tantalum Capacitors - Solid SMD | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() ALS36H683K3C025 KEMET | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | Aluminium | 2 | - | - | - | - | - | 68000 uF | - | - | - | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | - | - | ALS36H683K3C025 | - | + 85 C | - | - | - 40 C | - | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335LH683Q025H | Active | - | - | 5.32 | Details | Yes | - | 8.501025 oz | - | 25 V | 25 VDC | - | Bulk | ALS3 | - | - 10 %, + 30 % | - | Yes | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 85 °C | -40 °C | - | - | - | 68000 uF | - | - | 22.225 mm | compliant | IEC60384-4 | Screw | 22.23 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | - | 17.6 mΩ | - | POLARIZED | 22.23 mm | - | - | 25 V | 8 mm | - | 25 V | 6000 uA | 16.3 A | 120 Hz | - | - | - | - | - | - | 30% | 10% | - | 14 mOhms | General Purpose Electrolytic Capacitors | - | - | - | - | 50.8 mm | 79.38 mm | - | 79.38 mm | - | - | - | ||
![]() C0603X222KCRACAUTO KEMET | 13 |
| - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | - | C0603X | KEMET | 2.2 nF | - | 0.0022 uF | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 500V | - | 500 VDC | -55°C ~ 125°C | MouseReel | SMD Auto X7R HV Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | Automotive, Boardflex Sensitive | - | - | 2200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Low ESL, Soft Termination, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.035 (0.90mm) | AEC-Q200 | ||
![]() C1206X473M5RACTU KEMET | 6 |
| - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 47 nF | 47000 pF | - | - | 1206 | 3216 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206X473M5RACTU | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X473M5RAC7800 | Active | Active | - | 5.28 | Details | Yes | FT-CAP | 0.000952 oz | - | - | 50 VDC | - | MouseReel | * | - | 20 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.047 uF | Capacitors | TR, PLASTIC, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C0603C470K4RACTU KEMET | 46 |
| - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | KEMET | - | - | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | C0603C470K4RAC7867 | - | Active | - | - | Details | - | - | 0.000222 oz | - | - | 16 VDC | - | MouseReel | * | - | 10 % | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | 47 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() ESG106M200AH1AA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET | - | - | - | - | - | - | - | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | ESG106M200AH1AA | ESG | + 105 C | - | - | - 25 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | SG106M200AH1AAKPLP | Active | - | - | 5.43 | Details | Yes | - | - | - | - | 200 VDC | - | Bulk | ESG | - | 20 % | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 10 uF | Capacitors | Box | 5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 5 mm | - | - | 200 V | - | - | - | 0.13 mA | 60 mA | - | - | 0.15 | - | - | - | - | 20% | 20% | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 10 mm | - | - | 12 mm | - | - | - | ||
![]() C1206C823M5UACTM KEMET | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 82 nF | 82000 pF | - | - | 1206 | 3216 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206C823M5UACTM | - | + 85 C | - | - | - 10 C | - | 85 °C | 10 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | C1206C823M5UAC7025 | Active | - | - | 5.63 | Details | Yes | - | 0.000952 oz | - | - | 50 VDC | - | MouseReel | SMD Comm Z5U | - | 20 % | e3 | Yes | Standard | EAR99 | -56/+22% ppm/°C | Z5U Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.082 uF | Capacitors | TR, EMBOSSED PLASTIC/PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | Z5U | - | - | - | - | Z5U | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C1812C474K1RACAUTO KEMET | 34 |
| - | - | 1812 (4532 metric) | - | - | - | - | - | - | - | KEMET | 470 nF | 470000 pF | - | - | 1812 | 4532 | Class 2 | - | 1000 | - | - | - | KEMET | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.003880 oz | - | - | 100 VDC | - | MouseReel | * | - | 10 % | - | - | Standard | - | - | X7R Dielectric Commercial Grade MLCCs | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.55 mm | - | 4.5 mm | 3.2 mm | - | - | ||
![]() C0603X562K2RACTU KEMET | In Stock | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 5.6 nF | - | 0.0056 uF | - | 0603 | 1608 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X562K2RACTU | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X562K2RAC7867 | Active | Active | - | 5.27 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 200 VDC | - | MouseReel | * | - | 10 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 5600 pF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 200 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0603X182M5RACTU KEMET | In Stock | - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 1.8 nF | - | 0.0018 uF | - | 0603 | 1608 | Class 2 | - | 4000 | KEMET ELECTRONICS CORP | - | - | KEMET | C0603X182M5RACTU | - | + 125 C | KEMET | - | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X182M5RAC7867 | Active | Active | - | 5.22 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | MouseReel | * | - | 20 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1800 pF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X7R | - | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C1206C335K8PACTM KEMET | In Stock | - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | KEMET | 3300 nF | - | - | - | 1206 | 3216 | Class 2 | - | 2000 | KEMET ELECTRONICS CORP | - | - | KEMET | C1206C335K8PACTM | - | + 85 C | - | - | - 55 C | - | 85 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | C1206C335K8PAC7025 | Active | - | - | 5.52 | Details | Yes | - | 0.000952 oz | - | - | 10 VDC | - | MouseReel | SMD Comm X5R | - | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | X5R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 3.3 uF | Capacitors | TR, Embossed Plastic, 7 Inch | - | compliant | - | SMD/SMT | - | CERAMIC CAPACITOR | - | X5R | - | - | - | - | X5R | Yes | 10 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | ||
![]() ESG225M400AH1AA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | 2200 nF | - | - | - | - | - | - | - | 4000 | KEMET ELECTRONICS CORP | 5000 Hour | - | - | ESG225M400AH1AA | ESG | + 105 C | - | - | - 25 C | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | SG225M400AH1AAKPLP | Active | - | - | 5.39 | Details | Yes | - | - | - | - | 400 VDC | - | Bulk | ESG | - | 20 % | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 2.2 uF | - | Box | 5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 5 mm | - | - | 400 V | - | - | - | 0.063 mA | 40 mA | - | - | 0.24 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 10 mm | - | - | 12 mm | - | - | - |