- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSL | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Custom Capabilities | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS36H221D2C450 KEMET | In Stock | - | - | Screw | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | 50 | KEMET ELECTRONICS CORP | 11000 Hour | - | ALS36H221D2C450 | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335FC221Q450H | Active | - | - | 5.48 | Details | Yes | - | 2.786643 oz | - | 450 V | 450 VDC | - | - | Bulk | ALS3 | - | - 10 %, + 30 % | - | Yes | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | - | - | - | - | - | 220 uF | - | - | 12.7 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | 5.1 mΩ | - | POLARIZED | 12.7 mm | - | - | 450 V | - | 594 uA | 2.5 A | 120 Hz | - | - | 30% | 10% | - | 398 mOhms | - | General Purpose Electrolytic Capacitors | - | - | - | - | 34.93 mm | - | - | 53.98 mm | - | - | - | ||
![]() C0402C121J5GAC KEMET | In Stock | - | - | - | - | 0402 (1005 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 0.12 nF | - | - | - | 0402 | 1005 | Class 1 | 10000 | KEMET ELECTRONICS CORP | - | KEMET | C0402C121J5GAC | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | C0402C121J5GAC7867 | Active | - | - | 0.94 | Details | Yes | - | 0.000053 oz | - | - | 50 VDC | - | - | Reel | SMD Comm C0G | - | 5 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | C0G Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 120 pF | Capacitors | BULK CASSETTE; TR, PUNCHED PAPER, 7/13 INCH | - | compliant | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | - | C0G | Yes | 50 V | 0402 | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() B45196H2107M409 KEMET | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H2107M409 | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | - | Obsolete | - | - | 5.72 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8532.21.00.50 | 100 µF | - | TR, 7 INCH | - | compliant | - | - | TANTALUM CAPACITOR | - | - | - | POLARIZED | - | - | - | 10 V | 2917 | 0.01 mA | 185.2 mA | - | 0.08 | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() ALS32A821D3L400 KEMET | In Stock | - | - | Screw | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | 50 | KEMET ELECTRONICS CORP | 11000 Hour | - | ALS32A821D3L400 | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | A332FJ821M400A | Active | - | - | 5.67 | Details | Yes | - | 4.620889 oz | - | 400 V | 400 VDC | 400 V | - | Bulk | ALS3 | - | 20 % | - | Yes | Screw | EAR99 | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 85 °C | -40 °C | - | - | - | 820 uF | - | - | 12.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 12.8 mm | - | - | 400 V | - | 1.968 mA | 4.9 A | - | - | - | 20% | 20% | - | 152 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | - | 34.9 mm | - | - | 92.1 mm | - | - | - | ||
![]() C0805C271JDGACTU KEMET | 13 |
| - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | KEMET | 0.27 nF | - | - | - | 0805 | 2012 | Class 1 | 2500 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | C0805C271JDGAC7800 | - | Active | - | - | Details | - | - | 0.000194 oz | - | - | 1 kVDC | - | - | MouseReel | * | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 270 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() C0603X333J5RACTU KEMET | 36 |
| - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 33 nF | 33000 pF | - | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X333J5RACTU | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X333J5RAC7867 | Active | - | - | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | - | MouseReel | SMD Comm X7R Flex | - | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.033 uF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 50 V | 0603 | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C1206X153KBRACTU KEMET | 46 |
| - | - | - | 1206 (3216 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 15 nF | 15000 pF | - | - | 1206 | 3216 | Class 2 | 2000 | KEMET ELECTRONICS CORP | - | KEMET | C1206X153KBRACTU | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | C1206X153KBRAC7800 | Active | Active | - | 5.29 | Details | Yes | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | MouseReel | * | - | 10 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.015 uF | Capacitors | TR, Embossed Plastic, 7 Inch | - | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 630 V | 1206 | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | AEC-Q200 AVAILABLE | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.7 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C0603X224K4RACAUTO KEMET | 8458 |
| - | - | Surface Mount, MLCC | 0603 (1608 metric) | - | - | - | - | - | C0603X | KEMET | 220 nF | 220000 pF | - | ± 10% | 0603 | 1608 | Class 2 | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | MSL 1 - Unlimited | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | 16V | - | 16 VDC | - | -55°C ~ 125°C | MouseReel | SMD Auto X7R Flex | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | Automotive, Boardflex Sensitive | - | - | 0.22µF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6mm | 0.85mm | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.037 (0.95mm) | AEC-Q200 | ||
![]() C0603X561J5RACTU KEMET | 34 |
| - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 0.56 nF | - | - | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X561J5RACTU | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | C0603X561J5RAC7867 | Active | Active | - | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 50 VDC | - | - | MouseReel | * | - | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 560 pF | Capacitors | TR, PAPER, 7 INCH | - | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 50 V | 0603 | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0805V222KDRACTU KEMET | In Stock | - | - | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 2.2 nF | - | 0.0022 uF | - | 0805 | 2012 | Class 2 | 2500 | KEMET ELECTRONICS CORP | - | KEMET | C0805V222KDRACTU | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | C0805V222KDRAC7800 | Active | Active | - | 5.32 | Details | Yes | ArcShield | 0.000194 oz | - | - | 1 kVDC | - | - | MouseReel | * | - | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | High Voltage Commercial Grade MLCC | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2200 pF | Capacitors | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | - | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 1000 V | 0805 | - | - | - | - | - | 10% | 10% | Ceramic Capacitors | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 1.25 mm | - | 2 mm | 1.25 mm | - | - | ||
Tiny WHSL | 34 |
| - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | C0805C | KEMET | 0.22 nF | - | - | - | 0805 | 2012 | Class 1 | 15000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000194 oz | 100V | - | 100 VDC | - | -55°C ~ 125°C | MouseReel | C0G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | - | - | Standard | - | C0G, NP0 | C0G Dielectric Commercial Grade MLCCs | - | - | - | Automotive | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.035 (0.88mm) | AEC-Q200 | ||
![]() ALS36D102L3C450 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 21000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | A335NG102Q450D | - | - | - | - | Details | - | - | - | - | - | 450 VDC | - | - | Bulk | ALS3 | - | 20 % | - | - | - | - | - | Screw Terminal Aluminum Electrolytic Capacitor | - | - | - | - | - | - | 1000 uF | - | - | - | - | - | Screw | - | - | - | - | - | 28.5 mm | - | - | - | - | 5.35 mA | 6.4 A | - | - | - | - | - | - | 82 mOhms | - | Aluminum Electrolytic Capacitors | - | - | - | - | 66.6 mm | - | - | 106 mm | - | - | - | ||
![]() C2225V184KCRACAUTO KEMET | 6 |
| - | - | - | 2225 (5664 metric) | - | - | - | - | - | - | KEMET | 180 nF | 180000 pF | - | - | 2225 (Reversed) | 5664 (Reversed) | Class 2 | 1000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | ArcShield | 0.014110 oz | - | - | 500 VDC | - | - | MouseReel | * | - | 10 % | - | - | Standard | - | - | High Voltage Automotive Grade MLCC | - | - | - | - | - | - | 0.18 uF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 5.6 mm | 6.4 mm | - | - | ||
![]() C1206C202JBGACAUTO KEMET | 13 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | - | 1206 | 3216 | Class 1 | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | MouseReel | * | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C1206C362JCGACAUTO KEMET | 9 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | - | 1206 | 3216 | Class 1 | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | - | 500 VDC | - | - | MouseReel | * | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C0805X102K1RAC7210 KEMET | 38 |
| - | - | Surface Mount, MLCC | 0805 (2012 metric) | - | - | - | - | - | C0805X | KEMET | 1 nF | - | 0.001 uF | - | 0805 | 2012 | Class 2 | 10000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | Details | - | FT-CAP | 0.000218 oz | 100V | - | 100 VDC | - | -55°C ~ 125°C | MouseReel | SMD Comm X7R Flex | 0.079 L x 0.049 W (2.00mm x 1.25mm) | 10 % | - | - | Flexible (Soft) | - | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | Boardflex Sensitive | - | - | 1000 pF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | Soft Termination | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.78 mm | - | 2 mm | 1.25 mm | 0.039 (0.98mm) | - | ||
![]() C0603X333J4RACAUTO KEMET | 34 |
| - | - | - | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | KEMET | 33 nF | 33000 pF | - | - | 0603 | 1608 | Class 2 | 4000 | KEMET ELECTRONICS CORP | - | KEMET | C0603X333J4RACAUTO | + 125 C | KEMET | - 55 C | - | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.23 | Details | Yes | FT-CAP | 0.000222 oz | - | - | 16 VDC | - | - | MouseReel | * | - | 5 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | STANDARD: AEC-Q200 | 8532.24.00.20 | 0.033 uF | Capacitors | TR, PUNCHED PAPER, 7 INCH | - | compliant | AEC-Q200 | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | - | - | X7R | Yes | 16 V | 0603 | - | - | - | - | - | 5% | 5% | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C1206X432JCGACAUTO KEMET | 20 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 4.3 nF | - | 0.0043 uF | - | 1206 | 3216 | Class 1 | 2500 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | - | 500 VDC | - | - | MouseReel | * | - | 5 % | - | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitors | - | - | - | - | - | - | 4300 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C1206C362JBGACAUTO KEMET | 9 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 3.6 nF | - | 0.0036 uF | - | 1206 | 3216 | Class 1 | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | MouseReel | * | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3600 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - | ||
![]() C1206C302JBGACAUTO KEMET | 10 |
| - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | KEMET | 3 nF | - | 0.003 uF | - | 1206 | 3216 | Class 1 | 4000 | - | - | KEMET | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | - | 630 VDC | - | - | MouseReel | * | - | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | - | - | 3000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | 3.2 mm | 1.6 mm | - | - |