- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | Operating Temperature Range | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESL475M250AGMAA KEMET | 18 |
| - | - | - | - | - | - | - | - | 4700 nF | - | - | - | - | - | - | 15 % | 1000 | - | 10000 Hour | - | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | SL475M250AGMAAKPLP | - | Active | - | - | Details | - | - | - | - | 250 VDC | - | - | Bulk | ESL | - | 20 % | - | - | - | - | Aluminum Electrolytic Capacitor | - | - | - | 4.7 uF | - | - | - | - | - | Radial | - | - | - | - | 2 mm | - | - | - | - | 33.5 uA | 135 mA | - | - | Straight | - | - | - | - | - | 10.15 Ohms | High Reliability Electrolytic Capacitors | - | - | 8 mm | - | - | 11.5 mm | - | - | - | ||
![]() PEG227MKL3780QE4 KEMET | 947 |
| - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 528 | - | 2000 Hour | 1500 Hrs @ 150°C | - | - | - | + 125 C | KEMET | - 40 C | - | - | Tray | - | - | A270KL781Q063B | - | Active | AEC-Q200 | - | Details | - | - | - | 63 V | 63 VDC | - | -40°C ~ 150°C | Tray | PEG227 | 0.638 Dia x 1.051 L (16.20mm x 26.70mm) | - 10 %, + 30 % | - | - | - | - | - | - | Automotive | - | 780 uF | - | - | - | - | - | Axial | - | - | 107mOhm @ 100Hz | - | - | - | - | - | - | - | 12.9 A | Polar | 1.61 A @ 100 Hz | Straight | 4.6 A @ 5 kHz | - | - | - | - | 107 mOhms | General Purpose Electrolytic Capacitors | - | - | 16.2 mm | - | - | 26.7 mm | - | - | AEC-Q200 | ||
![]() ESE476M025AC3DA KEMET | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805X912J4HACTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KEMET | 9.1 nF | - | 0.0091 uF | 0805 | 2012 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0805X912J4HAC7800 | - | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 5 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 9100 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C1210C339D8HACTU KEMET | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | KEMET | - | - | - | 1210 | 3225 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C1210C339D8HAC7800 | - | - | - | - | Details | - | - | 0.003527 oz | - | 10 VDC | - | - | MouseReel | SMD Comm X8R HT150C | - | 0.5 pF | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 3.3 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | ||
![]() C1206X683F4HACTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KEMET | 68 nF | 68000 pF | - | 1206 | 3216 | - | Class 2 | - | 2500 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C1206X683F4HAC7800 | - | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 16 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 1 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 0.068 uF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.2 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C0603X150F5HACTU KEMET | 31 |
| - | - | 0603 (1608 metric) | - | - | - | - | KEMET | - | - | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0603X150F5HAC7867 | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 1 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 15 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0603X680M1HACTU KEMET | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | KEMET | - | - | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0603X680M1HAC7867 | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 100 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 20 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 68 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0805X272K8HACTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KEMET | 2.7 nF | - | 0.0027 uF | 0805 | 2012 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0805X272K8HAC7800 | - | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 10 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 2700 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C2225V394KBRACTU KEMET | In Stock | - | - | - | 2225 (5664 metric) | - | - | - | - | KEMET | 390 nF | 390000 pF | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 2 | - | 500 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | C2225V394KBRAC7800 | - | - | - | - | Details | - | ArcShield | 0.014110 oz | - | 630 VDC | - | - | MouseReel | ArcShield SMD Comm X7R HV | - | 10 % | - | Standard | - | - | High Voltage Commercial Grade MLCC | - | - | - | 0.39 uF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | Arc Protection MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.6 mm | 6.4 mm | - | - | ||
![]() C1206X824M1RALTU KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KEMET | 820 nF | 820000 pF | - | 1206 | 3216 | - | Class 2 | - | 2000 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | C1206X824M1RAL7800 | - | - | - | - | N | - | FT-CAP | 0.000952 oz | - | 100 VDC | - | - | MouseReel | SMD Comm X7R Flex | - | 20 % | - | Flexible (Soft) | - | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | - | 0.82 uF | Capacitors | - | - | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.6 mm | - | 3.3 mm | 1.6 mm | - | - | ||
![]() C062K473K1X5CA7301 KEMET | In Stock | - | - | - | - | CERAMIC | 2 | - | - | KEMET | 47 nF | 47000 pF | - | - | - | Molded | Class 2 | 2.5 % | 1500 | KEMET ELECTRONICS CORP | - | - | KEMET | C062K473K1X5CA7301 | C(SIZE)K | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 2909 | Radial | CK06BX473KTR | Active | - | - | 5.78 | N | No | - | - | - | 100 VDC | 100 V | - | Cut Tape | LDD Mil X7R | - | 10 % | e0 | - | EAR99 | -/+15ppm/Cel ppm/°C | Multilayer Ceramic Capacitor | Tin/Lead (Sn60Pb40) | - | 8532.24.00.60 | 0.047 uF | Capacitors | TR | 5.08 mm | not_compliant | MIL-C-11015 | Radial | CERAMIC CAPACITOR | BX | - | - | 5.08 mm | X7R | 100 V | 0.635 mm | 2909 | - | - | - | - | Straight | - | 10% | 10% | Ceramic Capacitors | - 55 C to + 125 C | - | MIL-PRF MLCCs | - | Multilayer Ceramic Capacitors MLCC - Leaded | - | 7.37 mm | - | 7.37 mm | 2.29 mm | - | - | ||
![]() C0805C202MAGALTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KEMET | 2 nF | - | 0.002 uF | 0805 | 2012 | - | Class 1 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | N | - | - | 0.000194 oz | - | 250 VDC | - | - | MouseReel | SMD Comm C0G SnPb | - | 20 % | - | Standard | - | - | C0G Dielectric Commercial Grade MLCCs | - | - | - | 2000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C0805X912K4HACTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KEMET | 9.1 nF | - | 0.0091 uF | 0805 | 2012 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0805X912K4HAC7800 | - | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 10 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 9100 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C0603X131F1HACTU KEMET | 40 |
| - | - | 0603 (1608 metric) | - | - | - | - | KEMET | 0.13 nF | - | - | 0603 | 1608 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0603X131F1HAC7867 | - | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 100 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 1 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 130 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() C0805C331J1GAL7800 KEMET | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | C0805C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | 100V | - | - | -55°C ~ 125°C | - | SMD Comm C0G SnPb | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | - | - | - | C0G, NP0 | - | - | High Reliability | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESL | - | - | - | - | - | - | 0.035 (0.88mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 2225 (5664 metric) | - | - | - | - | KEMET | 18 nF | 18000 pF | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 2000 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.014110 oz | - | 630 VDC | - | - | Reel | SMD Auto C0G HV | - | 1 % | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 0.018 uF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 5.6 mm | 6.4 mm | - | - | ||
![]() C0805X272M8HACTU KEMET | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | KEMET | 2.7 nF | - | 0.0027 uF | 0805 | 2012 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C0805X272M8HAC7800 | - | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | - | MouseReel | SMD Comm X8R HT150C Flex | - | 20 % | - | Flexible (Soft) | - | - | Ultra-Stable MLCC | - | - | - | 2700 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | - | 2 mm | 1.25 mm | - | - | ||
![]() C1210C360F1HACTU KEMET | In Stock | - | - | - | 1210 (3225 metric) | - | - | - | - | KEMET | - | - | - | 1210 | 3225 | - | Class 2 | - | 4000 | - | - | - | KEMET | - | - | + 150 C | - | - 55 C | - | - | - | - | - | C1210C360F1HAC7800 | - | - | - | - | Details | - | - | 0.003527 oz | - | 100 VDC | - | - | MouseReel | SMD Comm X8R HT150C | - | 1 % | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | - | 36 pF | Capacitors | - | - | - | - | SMD/SMT | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 2.5 mm | - | - | ||
![]() C1206C302FCGACAUTO KEMET | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | KEMET | 3 nF | - | 0.003 uF | 1206 | 3216 | - | Class 1 | - | 4000 | - | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.000952 oz | - | 500 VDC | - | - | MouseReel | SMD Auto C0G HV | - | 1 % | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | 3000 pF | Capacitors | - | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 3.2 mm | 1.6 mm | - | - |