- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Applications | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A768MS107M1JLAS027 KEMET | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 2000 Hour | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Can | - | - | Active | AEC-Q200 | - | Details | - | - | - | 63 VDC | - | Reel | A768 | - | 20 % | - | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.26 mA | 2 A | - | - | - | - | - | - | - | - | - | 27 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | - | - | - | - | - | ||
![]() A768KS397M1ELAS019 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 2000 Hour | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Can | - | - | Active | AEC-Q200 | - | Details | - | - | - | 25 VDC | - | MouseReel | A768 | - | 20 % | - | - | - | 390 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 1.95 mA | 2.325 A | - | - | - | - | - | - | - | - | - | 19 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | - | - | - | - | - | ||
![]() A768MS107M1HLAS024 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 2000 Hour | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Can | - | - | Active | AEC-Q200 | - | Details | - | - | - | 50 VDC | - | Reel | A768 | - | 20 % | - | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 1 mA | 2.15 A | - | - | - | - | - | - | - | - | - | 24 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | 12.2 mm | - | - | - | - | - | ||
![]() A768KS826M1HLAE020 KEMET | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 2000 Hour | - | - | - | + 125 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | Can | - | - | Active | - | - | Details | - | - | - | 50 VDC | - | MouseReel | A768 | - | 20 % | - | - | - | 82 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 820 uA | 1.9 A | - | - | - | - | - | - | - | - | - | 20 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | - | - | - | - | - | ||
![]() A720V337M004APE003 KEMET | 937 |
| - | - | - | - | - | - | - | - | - | - | - | - | ± 20% | 6 | 1000 | - | 2000 Hour | - | - | - | + 105 C | KEMET | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | - | Molded | - | - | Active | - | - | Details | - | - | - | 4 VDC | - | - | A720V | - | 20 % | - | - | - | 330 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | 79.2 uA | 1.169 A | - | - | - | - | - | - | - | - | - | 3 mOhms | Aluminum Organic Polymer Capacitors | - | 7.3mm | 4.3mm | - | 1.9 mm | - | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() PEG227MML4150QE4 KEMET | 974 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | -10%, +30% | - | 387 | - | 5000 Hour | 2000 Hrs @ 150°C | - | - | + 125 C | KEMET | - 40 C | - | - | - | Tray | - | - | - | - | A270ML152Q063B | - | Active | AEC-Q200 | - | Details | - | - | 63 V | 63 VDC | -40°C ~ 150°C | Tray | PEG227 | 0.795 Dia x 1.051 L (20.20mm x 26.70mm) | - 10 %, + 30 % | - | - | Automotive | 1500 uF | - | - | - | - | Axial | - | 60mOhm @ 100Hz | Polar | - | - | - | 18.8 A | - | Polar | - | 2.135 A @ 100 Hz | Straight | 6.1 A @ 5 kHz | - | - | - | 60 mOhms | General Purpose Electrolytic Capacitors | - | 27mm | - | 20 mm | 27 mm | - | - | - | - | AEC-Q200 | ||
![]() PEG124MA2100MT1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | 2000 Hour | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | A141GH100M063T | - | - | - | - | Details | - | - | - | 63 VDC | - | Reel | PEG124 | - | - 10 %, + 30 % | - | - | - | 10 uF | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() ALA7DA221CF600 KEMET | 978 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 160 | - | - | 13000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542DH221M600A | - | Active | AEC-Q200 | - | Details | - | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.181" Dia (30.00mm) | ±20% | - | - | Automotive | 220 μF | Capacitors | - | - | - | Snap In | - | 580mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 792 uA | 2 A | 100 Hz | Polar | 400 mOhms | 2 A @ 100 Hz | - | 4.3 A @ 10 kHz | - | - | Electrolytic Capacitors | 580 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 30 mm | - | 2.047" (52.00mm) | 50 mm | - | - | AEC-Q200 | ||
![]() ALA7DA131CC600 KEMET | 909 | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 160 | - | - | 13000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542DE131M600A | - | Active | AEC-Q200 | - | Details | - | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.181" Dia (30.00mm) | ±20% | - | - | Automotive | 130 μF | Capacitors | - | - | - | Snap In | - | 980mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 468 uA | 1.4 A | 100 Hz | Polar | 676 mOhms | 1.4 A @ 100 Hz | - | 3 A @ 10 kHz | - | - | Electrolytic Capacitors | 980 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 30 mm | - | 1.457" (37.00mm) | 35 mm | - | - | AEC-Q200 | ||
![]() ALS42A123Q8L400 KEMET | 19 |
| - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | KEMET Corporation | ALS42A123Q8L400 | - | KEMET | - | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Screw Ends | - | - | Active | Active | - | 5.58 | - | Yes | - | - | - | - | - | * | - | - | Yes | EAR99 | - | 12000 µF | - | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 14.4 mA | 30900 mA | - | - | - | - | - | - | 20% | 20% | - | 12 mΩ | - | - | - | - | 90 mm | - | - | 220 mm | - | - | - | ||
![]() ALA7DA241DC550 KEMET | 130 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 100 | - | - | 15000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542EE241M550A | - | Active | AEC-Q200 | - | Details | - | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.378" Dia (35.00mm) | ±20% | - | - | Automotive | 240 μF | Capacitors | - | - | - | Snap In | - | 713mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 792 uA | 1.8 A | 100 Hz | Polar | 494 mOhms | 1.8 A @ 100 Hz | - | 3.7 A @ 10 kHz | - | - | Electrolytic Capacitors | 713 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 1.457" (37.00mm) | 35 mm | - | - | AEC-Q200 | ||
![]() ALA7DA471EE550 KEMET | 557 | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | ± 20% | - | 72 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542HG471M550A | - | Active | AEC-Q200 | - | Details | - | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.575" Dia (40.00mm) | ±20% | - | - | Automotive | 470 μF | Capacitors | - | - | - | Snap In | - | 375mOhm @ 100Hz | Polar | 0.394" (10.00mm) | - | 1551 uA | 5.5A | 100 Hz | Polar | 261 mOhms | 2.8 A @ 100 Hz | - | 5.5 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.375ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 1.850" (47.00mm) | 45 mm | - | 45mm | AEC-Q200 | ||
![]() ALA7DA681EF500 KEMET | 352 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | - | ± 20% | - | - | - | - | 18000 Hrs @ 85°C | - | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | - | - | - | - | 500 V | 500 VDC | -40°C ~ 85°C | - | ALA7D | 1.575" Dia (40.00mm) | ±20% | - | - | Automotive | 680 μF | Capacitors | - | - | - | Snap In | - | 354mOhm @ 100Hz | Polar | 0.394" (10.00mm) | - | 2.04 mA | 6A | 100 Hz | Polar | 265 mOhms | 3.3 A @ 100 Hz | - | 6 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.354ohm | Aluminum Electrolytic Capacitors | - | - | - | 40 mm | - | 2.047" (52.00mm) | 50 mm | - | 50mm | AEC-Q200 | ||
![]() ALA7DA161CD600 KEMET | 392 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 160 | - | - | 13000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542DF161M600A | - | Active | AEC-Q200 | - | Details | - | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.181" Dia (30.00mm) | ±20% | - | - | Automotive | 160 μF | Capacitors | - | - | - | Snap In | - | 797mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 576 uA | 1.6 A | 100 Hz | Polar | 550 mOhms | 1.6 A @ 100 Hz | - | 3.5 A @ 10 kHz | - | - | Electrolytic Capacitors | 797 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 30 mm | - | 1.654" (42.00mm) | 40 mm | - | - | AEC-Q200 | ||
![]() ALA7DA561EF550 KEMET | 1266 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 36 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542HH561M550A | - | Active | AEC-Q200 | - | Details | - | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.575" Dia (40.00mm) | ±20% | - | - | Automotive | 560 μF | Capacitors | - | - | - | Snap In | - | 315mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 1848 uA | 3.2 A | 100 Hz | Polar | 220 mOhms | 3.2 A @ 100 Hz | - | 6.1 A @ 10 kHz | - | - | Electrolytic Capacitors | 315 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.047" (52.00mm) | 50 mm | - | - | AEC-Q200 | ||
![]() ALA7DA331EE600 KEMET | 486 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 72 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542HG331M600A | - | Active | AEC-Q200 | - | Details | - | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.575" Dia (40.00mm) | ±20% | - | - | Automotive | 330 μF | Capacitors | - | - | - | Snap In | - | 399mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 1188 uA | 2.7 A | 100 Hz | Polar | 277 mOhms | 2.7 A @ 100 Hz | - | 5.4 A @ 10 kHz | - | - | Electrolytic Capacitors | 399 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 1.850" (47.00mm) | 45 mm | - | - | AEC-Q200 | ||
![]() ALA7DA271CE550 KEMET | 370 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ALA7DA | KEMET | - | - | 160 | - | - | 13000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A542DG271M550A | - | Active | AEC-Q200 | - | Details | - | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.181" Dia (30.00mm) | ±20% | - | - | Automotive | 270 μF | Capacitors | - | - | - | Snap In | - | 630mOhm @ 100Hz | - | 0.394" (10.00mm) | - | 891 uA | 1.9 A | 100 Hz | Polar | 435 mOhms | 1.9 A @ 100 Hz | - | 3.9 A @ 10 kHz | - | - | Electrolytic Capacitors | 630 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 30 mm | - | 1.614" (41.00mm) | 45 mm | - | - | AEC-Q200 | ||
![]() ALF80G132EL400 KEMET | 50 |
| - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | ± 20% | - | 36 | - | - | 9000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A557HP132M400G | - | Active | - | - | Details | - | 5.820204 oz | 400 V | 400 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | General Purpose | 1300 μF | Capacitors | - | - | - | Press Fit | - | 100.6mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6000 uA | 11.34A | - | Polar | 54 mOhms | 5.07 A @ 100 Hz | - | 11.34 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.101ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 3.228" (82.00mm) | 80 mm | - | 80mm | - | ||
![]() ALF80G751EH450 KEMET | 1217 |
| - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | ± 20% | - | 36 | - | - | 9000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A557HK751M450G | - | Active | - | - | Details | - | 4.409245 oz | 450 V | 450 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | General Purpose | 750 μF | Capacitors | - | - | - | Press Fit | - | 180.8mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | - | 9.23A | - | Polar | 106 mOhms | 3.86 A @ 100 Hz | - | 9.23 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.181ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - | ||
![]() ALF80C751EH450 KEMET | 1161 |
| - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | ALF80C | KEMET | ± 20% | - | 36 | - | - | 9000 Hrs @ 105°C | KEMET | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | A557HK751M450C | - | Active | - | - | Details | - | 4.409245 oz | 450 V | 450 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | General Purpose | 750 μF | Capacitors | - | - | - | Press Fit | - | 180.8mOhm @ 100Hz | Polar | 0.886" (22.50mm) | - | 6 mA | 9.23A | - | Polar | 106 mOhms | 3.86 A @ 100 Hz | - | 9.23 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.181ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - |