- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Panel Cutout | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Series | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Capacitance | Power Rating | Packing Method | Terminal Pitch | Resistor Type | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Resistance Tolerance | Product Length | Product Width | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELG129M050AT5AA KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ELG129M050AT5AA | KEMET | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.35 | - | Yes | * | - | EAR99 | - | - | 12000 µF | - | Box | 10 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 3 mA | 4550 mA | 0.42 | 20% | 20% | - | - | - | - | 35 mm | 45 mm | ||
![]() ALS41A473QH063 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALS41A473QH063 | KEMET | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | - | Active | Active | 5.44 | - | Yes | * | Yes | EAR99 | - | - | 47000 µF | - | BULK | 31.8 mm | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 6 mA | 24400 mA | - | 20% | 20% | 8 mΩ | - | - | - | 90 mm | 98 mm | ||
![]() ALC40A332DF100 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALC40A332DF100 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.38 | - | Yes | * | Yes | EAR99 | - | - | 3300 µF | - | - | 10 mm | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 100 V | 0.99 mA | 3120 mA | - | 20% | 20% | 108 mΩ | - | - | - | 35 mm | 50 mm | ||
![]() ELH338M080AQ6AA KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ELH338M080AQ6AA | KEMET | 85 °C | -40 °C | Bulk | - | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.48 | - | Yes | * | - | EAR99 | - | - | 3300 µF | - | BULK | 10 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 80 V | 3 mA | 3150 mA | 0.25 | 20% | 20% | - | - | - | - | 22 mm | 50 mm | ||
![]() ALC40A222EB100 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALC40A222EB100 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.53 | - | Yes | * | Yes | EAR99 | - | - | 2200 µF | - | - | 10 mm | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 100 V | 0.66 mA | 3580 mA | - | 20% | 20% | 128 mΩ | - | - | - | 40 mm | 30 mm | ||
![]() ALC40F333EC025 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALC40F333EC025 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.72 | - | Yes | * | Yes | EAR99 | - | - | 33000 µF | - | BULK | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 2.475 mA | 4830 mA | - | 20% | 20% | 66 mΩ | - | - | - | 35 mm | 35 mm | ||
![]() ALS40A472ND200 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALS40A472ND200 | KEMET | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | - | Active | Active | 5.37 | - | Yes | * | Yes | EAR99 | - | - | 4700 µF | - | BULK | 31.8 mm | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 2.82 mA | 8700 mA | - | 20% | 20% | 48 mΩ | - | - | - | 77 mm | 75 mm | ||
![]() ALS30C472NP450 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ALS30C472NP450 | KEMET | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | Active | 5.41 | - | Yes | * | Yes | EAR99 | - | - | 4700 µF | - | - | 31.8 mm | - | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 6 mA | 17100 mA | - | 20% | 20% | 36 mΩ | - | - | - | 77 mm | 146 mm | ||
![]() ESY477M016AG8JA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ESY477M016AG8JA | KEMET | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | 5.32 | - | Yes | * | Yes | EAR99 | - | - | 470 µF | - | TR | 5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 0.0752 mA | 1000 mA | 0.16 | 20% | 20% | 56 mΩ | - | - | - | 8 mm | 16 mm | ||
![]() ELH187M450AS3AA KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ELH187M450AS3AA | KEMET | 85 °C | -25 °C | Bulk | - | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.35 | - | Yes | * | - | EAR99 | - | - | 180 µF | - | BULK | 10 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 1.6 mA | 1350 mA | 0.2 | 20% | 20% | 354 mΩ | - | - | - | 30 mm | 35 mm | ||
![]() ESH227M025AG3DA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ESH227M025AG3DA | KEMET | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | 5.29 | - | Yes | * | Yes | EAR99 | - | - | 220 µF | - | AMMO PACK | 5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 0.055 mA | 250 mA | 0.16 | 20% | 20% | - | - | - | - | 8 mm | 11 mm | ||
![]() ESG107M250AN5AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | ESG107M250AN5AA | KEMET | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | Active | Active | 5.44 | - | Yes | * | - | EAR99 | - | - | 100 µF | - | BULK | 7.5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | 1.51 mA | 500 mA | 0.15 | 20% | 20% | - | - | - | - | 18 mm | 25 mm | ||
![]() SH228M050AN2AAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | 180 kOhm | 250 uF | 1.0000 W | - | - | High Reliability, MIL-PRF-39017 | - | - | - | Polar | 7.5 mm | - | - | 1530 mA | - | - | - | - | 2 | 15.87 | 16x36 | - | - | ||
![]() SK107M025AE3EAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | Polar | 2.5 mm | - | - | 200 mA | - | - | - | - | - | - | - | - | - | ||
![]() 60PN33305050J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A541CH681M250A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | - | - | - | - | - | - | - | - | 4.3 mA | - | - | - | 180 mOhm | - | - | - | - | - | ||
![]() ALC40C102DH250 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ALC40C102DH250 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | 5.56 | - | Yes | * | Yes | EAR99 | - | - | 1000 µF | - | BULK | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | 0.75 mA | 3610 mA | - | 20% | 20% | 164 mΩ | - | - | - | 35 mm | 60 mm | ||
![]() SK106M016AC3KAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC106M035AC3EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESY566M100AG6EA KEMET | In Stock | - | - | - | - | - | - | - | 085435 | - | - | - | - | Molex | - | - | Bulk | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |