- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Applications | Capacitance | Subcategory | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEH526KAC4150M3 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS475M050AB2DA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40G102ED200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH477M025AH2KA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH169RO4330QB2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EST477M035AH5EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESX227M016AG3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS41M472NT450 KEMET | In Stock | - | - | - | - | NO | BINDING POST | STUD MOUNT | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ALS41M472NT450 | ALS41 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.35 | Yes | - | - | * | - | - | Yes | EAR99 | - | 4700 µF | - | 31.8 mm | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 6 mA | 21900 mA | - | - | - | 20% | 20% | - | 27 mΩ | 77 mm | - | 220 mm | - | ||
![]() ALS31C472NJ400 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | ||
![]() M39014/01-1513VTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39014/01-1489VTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39014/02-1320VTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC80A561DG400 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEG226KH4150QE4 KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 2000 Hrs @ 150°C | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | 40 V | -40°C ~ 150°C | PEG226 | 0.795 Dia x 1.051 L (20.20mm x 26.70mm) | -10%, +30% | - | - | Automotive | 1500 µF | - | - | - | - | - | 57mOhm @ 100Hz | - | - | - | - | - | Polar | 7.98 A @ 100 Hz | 22.8 A @ 5 kHz | - | - | - | - | - | - | - | AEC-Q200 | ||
![]() PEH200OG3330MB2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELD188M200AT5AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH532SDG4150M3 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH476M400AM7EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 480MD12ABMK1STD KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH169SH4100QU2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |