- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Factory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Port Size | ESR | Screening Level | Product | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALV70A820CE750 KEMET | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | - | 160 | - | 2000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | A570DG820M750A | - | - | RoHS Compliant | - | 2 oz | - | - | 750 VDC | - | Bulk | ALV70 | - | 20 % | - | - | - | - | - | - | 82 uF | - | - | - | - | Snap In | - | - | - | - | - | - | 6 mA | 920 mA | 100 Hz | - | - | - | - | - | - | - | - | 6596 mOhms | - | Aluminum Electrolytic Capacitors | 30 mm | - | 45 mm | - | ||
![]() ALV70A181DH750 KEMET | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | - | 50 | - | 2000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | A570EK181M750A | - | - | RoHS Compliant | - | 3.174657 oz | - | - | 750 VDC | - | Bulk | ALV70 | - | 20 % | - | - | - | - | - | - | 180 uF | - | - | - | - | Snap In | - | - | - | - | - | - | 6 mA | 1.6 A | 100 Hz | - | - | - | - | - | - | - | - | 3009 mOhms | - | Aluminum Electrolytic Capacitors | 35 mm | - | 60 mm | - | ||
![]() ALV70A820CD700 KEMET | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | - | 160 | - | 2000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | A570DF820M700A | - | - | RoHS Compliant | - | 1.763698 oz | - | - | 700 VDC | - | Bulk | ALV70 | - | 20 % | - | - | - | - | - | - | 82 uF | - | - | - | - | Snap In | - | - | - | - | - | - | 6 mA | 880 mA | 100 Hz | - | - | - | - | - | - | - | - | 6945 mOhms | - | Aluminum Electrolytic Capacitors | 30 mm | - | 40 mm | - | ||
![]() ALV70A470CB750 KEMET | In Stock | - | Datasheet | - | - | - | - | - | 2 Pin | - | - | - | 160 | - | 2000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | A570DD470M750A | - | - | RoHS Compliant | - | 1.410958 oz | - | - | 750 VDC | - | Bulk | ALV70 | - | 20 % | - | - | - | - | - | - | 47 uF | - | - | - | - | Snap In | - | - | - | - | - | - | 6 mA | 630 mA | 100 Hz | - | - | - | - | - | - | - | - | 11507 mOhms | - | Aluminum Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() ESH476M063AG3DA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESS225M050AB2EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EV227M035A9PAAKPLP KEMET | In Stock | - | - | Through Hole | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | KEMET | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Compliant | - | - | - | 35 V | - | -55°C ~ 105°C | - | EEV | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | General Purpose | - | 220 µF | - | - | - | - | - | - | - | 160mOhm @ 100kHz | - | - | - | - | - | - | Polar | - | 160 mOhms | 420 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | ||
![]() 500MS12ACMK1STD KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH226MN3560QE4 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC70A471DH550 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEG124HA2470QE4 KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | KEMET | - | Thread Mount | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Industrial grade | 25 V | - | -40 to 85 °C | - | PEG124 | 0.394 Dia x 0.787 L (10.00mm x 20.00mm) | -10%, +30% | - | - | - | - | General Purpose | - | 47 µF | - | - | - | - | - | - | 2.7, 5.5 V | 2.4Ohm @ 100Hz | - | - | - | - | - | - | Polar | - | - | 141 mA @ 100 Hz | 440 mA @ 5 kHz | - | - | 1/4 in | - | Industrial | - | - | - | - | - | ||
![]() M39014/02-1318VTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39014/01-1290VTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESK225M063AC3EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH532MDE4680M2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEG226KH415RQE4 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH107M050AG3EA KEMET Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | 105 °C | -40 °C | - | , | - | Radial | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8532.22.00.20 | 100 μF | AMMO PACK | 3.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 50 V | 0.05 mA | 200 mA | - | - | 0.12 | - | - | - | 20% | 20% | - | - | - | - | 8 mm | - | 11 mm | - | ||
![]() PEG124KF3220QL1 Evox Rifa / KEMET | In Stock | - | Datasheet | - | - | - | - | - | - | ALUMINUM | 2 | - | - | EVOX RIFA GROUP OYJ | - | - | - | - | - | - | 125 °C | -40 °C | - | , | - | Axial | - | Transferred | - | - | - | - | - | - | - | - | - | PEG124(40V) | - | - | - | - | EAR99 | - | - | 8532.22.00.20 | 220 µF | Box | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 40 V | - | - | - | - | - | - | - | - | 30% | 10% | - | - | - | - | 16 mm | - | 29 mm | - | ||
![]() PEG124EJ4220QL1 KEMET Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | 125 °C | -40 °C | - | , | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | - | 8532.22.00.40 | 2200 µF | BULK | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 10 V | 0.07 mA | 1804 mA | - | - | - | - | - | - | 30% | 10% | - | 90 mΩ | - | - | 20 mm | - | 37 mm | - | ||
![]() PEG124HL4150Q KEMET Corporation | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | 125 °C | -40 °C | - | , | TUBULAR PACKAGE | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 1500 µF | - | - | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 25 V | 0.1165 mA | 1659 mA | - | - | - | - | - | - | 30% | 10% | - | 90 mΩ | - | - | - | - | - | - |