- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Base Product Number | Brand | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALA8DA471EE500 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA8DA | KEMET | - | - | - | - | - | 72 | - | 9000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 40 C | Bulk | - | A543HG471M500A | Active | AEC-Q200 | Details | - | 500 V | 500 VDC | -40°C ~ 105°C | Bulk | ALA8D | 1.575" Dia (40.00mm) | ±20% | - | Automotive | 470 μF | Capacitors | - | 428mOhm @ 100Hz | - | 0.394" (10.00mm) | 1.17 mA | 2.926 A | 100 Hz | Polar | 312 mOhms | 2.9 A @ 100 Hz | 6.3 A @ 10 kHz | Electrolytic Capacitors | 428 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 1.850" (47.00mm) | 45 mm | - | - | AEC-Q200 | ||
![]() ALA7DA181DC600 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA7DA | KEMET | - | - | - | - | - | 100 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A542EE181M600A | Active | AEC-Q200 | Details | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.378" Dia (35.00mm) | ±20% | - | Automotive | 180 μF | Capacitors | Snap In | 714mOhm @ 100Hz | - | 0.394" (10.00mm) | 648 uA | 1.8 A | 100 Hz | Polar | 494 mOhms | 1.8 A @ 100 Hz | 3.7 A @ 10 kHz | Electrolytic Capacitors | 714 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 1.457" (37.00mm) | 35 mm | - | - | AEC-Q200 | ||
![]() ALA7DA301DF600 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA7DA | KEMET | - | ± 20% | - | - | - | 100 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A542EH301M600A | Active | AEC-Q200 | Details | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.378" Dia (35.00mm) | ±20% | - | Automotive | 300 μF | Capacitors | Snap In | 430mOhm @ 100Hz | Polar | 0.394" (10.00mm) | 1080 uA | 5.2A | 100 Hz | Polar | 297 mOhms | 2.5 A @ 100 Hz | 5.2 A @ 10 kHz | Electrolytic Capacitors | 0.43ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 2.047" (52.00mm) | 50 mm | - | 50mm | AEC-Q200 | ||
![]() ALA7DA181CE600 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA7DA | - | - | - | - | - | - | - | - | 13000 Hrs @ 85°C | - | + 85 C | KEMET | - 40 C | Bulk | - | - | Active | - | - | - | 600 V | 600 VDC | -40°C ~ 85°C | - | ALA7D | 1.181" Dia (30.00mm) | ±20% | - | Automotive | 180 μF | Capacitors | Snap In | 708mOhm @ 100Hz | - | 0.394" (10.00mm) | 648 uA | 1.7 A | 100 Hz | Polar | 488 mOhms | 1.7 A @ 100 Hz | 3.8 A @ 10 kHz | Electrolytic Capacitors | 708 mOhms | Aluminum Electrolytic Capacitors | - | - | - | 30 mm | - | 1.614" (41.00mm) | 45 mm | - | - | AEC-Q200 | ||
![]() ALA7DA361DE550 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA7DA | KEMET | - | - | - | - | - | 100 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A542EG361M550A | Active | AEC-Q200 | Details | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.575" Dia (40.00mm) | ±20% | - | Automotive | 360 μF | Capacitors | Snap In | 477mOhm @ 100Hz | - | 0.394" (10.00mm) | 1188 uA | 2.3 A | 100 Hz | Polar | 331 mOhms | 2.3 A @ 100 Hz | 4.8 A @ 10 kHz | Electrolytic Capacitors | 477 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 3.031" (77.00mm) | 45 mm | - | - | AEC-Q200 | ||
![]() ALF70C151DC600 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 100 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556EE151M600C | Active | - | Details | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | General Purpose | 150 μF | Capacitors | - | 853mOhm @ 100Hz | - | 0.886" (22.50mm) | 540 uA | 1.595 A | - | Polar | 589 mOhms | 1.6 A @ 100 Hz | 3.46 A @ 10 kHz | Electrolytic Capacitors | 852.6 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 1.457" (37.00mm) | 35 mm | - | - | - | ||
![]() ALF70C361EB450 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 100 | - | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556HD361M450C | Active | - | Details | - | 450 V | 450 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | General Purpose | 360 μF | Capacitors | - | 405mOhm @ 100Hz | - | 0.886" (22.50mm) | 972 uA | 2.097 A | - | Polar | 231 mOhms | 2.1 A @ 100 Hz | 4.56 A @ 10 kHz | Electrolytic Capacitors | 405 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 1.260" (32.00mm) | 30 mm | - | - | - | ||
![]() ALF70C821EN600 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 36 | - | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556HV821M600C | Active | - | Details | - | 600 V | 600 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | General Purpose | 820 μF | Capacitors | - | 163mOhm @ 100Hz | - | 0.886" (22.50mm) | 2952 uA | 4.918 A | 100 Hz | Polar | 107 mOhms | 4.92 A @ 100 Hz | 9.48 A @ 10 kHz | Electrolytic Capacitors | 163.2 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 4.016" (102.00mm) | 100 mm | - | - | - | ||
![]() ALF70C221DE630 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 100 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556EG221M630C | Active | - | Details | - | 630 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | General Purpose | 220 μF | Capacitors | - | 596mOhm @ 100Hz | - | 0.886" (22.50mm) | 831.6 uA | 2.039 A | - | Polar | 410 mOhms | 2.04 A @ 100 Hz | 4.4 A @ 10 kHz | Electrolytic Capacitors | 596 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 22 mm | - | 1.850" (47.00mm) | 45 mm | - | - | - | ||
![]() ALF80G122EN450 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | - | - | - | - | 36 | - | 9000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 40 C | Bulk | - | A557HV122M450G | Active | - | Details | - | 450 V | 450 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | General Purpose | 1200 μF | Capacitors | - | 114mOhm @ 100Hz | - | 0.984" (25.00mm) | 1620 uA | 5.203 A | 100 Hz | Polar | 62 mOhms | 5.2 A @ 100 Hz | 11.88 A @ 10 kHz | Electrolytic Capacitors | 114.4 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 4.016" (102.00mm) | 100 mm | - | - | - | ||
![]() ALF70C911EL550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 36 | - | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556HP911M550C | Active | - | Details | - | 550 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | General Purpose | 910 μF | Capacitors | - | 484mOhm @ 100Hz | - | 0.886" (22.50mm) | 3003 uA | 3.874 A | 100 Hz | Polar | 421 mOhms | 3.87 A @ 100 Hz | 5.88 A @ 10 kHz | Electrolytic Capacitors | 484 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 3.228" (82.00mm) | 80 mm | - | - | - | ||
![]() ALF70C181DD630 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | - | - | - | - | 50 | - | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | - | A556EF181M630C | Active | - | Details | - | 630 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | General Purpose | 180 μF | Capacitors | - | 727mOhm @ 100Hz | - | 0.886" (22.50mm) | 680.4 uA | 1.792 A | - | Polar | 501 mOhms | 1.79 A @ 100 Hz | 3.89 A @ 10 kHz | Electrolytic Capacitors | 727.3 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | 1.654" (42.00mm) | 40 mm | - | - | - | ||
![]() PEG227KLP4300QE4 KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | KEMET | - | -10%, +30% | - | - | - | 430 | - | 2000 Hrs @ 150°C | KEMET | + 125 C | KEMET | - 40 C | Tray | - | A270LP302Q040B | Active | AEC-Q200 | Details | - | 40 V | 40 VDC | -40°C ~ 150°C | Tray | PEG227 | 0.717" Dia x 1.366" L (18.20mm x 34.70mm) | -10%, +30% | - | Automotive | 3000 μF | - | Axial | 35mOhm @ 100Hz | Polar | - | - | 21.2A | - | Polar | - | 2.87 A @ 100 Hz | 8.2 A @ 5 kHz | Electrolytic Capacitors | 0.018ohm | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | 35mm | - | 18 mm | - | - | 35 mm | - | - | AEC-Q200 | ||
![]() A720V567M002APE006 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2912 | 7343 | 6 % | 1000 | 2000 Hour | - | - | + 105 C | KEMET | - 55 C | Tape & Reel (TR) | Molded | - | Active | - | Details | - | - | 2 VDC | - | Reel | A720 | - | 20 % | - | - | 560 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 6 mOhms | Aluminum Organic Polymer Capacitors | - | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | - | ||
![]() ELH189M025AT2AV KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | 18000 uF | - | - | - | 45 | 200 | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | 25 VDC | - | Bulk | ELH | - | 20 % | Snap-In Aluminum Electrolytic Capacitor | - | 18000 uF | - | Snap In | - | - | 10 mm | 3 mA | 4.6 A | 120 Hz | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 35 mm | - | - | 30 mm | - | - | - | ||
![]() PES227HKP4460ME4 KEMET | In Stock | - | - | Surface Mount | Nonstandard SMD | - | 1.994 L x 0.610 W (50.65mm x 15.50mm) | - | - | - | - | - | - | - | 100 | 6300 Hour | 6300 Hrs @ 125°C | - | + 125 C | KEMET | - 40 C | Tray | - | A272KP462M025B | Active | AEC-Q200 | - | 0.529109 oz | 25 V | 25 VDC | -40°C ~ 125°C | Tray | PES | 1.693 L x 0.709 W (43.00mm x 18.00mm) | 20 % | Radial Crown SMD Aluminum Electrolytic Capacitor | Automotive | 4600 uF | - | SMD/SMT | 35mOhm @ 100Hz | - | - | - | 19.3 A | - | Polar | - | 6.755 A @ 100 Hz | 20.072 A @ 100 kHz | - | 35 mOhms | Aluminum Electrolytic Capacitors | - | - | - | - | 17.2 mm | 0.697 (17.70mm) | 43 mm | 18 mm | - | AEC-Q200 | ||
![]() A768KE226M1JLAS054 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | 2000 Hour | - | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Can | - | Active | AEC-Q200 | Details | - | - | 63 VDC | - | Reel | A768 | - | 20 % | - | - | 22 uF | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Polymer Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() A768KS476M1JLAS031 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | 2000 Hour | - | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Can | - | Active | AEC-Q200 | Details | - | - | 63 VDC | - | Reel | A768 | - | 20 % | - | - | 47 uF | - | SMD/SMT | - | - | - | 592 uA | 1.8 A | - | - | - | - | - | - | 31 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | - | - | - | - | - | ||
![]() ALA7AA391BF400 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 180 | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | A552CH391M400A | - | AEC-Q200 | Details | - | - | 400 VDC | - | Bulk | ALA7A | - | 20 % | Automotive Electrolytic Capacitor | - | 390 uF | - | Snap In | - | - | 10 mm | 936 uA | 3.7 A | 100 Hz | - | - | - | - | - | 452 mOhms | Aluminum Electrolytic Capacitors | - | - | - | 25 mm | 50 mm | - | 50 mm | - | - | - | ||
![]() ALA7AF391DC450 KEMET | In Stock | - | - | - | - | 3 Pin | - | - | - | - | - | - | - | - | 100 | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | A552EE391M450F | - | AEC-Q200 | Details | - | - | 450 VDC | - | Bulk | ALA7A | - | 20 % | Automotive Electrolytic Capacitor | - | 390 uF | - | Snap In | - | - | 4.0 mm | 1053 uA | 4.6 A | 100 Hz | - | - | - | - | - | 394 mOhms | Aluminum Electrolytic Capacitors | - | - | - | 35 mm | 35 mm | - | 35 mm | - | - | - |