- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A758BG106M1EFAE070 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 1000 | - | 5000 Hour | - | + 105 C | - | - 55 C | - | - | - | - | - | - | Can | - | - | - | - | Details | - | - | 25 VDC | Ammo Pack | A758 | 20 % | - | - | - | 10 uF | - | - | - | - | Radial | - | - | 2 mm | - | 120 uA | 750 mA | - | - | - | - | - | 70 mOhms | Aluminum Polymer Capacitors | 5 mm | - | 7 mm | - | ||
![]() PEH534YCC3150M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 3000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | - | A561DD151M450D | - | Active | - | Details | - | 1.022945 oz | 450 VDC | Bulk | PEH534 | 20 % | - | - | - | 150 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 203 uA | 0.89 A | - | - | - | - | - | 560 mOhms | Aluminum Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() PEH536VBB2680M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 400 | - | 4600 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | A551CC680M400D | - | - | - | Details | - | - | 400 VDC | Bulk | PEH536 | 20 % | - | - | - | 68 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 82 uA | 0.5 A | - | - | - | - | - | 1300 mOhms | Aluminum Electrolytic Capacitors | 25 mm | - | 25 mm | - | ||
![]() ALC10A821EH350 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 36 | KEMET ELECTRONICS CORP | 18000 Hour | ALC10A821EH350 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | - | A521HK821M350A | Active | - | 5.45 | Details | Yes | 3.456848 oz | 350 VDC | Bulk | ALC10 | 20 % | Yes | EAR99 | - | 820 uF | BULK | 10 mm | compliant | IEC60384-4 | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 350 V | 1722 uA | 3.99 A | 100 Hz | - | - | 20% | 20% | 172 mOhms | Aluminum Electrolytic Capacitors | 40 mm | - | 60 mm | - | ||
![]() PEH536RDD3820M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 300 | - | 4600 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | A551EE821M200D | - | - | - | Details | - | - | 200 VDC | Bulk | PEH536 | 20 % | - | - | - | 820 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 492 uA | 1.8 A | - | - | - | - | - | 150 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 35 mm | - | ||
![]() ALS31A222KF350 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | ALS31A222KF350 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | - | A431LM222M350A | Active | Active | 5.65 | Details | Yes | 10.582189 oz | 350 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 2200 uF | BULK | 22.2 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 22.2 mm | 350 V | 4620 uA | 8.7 A | 100 Hz | - | - | 20% | 20% | 66 mOhms | Aluminum Electrolytic Capacitors | 51 mm | - | 105 mm | - | ||
![]() PEH534YDG3470M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 3000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | - | A561EH471M450D | - | Active | - | Details | - | 2.539725 oz | 450 VDC | Bulk | PEH534 | 20 % | - | - | - | 470 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 635 uA | 1.9 A | - | - | - | - | - | 180 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 50 mm | - | ||
![]() PEH506SDE4100M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 3000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | A511EF102M250D | - | - | - | Details | - | - | 250 VDC | Bulk | PEH506 | 20 % | - | - | - | 1000 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 750 uA | 2.8 A | 100 Hz | - | - | - | - | 140 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 40 mm | - | ||
![]() ESC226M063AE3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 9 % | 10000 | - | 2000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | SC226M063AE3AAKPLP | - | Active | - | Details | - | - | 63 VDC | Bulk | ESC | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 22 uF | - | - | - | - | Radial | - | - | 2.5 mm | - | 14 uA | 250 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() ELH478M080AS4AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 25 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH478M080AS4AV | + 85 C | - | - 40 C | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | LH478M080AS4AVKPLP | Active | - | 5.7 | Details | Yes | - | 80 VDC | Bulk | ELH | 20 % | Yes | EAR99 | - | 4700 uF | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | 3 mA | 4.05 A | 120 Hz | 0.25 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 30 mm | - | 40 mm | - | ||
![]() ELG478M035AR1AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 35 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELG478M035AR1AV | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | - | LG478M035AR1AVKPLP | Active | - | 5.45 | Details | Yes | - | 35 VDC | Bulk | ELG | 20 % | Yes | EAR99 | - | 4700 uF | BULK | 10 mm | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 35 V | 3 mA | 1.8 A | 120 Hz | 0.35 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 25 mm | - | 25 mm | - | ||
![]() A758KK827M0JEAE013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 500 | - | 5000 Hour | - | + 105 C | - | - 55 C | - | - | - | - | - | - | Can | - | - | - | - | Details | - | - | 6.3 VDC | Ammo Pack | A758 | 20 % | - | - | - | 820 uF | - | - | - | - | Radial | - | - | 3.5 mm | - | 775 uA | 4900 mA | - | - | - | - | - | 13 mOhms | Aluminum Polymer Capacitors | 8 mm | - | 8 mm | - | ||
![]() PEH506YDE3390M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 500 | - | 3000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | A511EF391M450D | - | - | - | Details | - | - | 450 VDC | Bulk | PEH506 | 20 % | - | - | - | 390 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 527 uA | 2.3 A | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 40 mm | - | ||
![]() ALC10C681DL450 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 4 Pin | ALUMINUM (WET) | 2 | - | - | 50 | KEMET ELECTRONICS CORP | 15000 Hour | ALC10C681DL450 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | - | A521EP681M450C | Active | - | 5.53 | Details | Yes | 3.703766 oz | 450 VDC | Bulk | ALC10 | 20 % | - | EAR99 | - | 680 uF | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3 mm | 450 V | 1836 uA | 3.61 A | 100 Hz | - | - | 20% | 20% | 190 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | - | ||
![]() ELG157M450AQ4AA KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 20 % | 400 | - | 2000 Hour | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | LG157M450AQ4AAKPLP | - | - | - | Details | - | - | 450 VDC | Bulk | ELG | 20 % | - | - | - | 150 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 1.3 mA | 680 mA | 120 Hz | - | - | - | - | - | Aluminum Electrolytic Capacitors | 22 mm | - | 40 mm | - | ||
![]() ELH109M063AS6AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | 25 % | 200 | - | 2000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | LH109M063AS6AVKPLP | - | - | - | Details | - | - | 63 VDC | Bulk | ELH | 20 % | - | - | - | 10000 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 3 mA | 5.5 A | 120 Hz | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | 50 mm | - | ||
![]() ESU476M250AL3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 15 % | 200 | - | 12000 Hour | - | + 105 C | KEMET | - 25 C | - | - | Bulk | - | - | - | - | SU476M250AL3AAKPLP | - | Active | - | Details | - | - | 250 VDC | Bulk | ESU | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 47 uF | - | - | - | - | Radial | - | - | 5 mm | - | 570 uA | 980 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 13 mm | - | 20 mm | - | ||
![]() ESY477M025AH8AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 14 | 200 | - | 4000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | SY477M025AH8AAKPLP | - | Active | - | Details | - | - | 25 VDC | Bulk | ESY | 20 % | - | - | Single-Ended Aluminum Electrolytic Capacitor | 470 uF | - | - | - | - | Radial | - | - | 5 mm | - | 117.55 uA | 1430 mA | - | - | Straight | - | - | 38 mOhms | Low Impedance Electrolytic Capacitors | 10 mm | - | 16 mm | - | ||
![]() PEH532JAD4470M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 1500 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | - | A541BE472M035D | - | Active | - | Details | - | 0.529109 oz | 35 VDC | Bulk | PEH532 | 20 % | - | - | - | 4700 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 493.5 uA | 2.3 A | - | - | - | - | - | 80 mOhms | Aluminum Electrolytic Capacitors | 22 mm | - | 35 mm | - | ||
![]() A758EK336M1EEAE040 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 0.1 | 2000 | - | 5000 Hour | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | Can | - | - | Active | - | Details | - | - | 25 VDC | Ammo Pack | A758 | 20 % | - | - | - | 33 uF | - | - | - | - | Radial | - | - | 2.5 mm | - | 124 uA | 3.1 A | - | - | - | - | - | 40 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | 8 mm | - |