- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | (Ø) | Capacitance - nF | Capacitance - uF | Capacity (elec.) | Content | CS | Dim | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tolerance ± | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALS36H223K3C063 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | 2 | - | - | 22000 uF | - | - | - | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | ALS36H223K3C063 | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335LH223Q063H | Active | - | 4.84 | Details | Yes | - | 8.501025 oz | 63 V | 63 VDC | Bulk | ALS3 | - 10 %, + 30 % | Yes | Screw | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | 22000 uF | - | 22.225 mm | compliant | IEC60384-4 | Screw | 22.23 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | 13 mΩ | POLARIZED | 0.875 in | 63 V | 8 mm | 63 V | 6000 uA | 14.7 A | 120 Hz | - | - | 30% | 10% | 16 mOhms | Aluminum Electrolytic Capacitors | 2 in | 79.38 mm | 3.125 in | - | ||
![]() ALC40A471DF350 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 100 | KEMET ELECTRONICS CORP | 8000 Hour | ALC40A471DF350 | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | A571EH471M350A | Active | Active | 5.56 | Details | Yes | - | 2.469177 oz | - | 350 VDC | Bulk | ALC40 | 20 % | Yes | - | EAR99 | - | - | - | 470 uF | - | 10 mm | compliant | IEC60384-4 | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 10 mm | 350 V | - | - | 493.5 uA | 2.72 A | 100 Hz | - | - | 20% | 20% | 251 mOhms | Aluminum Electrolytic Capacitors | 40 mm | - | 50 mm | - | ||
![]() ESZ107M200AM7AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | 200 | - | 10000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SZ107M200AM7AAKPLP | - | Active | - | Details | - | - | 0.258417 oz | - | 200 VDC | Bulk | ESZ | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 100 uF | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | 900 uA | 560 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 25 mm | - | ||
![]() PEH536VDE3330M2 KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 100 | - | 4600 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Box | - | - | - | A551EF331M400A | - | Active | - | Details | - | - | 2 oz | - | 400 VDC | Bulk | PEH536 | 20 % | - | - | - | - | - | - | 330 uF | - | - | - | - | Snap In | - | - | - | - | - | 6.3 mm | - | - | - | 396 uA | 10.1 A | - | - | - | - | - | 150 mOhms | Low ESR Electrolytic Capacitors | 35 mm | - | 40 mm | - | ||
![]() PEG124YH215AQL1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 22000 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | A142ML150Q450A | - | - | - | Details | - | - | 0.458562 oz | - | 450 VDC | Bulk | PEG124 | - 10 %, + 30 % | - | - | - | - | - | - | 15 uF | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 20 mm | - | 29 mm | - | ||
![]() ESE225M160AE3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 2200 nF | - | - | - | - | - | 15 % | 500 | - | 1000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SE225M160AE3AAKPLP | - | Active | - | Details | - | - | - | - | 160 VDC | Bulk | ESE | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 2.2 uF | - | - | - | - | Radial | - | - | - | - | - | 2.5 mm | - | - | - | 3.52 uA | 25 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() ALC40D332BC063 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 180 | KEMET ELECTRONICS CORP | 6000 Hour | ALC40D332BC063 | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | A571CE332M063D | Active | Active | 5.5 | Details | Yes | - | - | - | 63 VDC | Bulk | ALC40 | 20 % | Yes | - | EAR99 | High Reliability Aluminum Electrolytic Capacitor | - | - | 3300 uF | - | 10 mm | compliant | - | Snap In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 10 mm | 63 V | - | - | 623.7 uA | 2010 mA | 100 kHz | - | - | 20% | 20% | 165 mOhms | Long Life Aluminum Electrolytic Capacitors | 25 mm | - | 35 mm | - | ||
![]() ALS36H222N3L450 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | 2 | - | - | - | - | - | - | - | - | 10 | KEMET ELECTRONICS CORP | 20000 Hour | ALS36H222N3L450 | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335TJ222Q450H | Active | - | 5.27 | Details | Yes | - | 1.356 lbs | 450 V | 450 VDC | Bulk | ALS3 | - 10 %, + 30 % | Yes | Screw | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | 2200 uF | - | 31.75 mm | compliant | IEC60384-4 | Screw | 31.75 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | 31 mΩ | POLARIZED | 31.75 mm | 450 V | 8 mm | 450 V | 5940 uA | 12.7 A | 120 Hz | - | - | 30% | 10% | 47 mOhms | General Purpose Electrolytic Capacitors | 76.2 mm | 92.08 mm | 92.08 mm | - | ||
![]() ALS36H103L4C160 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | Aluminium | 2 | - | - | 10000 uF | - | - | - | - | - | 16 | KEMET ELECTRONICS CORP | 19000 Hour | ALS36H103L4C160 | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335NM103Q160H | Active | - | 5.29 | Details | Yes | - | 1.069 lbs | 160 V | 160 VDC | Bulk | ALS3 | - 10 %, + 30 % | Yes | Screw | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | 10000 uF | - | 28.575 mm | compliant | IEC60384-4 | Screw | 28.58 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | 22.7 mΩ | POLARIZED | 28.58 mm | 160 V | 8 mm | 160 V | 6000 uA | 17.2 A | 120 Hz | - | - | 30% | 10% | 20 mOhms | General Purpose Electrolytic Capacitors | 63.5 mm | 104.78 mm | 104.78 mm | - | ||
![]() EEV477M010A9PAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 105 C | KEMET | - 40 C | - | - | - | Tape & Box (TB) | - | - | - | EV477M010A9PAAKPLP | - | Active | - | Details | - | - | - | - | 10 VDC | Reel | EEV | 20 % | - | - | - | - | - | - | 470 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 10 mm | 10.2 mm | 10.3 mm | 10.3 mm | ||
![]() EAK108M025AL4AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 1600 | - | 5000 Hour | - | + 125 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | AK108M025AL4AAKPLP | - | Active | - | Details | - | - | - | - | 25 VDC | Bulk | EAK | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 1000 uF | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 3 uA | 1250 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 13 mm | - | 25 mm | - | ||
![]() ESH226M250AH4AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 % | 2400 | - | 2000 Hour | - | + 105 C | KEMET | - 25 C | - | - | - | Bulk | - | - | - | SH226M250AH4AAKPLP | - | Active | - | Details | - | - | - | - | 250 VDC | Bulk | ESH | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 22 uF | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 175 uA | 140 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | - | ||
![]() ESH105M250AE3AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 1000 nF | - | - | - | - | - | 15 % | 10000 | KEMET ELECTRONICS CORP | 2000 Hour | ESH105M250AE3AA | + 105 C | KEMET | - 25 C | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SH105M250AE3AAKPLP | Active | Active | 5.47 | Details | Yes | - | - | - | 250 VDC | Bulk | ESH | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 1 uF | BULK | 2.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 2.5 mm | 250 V | - | - | 17.5 uA | 17 mA | - | 0.15 | Straight | 20% | 20% | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() ESW108M063AM2AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 % | 800 | - | 6000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SW108M063AM2AAKPLP | - | Active | - | Details | - | - | - | - | 63 VDC | Bulk | ESW | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 1000 uF | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | 630 uA | 2670 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 16 mm | - | 32 mm | - | ||
![]() ESG107M350AN1AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | 5000 Hour | ESG107M350AN1AA | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SG107M350AN1AAKPLP | Active | Active | 5.65 | Details | Yes | - | - | - | 350 VDC | Bulk | ESG | 20 % | - | - | EAR99 | - | - | - | 100 uF | BULK | 7.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 7.5 mm | 350 V | - | - | 2.11 mA | 530 mA | - | 0.2 | - | 20% | 20% | - | - | 18 mm | - | 32 mm | - | ||
![]() ESW228M035AM2AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | 16mm | - | - | 2200µF | 1pc(s) | 7.5mm | (Ø x H) 16 mm x 32 mm | 12 % | 200 | KEMET ELECTRONICS CORP | 6000 Hour | ESW228M035AM2AA | + 105 C | KEMET | - 40 C | 35V | 105 °C | -40 °C | Bulk | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | SW228M035AM2AAKPLP | Active | Active | 5.28 | Details | Yes | 20% | - | - | 35 VDC | Bulk | ESW | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 2200 uF | BULK | 7.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 7.5 mm | 35 V | - | - | 770 uA | 3450 mA | - | 0.12 | Straight | 20% | 20% | 17 mΩ | General Purpose Electrolytic Capacitors | 16 mm | 32mm | 32 mm | - | ||
![]() ESC336M050AE3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | 10000 | - | 2000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SC336M050AE3AAKPLP | - | Active | - | Details | - | - | - | - | 50 VDC | Bulk | ESC | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 33 uF | - | - | - | - | Radial | - | - | - | - | - | 2.5 mm | - | - | - | 16 uA | 250 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | 11 mm | - | ||
![]() ESW226M050AC3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | 500 | - | 3000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SW226M050AC3AAKPLP | - | Active | - | Details | - | - | - | - | 50 VDC | Bulk | ESW | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 22 uF | - | - | - | - | Radial | - | - | - | - | - | 2 mm | - | - | - | 11 uA | 180 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() ESW478M035AN3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 % | 100 | - | 6000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SW478M035AN3AAKPLP | - | Active | - | Details | - | - | - | - | 35 VDC | Bulk | ESW | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 4700 uF | - | - | - | - | Radial | - | - | - | - | - | 7.5 mm | - | - | - | 1645 uA | 3800 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 40 mm | - | ||
![]() ESZ106M400AH4AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 % | 200 | - | 8000 Hour | - | + 105 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | SZ106M400AH4AAKPLP | - | Active | - | Details | - | - | - | - | 400 VDC | Bulk | ESZ | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 10 uF | - | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 260 uA | 90 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 20 mm | - |