- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Product Weight (g) | Automotive | Capacitance Value | DCL | Dimensions | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Lifetime (H) | Manufacturer | Manufacturer Part Number | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | Rohs Code | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rating DC | Wire Form | Packaging | Series | Tolerance | Pbfree Code | Part Status | ECCN Code | Type | Capacitance | Subcategory | Packing Method | Technology | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A332NN222M500A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | 8532.22.00.55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A511DD181M400A KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | 29 | No | 180uF | - | - | EAR99 | Low | 0.63 | Compliant | - | - | 216@5Min | 1300 | - | - | - | 6000 | - | - | - | - | 85 | KEMET | - | -40 | Through Hole | - | - | - | - | Box | - | - | - | - | No | - | 30 | Active | - | - | - | - | - | 10 | - | - | - | Bulk | * | 20% | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | 30 | ||
![]() ALC40C392FP250 KEMET | In Stock | - | - | 49 Weeks | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 4 | 215 | No | 3900uF | 2925@5MIN(uA) | - | EAR99 | Low | 0.05 | Compliant | - | KEMET ELECTRONICS CORP | 2925@5Min | 7900 | 10(mm) | 9000(hr) | - | 9000 | KEMET Corporation | ALC40C392FP250 | 0.033@20°C@10kHz | + 105 C | 105 | KEMET | - 40 C | -40 | Through Hole | Through Hole | -40C to 105C | 105 °C | -40 °C | Box | - | CYLINDRICAL PACKAGE | Snap-in | Active | No | Not Required(mm) | 45 | Active | No | 5.49 | Yes | Not Required(mm) | - | 10 | 20% | 250 VDC | Not Required | Bag | * | 20% | Yes | Active | EAR99 | Electrolytic | 3900000000PF(pF) | Capacitors | BULK | - | - | Aluminum Cylindrical Can | compliant | PC Pin | ALUMINUM ELECTROLYTIC CAPACITOR | Not Required | Polar | 250 V | 250VDC | 2.925 mA | 7900(mA) | - | 20% | 20% | Electrolytic Capacitors | 0.05(ohm) | 45 X 105 | Aluminum Electrolytic Capacitors | Not Required(mm) | 45 mm | 105 mm | 105 | ||
![]() A581DC332M040F KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | - | Yes | 3300uF | - | - | EAR99 | Low | 0.04 | Compliant | 8532.22.00.40 | - | 1320@5Min | 2400 | - | - | 4000 | - | - | - | - | - | 125 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | Yes | - | 30 | - | - | - | - | - | Low ESR|Low Impedance | - | - | - | - | Bulk | - | 20% | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | 40VDC | - | - | - | - | - | - | - | 30 X 25 | - | 25 | - | - | - | ||
![]() DK226M035A9DAAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW108M035AL4AAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Bulk | - | - | - | - | No | - | - | Active | - | - | - | - | - | - | - | - | - | Bag | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALT23A103CD063 KEMET | In Stock | - | - | - | Screw Mount | - | - | - | - | - | 75 | No | 10000uF | - | 35 x 55mm | EAR99 | - | - | Compliant | - | - | - | - | - | 18000 h @ +85 °C/63V dc/Ir | - | - | - | - | - | +85°C | 85 | - | -40°C | -40 | Stud Mount | - | - | - | - | - | - | - | - | - | No | - | 35 | - | - | - | - | - | - | - | - | - | - | - | ALT23 | 20% | - | Unconfirmed | - | Electrolytic | 10000µF | Capacitors | - | Electrolytic | - | Aluminum Cylindrical Can | - | Solder Tag | - | - | - | - | 63VDC | 3.78 mA | 4.93 A @ 100Hz | - | - | - | Electrolytic Capacitors | - | 35 X 55 | - | - | 35mm | 55mm | 55 | ||
![]() ALT23A472AB040 KEMET | In Stock | - | - | - | Screw Mount | - | - | - | - | - | 39 | No | 4700uF | - | 25 x 45mm | EAR99 | - | - | Compliant | - | - | - | - | - | 12000 h @ +85 °C/40V dc/Ir | - | - | - | - | - | +85°C | 85 | - | -40°C | -40 | Stud Mount | - | - | - | - | - | - | - | - | - | No | - | 25 | - | - | - | - | - | - | - | - | - | - | - | ALT23 | 20% | - | Unconfirmed | - | Electrolytic | 4700µF | - | - | Electrolytic | - | Aluminum Cylindrical Can | - | Solder Tag | - | - | - | - | 40VDC | 1.128 mA | 3.21 A @ 100Hz | - | - | - | - | - | 25 X 45 | - | - | 25mm | 45mm | 45 | ||
![]() ALT20A471CD250 KEMET | In Stock | - | - | - | - | - | - | - | - | 4 | - | No | 470uF | - | - | EAR99 | - | - | Compliant | - | - | 352.5@5Min | - | - | - | 18000 | - | - | - | - | - | 85 | - | - | -40 | Stud Mount | - | - | - | - | - | - | - | - | - | No | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Solder Tag | - | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 35 X 55 | - | - | - | - | 55 | ||
![]() ALT22A153CD040 KEMET | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | No | - | - | - | EAR99 | - | - | Compliant | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | KEMET Corporation | ALT22A153CD040 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Panel Mount | Active | No | - | - | - | - | 5.66 | Yes | - | - | - | - | - | - | Bulk | - | - | Yes | NRND | EAR99 | - | 15000 µF | - | BULK | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 40 V | - | 3.6 mA | - | - | 20% | 20% | - | - | - | - | - | 35 mm | 55 mm | - | ||
![]() ALT20A101BB450 KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | - | No | 100uF | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | -10% to 30% | - | NRND | - | Electrolytic | - | - | - | - | - | - | - | Solder Tag | - | - | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC10E102DL400 KEMET | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | No | - | - | - | EAR99 | - | - | Compliant | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | KEMET Corporation | ALC10E102DL400 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Active | No | - | - | - | - | 5.56 | Yes | - | - | - | - | - | - | Bag | - | - | - | Active | EAR99 | - | 1000 µF | - | BULK | - | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 400 V | - | 2.4 mA | 3980 mA | - | 20% | 20% | - | 112 mΩ | - | - | - | 35 mm | 80 mm | - | ||
![]() ALS42A1028K3C KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | 3300 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | ||
![]() PEH536YEO4110M4 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | No | 1100uF | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | Unconfirmed | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH534PDC4220M2S KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Box | - | - | - | - | No | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG108M100AR2AAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XV107M025A9HAAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | - | No | 100uF | - | - | EAR99 | Ultra Low | - | Compliant | - | - | 25@2Min | 300 | - | - | 3000 | - | - | - | 0.34@20°C@100kHz | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | - | No | - | 6.3 | - | - | - | - | - | Low ESR|Low Impedance | - | - | - | - | Tape and Reel | - | 20% | - | Active | - | Electrolytic | - | - | - | - | - | Cylindrical | - | - | - | - | Polar | - | 25VDC | - | - | - | - | - | - | - | 6.3 X 7.7 | - | - | - | - | 7.7 | ||
![]() 230MS12ABMK1STD KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | - | No | 230uF | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | 500 | - | - | - | - | 60 | KEMET | - | -20 | - | - | - | - | - | Tray | - | - | - | - | No | - | 38 | Active | - | - | - | - | - | - | - | - | - | Bulk | * | 10% | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Dual Quick Connect | - | - | - | - | 120VDC | - | - | - | - | - | - | - | 38 X 90 | - | - | - | - | 90 | ||
![]() ESC338M025AM3EA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | No | - | - | - | - | - | - | Compliant | - | KEMET ELECTRONICS CORP | - | - | - | - | - | - | KEMET Corporation | ESC338M025AM3EA | - | - | - | KEMET | - | - | - | - | - | 105 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | No | - | - | Active | - | 5.5 | Yes | - | - | - | - | - | - | Ammo | * | - | Yes | - | EAR99 | - | 3300 µF | - | AMMO PACK | - | 7.5 mm | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25 V | - | 0.825 mA | 2540 mA | 0.14 | 20% | 20% | - | 19 mΩ | - | - | - | 16 mm | 36 mm | - | ||
![]() A372MM102Q350A KEMET | In Stock | - | - | - | - | - | - | - | - | 2 | 265 | No | 1000uF | - | - | EAR99 | Low | 0.082 | Compliant | - | - | 5050@5Min | 4100 | - | - | 8000 | - | - | - | - | - | 105 | - | - | -40 | Clamp Mount | - | - | - | - | - | - | - | - | - | No | - | 50 | - | - | - | - | - | Low ESL and ESR|Long Life|High Performance|High Stability | - | - | - | - | Bulk | - | -10% to 30% | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Screw Terminal | - | - | Polar | - | 350VDC | - | - | - | - | - | - | - | 50 X 105 | - | - | - | - | 105 |