- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELG157M400AS2AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 15 % | 200 | - | 2000 Hour | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | LG157M400AS2AVKPLP | - | - | - | - | Details | - | - | 400 VDC | Bulk | ELG | 20 % | - | - | - | - | - | - | 150 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 1.2 mA | 850 mA | 120 Hz | - | - | - | - | 388 mOhms | General Purpose Electrolytic Capacitors | 30 mm | - | 30 mm | - | ||
![]() A700X187M2R5ATE018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 6 % | 500 | - | 2000 Hour | - | - | + 125 C | KEMET | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | - | Molded | - | - | Active | - | - | Details | - | 0.010760 oz | 2.5 VDC | MouseReel | A700 | 20 % | - | - | - | - | - | - | 180 uF | - | - | - | SMD/SMT | - | - | - | - | - | 27 uA | - | - | - | - | - | - | 18 mOhms | Aluminum Organic Polymer Capacitors | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() A700X187M2R5ATE015 KEMET | In Stock | - | - | YES | J BEND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | 6 % | 500 | KEMET ELECTRONICS CORP | 2000 Hour | A700X187M2R5ATE015 | - | + 125 C | KEMET | - 55 C | Yes | 125 °C | -55 °C | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | - | Active | Active | - | 5.53 | Details | Yes | 0.010760 oz | 2.5 VDC | MouseReel | A700 | 20 % | e3 | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.29.00.40 | 180 uF | TR, 7 INCH | - | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 2.5 V | 2917 | 27 uA | 3900 mA | - | 0.06 | - | 20% | 20% | 15 mOhms | Aluminum Organic Polymer Capacitors | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() ESW687M016AH2AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 16 % | 3000 | KEMET ELECTRONICS CORP | 5000 Hour | ESW687M016AH2AA | ESW | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | - | SW687M016AH2AAKPLP | Active | Active | - | 5.27 | Details | Yes | - | 16 VDC | Bulk | ESW | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 680 uF | Bulk | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 5 mm | 16 V | - | 109 uA | 1050 mA | - | 0.16 | Straight | 20% | 20% | - | General Purpose Electrolytic Capacitors | 10 mm | - | 15 mm | - | ||
![]() ELH159M025AR4AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 15000 uF | 45 | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH159M025AR4AV | - | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | - | Active | - | - | 5.7 | Details | Yes | - | 25 VDC | Bulk | ELH | 20 % | - | Yes | EAR99 | Snap-In Aluminum Electrolytic Capacitor | - | - | 15000 uF | BULK | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 25 V | - | 3 mA | 3.95 A | 120 Hz | 0.45 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 25 mm | - | 40 mm | - | ||
![]() ELH337M450AT4AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 20 | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH337M450AT4AV | - | + 85 C | - | - 25 C | - | 85 °C | -25 °C | - | - | CYLINDRICAL PACKAGE | - | - | - | Active | - | - | 5.7 | Details | Yes | - | 450 VDC | Bulk | ELH | 20 % | - | Yes | EAR99 | Snap-In Aluminum Electrolytic Capacitor | - | - | 330 uF | BULK | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 450 V | - | 3 mA | 2 A | 120 Hz | 0.2 | - | 20% | 20% | 214 mOhms | General Purpose Electrolytic Capacitors | 35 mm | - | 40 mm | - | ||
![]() ELH109M035AS2AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | 35 | 200 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 35 VDC | Bulk | ELH | 20 % | - | - | - | Snap-In Aluminum Electrolytic Capacitor | - | - | 10000 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 3 mA | 3.45 A | 120 Hz | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | 35 mm | - | ||
![]() ELH568M063AS3AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 25 | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH568M063AS3AV | - | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | - | Active | - | - | 5.7 | Details | Yes | - | 63 VDC | Bulk | ELH | 20 % | - | Yes | EAR99 | Snap-In Aluminum Electrolytic Capacitor | - | - | 5600 uF | BULK | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | - | 3 mA | 3.75 A | 120 Hz | 0.25 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 30 mm | - | 10 mm | - | ||
![]() ELH688M080AS6AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 25 | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH688M080AS6AV | - | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | - | Active | - | - | 5.7 | Details | Yes | - | 80 VDC | Bulk | ELH | 20 % | - | Yes | EAR99 | Snap-In Aluminum Electrolytic Capacitor | - | - | 6800 uF | BULK | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 80 V | - | 3 mA | 5.15 A | 120 Hz | 0.25 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 30 mm | - | 50 mm | - | ||
![]() ELH229M016AS2AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 22000 uF | 55 | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH229M016AS2AV | - | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | - | Active | - | - | 5.7 | Details | Yes | - | 16 VDC | Bulk | ELH | 20 % | - | Yes | EAR99 | Snap-In Aluminum Electrolytic Capacitor | - | - | 22000 uF | BULK | - | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 16 V | - | 3 mA | 4.25 A | 120 Hz | 0.55 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 30 mm | - | 35 mm | - | ||
![]() ELH567M400AS6AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 15 | 200 | - | 2000 Hour | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VDC | Bulk | ELH | 20 % | - | - | - | Snap-In Aluminum Electrolytic Capacitor | - | - | 560 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 3 mA | 2.45 A | 120 Hz | - | - | - | - | - | General Purpose Electrolytic Capacitors | 30 mm | - | 50 mm | - | ||
![]() ESU107M400AN9AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 20 | 300 | - | 12000 Hour | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 400 VDC | Bulk | ESU | 20 % | - | - | - | - | - | - | 100 uF | - | - | - | Radial | - | - | 7.5 mm | - | - | 1700 uA | 1290 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | 18 mm | - | 50 mm | - | ||
![]() ESW108M035AL4AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 12 % | 200 | KEMET ELECTRONICS CORP | 6000 Hour | ESW108M035AL4AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | SW108M035AL4AAKPLP | Active | Active | No | 5.2 | Details | Yes | - | 35 VDC | Bulk | ESW | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 1000 uF | BULK | 5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 5 mm | 35 V | - | 350 uA | 2230 mA | - | 0.12 | Straight | 20% | 20% | 27 mΩ | General Purpose Electrolytic Capacitors | 13 mm | - | 25 mm | - | ||
![]() PEH532YDD3270M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 1500 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | - | Box | - | - | - | - | A541EE271M450D | - | Active | - | - | Details | - | 1.693150 oz | 450 VDC | Bulk | PEH532 | 20 % | - | - | - | - | - | - | 270 uF | - | - | - | Snap In | - | - | 4.0 mm | - | - | 364.5 uA | 1.3 A | - | - | - | - | - | 350 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 35 mm | - | ||
![]() ESY157M050AH9AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | 10 | 4000 | - | 4000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | SY157M050AH9AAKPLP | - | - | - | - | Details | - | - | 50 VDC | Bulk | ESY | 20 % | - | - | - | Single-Ended Aluminum Electrolytic Capacitor | - | - | 150 uF | - | - | - | Radial | - | - | 5 mm | - | - | 75 uA | 980 mA | - | - | Straight | - | - | 61 mOhms | Low Impedance Electrolytic Capacitors | 10 mm | - | 12.5 mm | - | ||
![]() PEH506VAG3220M2 KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 3000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | A511BH221M400A | - | - | - | - | Details | - | - | 400 VDC | Bulk | PEH506 | 20 % | - | - | - | - | - | - | 220 uF | - | - | - | Snap In | - | - | 6.3 mm | - | - | 264 uA | 1.5 A | - | - | - | - | - | 510 mOhms | Aluminum Electrolytic Capacitors | 22 mm | - | 50 mm | - | ||
![]() PEG124YG2150QT1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 200 | - | 15000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | A142KP150Q450T | - | - | - | - | Details | - | - | 450 VDC | Reel | PEG124 | - 10 %, + 30 % | - | - | - | - | - | - | 15 uF | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 16 mm | - | 35 mm | - | ||
![]() ESC106M063AC3AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 9 % | 10000 | KEMET ELECTRONICS CORP | 2000 Hour | ESC106M063AC3AA | - | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Bulk | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | - | SC106M063AC3AAKPLP | Active | Active | - | 5.17 | Details | Yes | - | 63 VDC | Bulk | ESC | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 10 uF | BULK | 2 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 2 mm | 63 V | - | 6 uA | 140 mA | - | 0.09 | Straight | 20% | 20% | 1850 mΩ | General Purpose Electrolytic Capacitors | 5 mm | - | 11 mm | - | ||
![]() PEH534PDG4470M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 400 | - | 3000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | A561EH472M100D | - | - | - | - | Details | - | - | 100 VDC | Bulk | PEH534 | 20 % | - | - | - | - | - | - | 4700 uF | - | - | - | Snap In | - | - | 4.0 mm | - | - | 1410 uA | 4.1 A | 100 Hz | - | - | - | - | 46 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | 50 mm | - | ||
![]() ELH478M035AQ2AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 35 % | 200 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | LH478M035AQ2AVKPLP | - | - | - | - | Details | - | - | 35 VDC | Bulk | ELH | 20 % | - | - | - | - | - | - | 4700 uF | - | - | - | Snap In | - | - | 10 mm | - | - | 3 mA | 2.4 A | 120 Hz | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | - | 30 mm | - |