- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A784MW567M1VLAV013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 250 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 35 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 560 uF | - | - | SMD/SMT | - | - | - | - | - | - | 196 uA | 3.9 A | - | - | - | - | - | - | - | - | 13 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 16.5 mm | - | - | ||
![]() A784MS477M1ELAV018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 400 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 25 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 470 uF | - | - | SMD/SMT | - | - | - | - | - | - | 117.5 uA | 3.2 A | - | - | - | - | - | - | - | - | 18 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 12.2 mm | - | - | ||
![]() A784MS157M1HLAV026 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 400 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 50 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.7 A | - | - | - | - | - | - | - | - | 26 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 12.2 mm | - | - | ||
![]() A784MW567M1VLAS013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 35 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 560 uF | - | - | SMD/SMT | - | - | - | - | - | - | 196 uA | 3.9 A | - | - | - | - | - | - | - | - | 13 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 16.5 mm | - | - | ||
![]() A784MW157M1JLAV015 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.08 | 250 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 63 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | - | 94.5 uA | 3.6 A | - | - | - | - | - | - | - | - | 15 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 16.5 mm | - | - | ||
![]() A784MW157M1JLAS015 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.08 | 250 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 63 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 150 uF | - | - | SMD/SMT | - | - | - | - | - | - | 94.5 uA | 3.6 A | - | - | - | - | - | - | - | - | 15 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 16.5 mm | - | - | ||
![]() A784MS477M1ELAS018 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 400 | - | 1000 Hours | - | - | + 150 C | KEMET | - 55 C | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | - | 25 VDC | - | MouseReel | A784 | - | 20 % | - | - | - | - | 470 uF | - | - | SMD/SMT | - | - | - | - | - | - | 117.5 uA | 3.2 A | - | - | - | - | - | - | - | - | 18 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 12.2 mm | - | - | ||
![]() EEV227M016A9LAA KEMET | In Stock | - | - | - | - | - | - | - | - | ALUMINUM (WET) | 2 | - | - | - | 1000 | KEMET ELECTRONICS CORP | - | - | EEV227M016A9LAA | + 105 C | KEMET | - 40 C | - | 105 °C | -40 °C | Tape & Box (TB) | , 3733 | - | SMT | - | EV227M016A9LAAKPLP | Active | Active | - | 5.72 | Details | Yes | - | - | - | 16 VDC | - | Reel | EEV | - | 20 % | - | EAR99 | - | - | 220 uF | TR | compliant | SMD/SMT | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 16 V | 3733 | - | 280 mA | - | - | - | - | - | - | 20% | 20% | - | Aluminum Electrolytic Capacitors | 8 mm | 6.2 mm | - | 8.3 mm | 8.3 mm | - | ||
![]() A755MS158M0JEAE013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | 250 | - | 5000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | Can | - | - | - | - | - | Details | - | - | - | - | 6.3 VDC | - | Ammo Pack | A755 | - | 20 % | - | - | - | - | 1500 uF | - | - | Radial | - | - | - | 5 mm | - | - | 1418 uA | 5250 mA | - | - | - | - | - | - | - | - | 13 mOhms | Aluminum Polymer Capacitors | 10 mm | - | - | 12 mm | - | - | ||
![]() A750KK477M1ACAE016 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | 2000 Hour | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | Can | - | - | - | - | - | Details | - | - | - | - | 10 VDC | - | Bulk | A750 | - | 20 % | - | - | - | - | 470 uF | - | - | Radial | - | - | - | 3.5 mm | - | - | 940 uA | 4100 mA | - | - | - | - | - | - | - | - | 16 mOhms | Aluminum Polymer Capacitors | 8 mm | - | - | 8 mm | - | - | ||
![]() ETA107M025AE3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 10000 | - | 5000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | - | TA107M025AE3AAKPLP | - | - | - | - | Details | - | - | - | - | 25 VDC | - | Bulk | ETA | - | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 100 uF | - | - | Radial | - | - | - | 2 mm | - | - | 25 uA | 340 mA | - | - | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | 6.3 mm | - | - | 11 mm | - | - | ||
![]() ELH129M063AT5AV KEMET | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 12000 uF | 25 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | - | ELH129M063AT5AV | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | LH129M063AT5AVKPLP | Active | - | - | 5.7 | Details | Yes | - | - | - | 63 VDC | - | Bulk | ELH | - | 20 % | Yes | EAR99 | - | - | 12000 uF | BULK | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 63 V | - | 3 mA | 6.2 A | 120 Hz | - | 0.25 | - | - | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 35 mm | - | - | 45 mm | - | - | ||
![]() ELH478M035AR1AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 35 % | 200 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | LH478M035AR1AVKPLP | - | - | - | - | Details | - | - | - | - | 35 VDC | - | Bulk | ELH | - | 20 % | - | - | - | - | 4700 uF | - | - | Snap In | - | - | - | 10 mm | - | - | 3 mA | 2.4 A | 120 Hz | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | - | - | 25 mm | - | - | ||
![]() ELG337M400AR6AA KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | LG337M400AR6AAKPLP | - | - | - | - | Details | - | - | - | - | 400 VDC | - | Bulk | ELG | - | 20 % | - | - | - | - | 330 uF | - | - | Snap In | - | - | - | 10 mm | - | - | 2.6 mA | 1.25 A | 120 Hz | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 25 mm | - | - | 50 mm | - | - | ||
![]() ELH109M025AR2AV KEMET | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | 10000 uF | 45 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | - | ELH109M025AR2AV | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | LH109M025AR2AVKPLP | Active | - | - | 5.7 | Details | Yes | - | - | - | 25 VDC | - | Bulk | ELH | - | 20 % | Yes | EAR99 | - | - | 10000 uF | BULK | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 25 V | - | 3 mA | 3.15 A | 120 Hz | - | 0.45 | - | - | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 25 mm | - | - | 30 mm | - | - | ||
![]() ELG108M200AT2AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 400 | - | 2000 Hour | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | - | LG108M200AT2AVKPLP | - | - | - | - | Details | - | - | - | - | 200 VDC | - | Bulk | ELG | - | 20 % | - | - | - | - | 1000 uF | - | - | Snap In | - | - | - | 10 mm | - | - | 3 mA | 2.3 A | 120 Hz | - | - | - | - | - | - | - | 90 mOhms | General Purpose Electrolytic Capacitors | 35 mm | - | - | 30 mm | - | - | ||
![]() ELH338M100AS4AV KEMET | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 25 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | - | ELH338M100AS4AV | + 85 C | - | - 40 C | - | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | - | LH338M100AS4AVKPLP | Active | - | - | 5.7 | Details | Yes | - | - | - | 100 VDC | - | Bulk | ELH | - | 20 % | Yes | EAR99 | - | - | 3300 uF | BULK | compliant | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10 mm | 100 V | - | 3 mA | 4.55 A | 120 Hz | - | 0.25 | - | - | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | 30 mm | - | - | 40 mm | - | - | ||
![]() ELH338M080AQ6AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 25 % | 200 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | LH338M080AQ6AVKPLP | - | - | - | - | Details | - | - | - | - | 80 VDC | - | Bulk | ELH | - | 20 % | - | - | - | - | 3300 uF | - | - | Snap In | - | - | - | 10 mm | - | - | 3 mA | 3.15 A | 120 Hz | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | 22 mm | - | - | 50 mm | - | - | ||
![]() A700D227M004ATE015 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 6 % | 500 | - | 2000 Hour | - | - | + 125 C | KEMET | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | - | Molded | - | - | Active | - | - | Details | - | This product may require additional documentation to export from the United States. | 0.006934 oz | - | 4 VDC | - | MouseReel | A700 | - | 20 % | - | - | - | - | 220 uF | - | - | SMD/SMT | - | - | - | - | - | - | 52.8 uA | - | - | - | - | - | - | - | - | - | 15 mOhms | Aluminum Organic Polymer Capacitors | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() PEG228KMP4320QE4 KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | - | - | 387 | - | 8400 Hours | 2000 Hrs @ 150°C | - | + 150 C | KEMET | - 40 C | - | - | - | Tray | - | - | - | - | A280MP322Q040B | - | Active | AEC-Q200 | - | Details | - | - | - | 40 V | 40 VDC | -40°C ~ 150°C | Tray | PEG228 | 0.795 Dia x 1.366 L (20.20mm x 34.70mm) | - 10 %, + 30 % | - | - | - | Automotive | 3200 uF | - | - | Axial | - | 31mOhm @ 100Hz | - | - | - | - | - | - | - | Polar | - | 3.08 A @ 100 Hz | - | 8.8 A @ 5 kHz | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | AEC-Q200 |