- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Leakage Current | Ripple Current | Test Frequency | Polarization | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALF70G152KP630 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556KW152M630G | Active | - | Details | 630 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.969" Dia (50.00mm) | ±20% | General Purpose | 1500 μF | Capacitors | - | 100mOhm @ 100Hz | - | 0.984" (25.00mm) | 5670 uA | 7.059 A | 100 Hz | Polar | 68 mOhms | 7.06 A @ 100 Hz | - | 13.39 A @ 10 kHz | Electrolytic Capacitors | 100.3 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | 4.213" (107.00mm) | 105 mm | - | - | - | ||
![]() ALF80C471EF500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | - | - | - | 9000 Hrs @ 105°C | - | + 105 C | KEMET | - 40 C | Bulk | - | Active | - | - | 500 V | 500 VDC | -40°C ~ 105°C | - | ALF80 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 470 μF | Capacitors | - | 372mOhm @ 100Hz | - | 0.886" (22.50mm) | 705 uA | 3.038 A | 100 Hz | Polar | 259 mOhms | 3.04 A @ 100 Hz | - | 7.12 A @ 10 kHz | Electrolytic Capacitors | 371.9 mOhms | - | - | - | - | 40 mm | 2.047" (52.00mm) | 50 mm | - | - | - | ||
![]() ALF70C301DD500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | 50 | 15000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556EF301M500C | Active | - | Details | 500 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | General Purpose | 300 μF | Capacitors | - | 674mOhm @ 100Hz | - | 0.886" (22.50mm) | 900 uA | 1.973 A | - | Polar | 478 mOhms | 1.97 A @ 100 Hz | - | 4.15 A @ 10 kHz | Electrolytic Capacitors | 673.8 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 1.654" (42.00mm) | 40 mm | - | - | - | ||
![]() ALF70G391EH630 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 36 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HK391M630G | Active | - | Details | 630 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 390 μF | Capacitors | - | 343mOhm @ 100Hz | - | 0.984" (25.00mm) | 1474 uA | 3.114 A | 100 Hz | Polar | 237 mOhms | 3.11 A @ 100 Hz | - | 6.47 A @ 10 kHz | Electrolytic Capacitors | 343.4 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 2.441" (62.00mm) | 60 mm | - | - | - | ||
![]() PEV227HKP4460ME4 KEMET | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 1.024" L x 1.024" W (26.00mm x 26.00mm) | - | - | - | - | 6300 Hrs @ 125°C | - | + 125 C | KEMET | - 40 C | Tray | - | Active | - | - | 25 V | 25 VDC | -40°C ~ 125°C | - | PEV227 | 0.669" L x 0.669" W (17.00mm x 17.00mm) | ±20% | Automotive | 4600 μF | - | - | 35mOhm @ 100Hz | - | - | - | 19.3 A | - | Polar | - | 6.755 A @ 100 Hz | - | 20.072 A @ 100 kHz | - | 35 mOhms | Low ESR Electrolytic Capacitors | - | - | - | - | 1.496" (38.00mm) | 37 mm | 17 mm | - | AEC-Q200 | ||
![]() PES227KLP4300QE4 KEMET | In Stock | - | - | Surface Mount | Nonstandard SMD | - | 1.994" L x 0.689" W (50.65mm x 17.50mm) | - | KEMET | - | 100 | 8400 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 40 C | Tray | A272LP302Q040B | Active | AEC-Q200 | Details | 40 V | 40 VDC | -40°C ~ 125°C | Tray | PES227 | 1.693" L x 0.787" W (43.00mm x 20.00mm) | -10%, +30% | Automotive | 3000 μF | Capacitors | SMD/SMT | 35mOhm @ 100Hz | - | - | - | 8.2 A | - | Polar | - | 7.42 A @ 100 Hz | - | 22.048 A @ 100 kHz | Electrolytic Capacitors | 35 mOhms | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 0.697" (17.70mm) | 43 mm | 20 mm | - | AEC-Q200 | ||
![]() PEV227MKL3780QE4 KEMET | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | 1.024" L x 1.024" W (26.00mm x 26.00mm) | - | KEMET | - | 200 | 6300 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 40 C | Tray | A274KL781Q063B | Active | AEC-Q200 | Details | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PEV227 | 0.669" L x 0.669" W (17.00mm x 17.00mm) | -10%, +30% | Automotive | 780 μF | Capacitors | SMD/SMT | 107mOhm @ 100Hz | - | - | - | 4.6 A | - | Polar | - | 4.515 A @ 100 Hz | - | 13.416 A @ 100 kHz | Electrolytic Capacitors | 107 mOhms | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 1.181" (30.00mm) | 29 mm | 17 mm | - | AEC-Q200 | ||
![]() ALA7DA561EE500 KEMET | In Stock | - | - | Through Hole | Radial, Can - Snap-In | 2 Pin | - | ALA7DA | KEMET | ± 20% | 72 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A542HG561M500A | Active | AEC-Q200 | Details | 500 V | 500 VDC | -40°C ~ 85°C | Bulk | ALA7D | 1.575" Dia (40.00mm) | ±20% | Automotive | 560 μF | Capacitors | Snap In | 428mOhm @ 100Hz | Polar | 0.394" (10.00mm) | 1680 uA | 5.4A | 100 Hz | Polar | 320 mOhms | 2.9 A @ 100 Hz | - | 5.4 A @ 10 kHz | Electrolytic Capacitors | 0.428ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 1.850" (47.00mm) | 45 mm | - | 45mm | AEC-Q200 | ||
![]() ESL107M250AKBAA KEMET | In Stock | - | - | Through Hole | Radial, Can | - | - | - | KEMET | ± 20% | 1000 | 10000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 40 C | Bulk | SL107M250AKBAAKPLP | Active | - | Details | 250 V | 250 VDC | -40°C ~ 105°C | Bulk | ESL | 0.492" Dia (12.50mm) | ±20% | General Purpose | 100 μF | Capacitors | Radial | 1.18Ohm @ 100kHz | Polar | 0.197" (5.00mm) | - | 960mA | - | Polar | - | 480 mA @ 120 Hz | Straight | 960 mA @ 100 kHz | Electrolytic Capacitors | 1.18ohm | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 12.5 mm | 2.047" (52.00mm) | 50 mm | - | 50mm | - | ||
![]() ALF70G561EF500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HH561M500G | Active | - | Details | 500 V | 500 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 560 μF | Capacitors | - | 370mOhm @ 100Hz | - | 0.984" (25.00mm) | 1680 uA | 3.024 A | 100 Hz | Polar | 264 mOhms | 3.02 A @ 100 Hz | - | 6.04 A @ 10 kHz | Electrolytic Capacitors | 370.1 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 2.047" (52.00mm) | 50 mm | - | - | - | ||
![]() ALF70G271EB500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HD271M500G | Active | - | Details | 500 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 270 μF | Capacitors | - | 765mOhm @ 100Hz | - | 0.984" (25.00mm) | 810 uA | 1.856 A | - | Polar | 545 mOhms | 1.86 A @ 100 Hz | - | 3.74 A @ 10 kHz | Electrolytic Capacitors | 765.5 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 1.260" (32.00mm) | 30 mm | - | - | - | ||
![]() ALF80C182KP500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | 100 | 9000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 40 C | Bulk | A557KW182M500C | Active | - | Details | 500 V | 500 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.969" Dia (50.00mm) | ±20% | General Purpose | 1800 μF | Capacitors | - | 115mOhm @ 100Hz | - | 0.886" (22.50mm) | 2700 uA | 7.385 A | 100 Hz | Polar | 83 mOhms | 7.38 A @ 100 Hz | - | 14.81 A @ 10 kHz | Electrolytic Capacitors | 114.9 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | 4.213" (107.00mm) | 105 mm | - | - | - | ||
![]() ALF70G182KP550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556KW182M550G | Active | - | Details | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.969" Dia (50.00mm) | ±20% | General Purpose | 1800 μF | Capacitors | - | 233mOhm @ 100Hz | - | 0.984" (25.00mm) | 5940 uA | 6.401 A | 100 Hz | Polar | 201 mOhms | 6.4 A @ 100 Hz | - | 9.7 A @ 10 kHz | Electrolytic Capacitors | 232.9 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | 4.213" (107.00mm) | 105 mm | - | - | - | ||
![]() ALF70G681EH550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 36 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HK681M550G | Active | - | Details | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 680 μF | Capacitors | - | 648mOhm @ 100Hz | - | 0.984" (25.00mm) | 2244 uA | 3.17 A | 100 Hz | Polar | 561 mOhms | 3.17 A @ 100 Hz | - | 4.85 A @ 10 kHz | Electrolytic Capacitors | 647.8 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | 2.441" (62.00mm) | 60 mm | - | - | - | ||
![]() ALF70G132EL450 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 36 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HP132M450G | Active | - | Details | 450 V | 450 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 1300 μF | Capacitors | - | 114mOhm @ 100Hz | - | 0.984" (25.00mm) | 3510 uA | 4.909 A | 100 Hz | Polar | 66 mOhms | 4.91 A @ 100 Hz | - | 10.09 A @ 10 kHz | Electrolytic Capacitors | 114.4 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 3.228" (82.00mm) | 80 mm | - | - | - | ||
![]() ALF70G471EF550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HH471M550G | Active | - | Details | 550 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 470 μF | Capacitors | - | 933mOhm @ 100Hz | - | 0.984" (25.00mm) | 1551 uA | 2.517 A | 100 Hz | Polar | 808 mOhms | 2.52 A @ 100 Hz | - | 3.9 A @ 10 kHz | Electrolytic Capacitors | 933.4 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 2.047" (52.00mm) | 50 mm | - | - | - | ||
![]() ALF70C161EB600 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HD161M600C | Active | - | Details | 600 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 160 μF | Capacitors | - | 817mOhm @ 100Hz | - | 0.886" (22.50mm) | 576 uA | 1.691 A | - | Polar | 566 mOhms | 1.69 A @ 100 Hz | - | 3.53 A @ 10 kHz | Electrolytic Capacitors | 816.7 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 1.260" (32.00mm) | 30 mm | - | - | - | ||
![]() ALF70G122EN550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | 5 Pin | - | - | - | - | - | 18000 Hrs @ 85°C | - | + 85 C | KEMET | - 40 C | Bulk | - | Active | - | - | 550 V | 550 VDC | -40°C ~ 85°C | - | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 1200 μF | Capacitors | - | 369mOhm @ 100Hz | - | 0.984" (25.00mm) | 3.96 mA | 4.575 A | 100 Hz | Polar | 320 mOhms | 4.57 A @ 100 Hz | - | 6.88 A @ 10 kHz | Electrolytic Capacitors | 369.3 mOhms | - | - | - | - | 40 mm | 4.016" (102.00mm) | 100 mm | - | - | - | ||
![]() ALF70C102EH450 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | 36 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556HK102M450C | Active | - | Details | 450 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | General Purpose | 1000 μF | Capacitors | - | 148mOhm @ 100Hz | - | 0.886" (22.50mm) | 2700 uA | 4.11 A | 100 Hz | Polar | 85 mOhms | 4.11 A @ 100 Hz | - | 8.53 A @ 10 kHz | Electrolytic Capacitors | 148.2 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | 2.441" (62.00mm) | 60 mm | - | - | - | ||
![]() ALF70C152KP550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | 4 Pin | - | - | KEMET | - | 100 | 18000 Hrs @ 85°C | KEMET | + 85 C | KEMET | - 40 C | Bulk | A556KW152M550C | Active | - | Details | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.969" Dia (50.00mm) | ±20% | General Purpose | 1500 μF | Capacitors | - | 278mOhm @ 100Hz | - | 0.886" (22.50mm) | 4950 uA | 5.717 A | 100 Hz | Polar | 239 mOhms | 5.72 A @ 100 Hz | - | 8.79 A @ 10 kHz | Electrolytic Capacitors | 278 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | 4.213" (107.00mm) | 105 mm | - | - | - |