- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | Pbfree Code | ECCN Code | Applications | Capacitance | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Flammability | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC40D331DF450 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40F471DH450 KEMET | 12 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40D471DE400 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40C473EF025 KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | KEMET ELECTRONICS CORP | KEMET Corporation | ALC40C473EF025 | KEMET | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.52 | Yes | * | Yes | EAR99 | - | 47000 µF | - | - | - | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25 V | 7.05 mA | 7300 mA | - | 20% | 20% | 41 mΩ | - | 40 mm | 50 mm | ||
![]() ALC40A182EH200 KEMET | 12 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40C123EB040 KEMET | 41 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40A271EF450 KEMET | 12 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS30C473NP100 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40E272EL200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESK105M160AC3DA KEMET | 35 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | ESK105M160AC3DA | KEMET | - | - | Tape & Box (TB) | RADIAL LEADED | - | - | Active | Active | 5.42 | Yes | * | - | EAR99 | Signal | - | - | Right Angle | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE337M035AG4JA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | * | - | - | Signal | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC228M035AM2EA KEMET | 44 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | KEMET ELECTRONICS CORP | KEMET Corporation | ESC228M035AM2EA | KEMET | 105 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.28 | Yes | * | Yes | EAR99 | Signal | 2200 µF | AMMO PACK | Vertical | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 0.77 mA | 2300 mA | 0.12 | 20% | 20% | 21 mΩ | - | 16 mm | 32 mm | ||
![]() ESY337M035AH2EA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | * | - | - | Board-to-Board | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | ||
![]() EST278M035AM3EA KEMET | 44 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | KEMET ELECTRONICS CORP | KEMET Corporation | EST278M035AM3EA | KEMET | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.41 | Yes | * | - | EAR99 | Signal | 2700 µF | AMMO PACK | Vertical | 7.5 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35 V | 0.945 mA | 3610 mA | 0.12 | 20% | 20% | 22 mΩ | - | 16 mm | 36 mm | ||
![]() ESK226M016AC3EA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | * | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH105M100AC3EA KEMET | In Stock | - | - | - | - | - | ALUMINUM (WET) | 2 | KEMET ELECTRONICS CORP | KEMET Corporation | ESH105M100AC3EA | KEMET | 105 °C | -40 °C | Tape & Box (TB) | , | - | Radial | Active | Active | 5.3 | Yes | * | Yes | EAR99 | Signal | 1 µF | Ammo Pack | Vertical | 2 mm | compliant | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 100 V | - | 15 mA | - | 20% | 20% | - | - | 5 mm | 11 mm | ||
![]() ESE107M160AL4AA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | * | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC477M025AG6AA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | * | - | - | Power | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC336M035AC3DA KEMET | 44 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | * | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC107M016AC3EA KEMET | 35 | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | * | - | - | Signal | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - |