- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - uF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALF80G911EH400 KEMET | 59 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HK911M400G | - | Active | - | - | - | Details | - | - | 4.409245 oz | 400 V | 400 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 910 μF | Capacitors | - | - | - | - | Press Fit | - | 141.6mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 9.48A | - | Polar | - | 75 mOhms | 4.04 A @ 100 Hz | - | 9.48 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.142ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - | ||
![]() ALF80C112EH350 KEMET | 37 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | ALF80C | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HK112M350C | - | Active | - | - | - | Details | - | - | 4.409245 oz | 350 V | 350 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 1100 μF | Capacitors | - | - | - | - | Press Fit | - | 131.8mOhm @ 100Hz | Polar | 0.886" (22.50mm) | - | - | 9.52A | - | Polar | - | 71 mOhms | 4.26 A @ 100 Hz | - | 9.52 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.132ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - | ||
![]() ESW226M010AC3AA KEMET | 21254 | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | ESW226M | KEMET | - | ± 20% | 19 % | 500 | KEMET ELECTRONICS CORP | - | KEMET | ESW226M010AC3AA | ESW | + 105 C | KEMET | - 40 C | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Radial | SW226M010AC3AAKPLP | Active | Active | - | - | 4.28 | Details | Yes | Aluminum Electrolytic Capacitors - Radial Leaded 10V 22uF 105C 3k Hour Radial | - | 10 V | 10 VDC | -40°C ~ 105°C | Bulk | ESW | 0.197" Dia (5.00mm) | ±20% | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | General Purpose | 22 μF | Capacitors | Bulk | 2 mm | compliant | - | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | 600mOhm @ 100kHz | Polar | 0.079" (2.00mm) | 10 V | 3 uA | 180mA | - | Polar | 0.19 | - | - | Straight | - | 20% | 20% | Electrolytic Capacitors | 0.6ohm | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 5 mm | - | 0.492" (12.50mm) | 11 mm | - | 11mm | - | ||
![]() ALF70C102DD250 KEMET | 90 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | ALF70C | KEMET | - | ± 20% | - | 100 | - | 15000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A556EF102M250C | - | Active | - | - | - | Details | - | - | 2.292808 oz | 250 V | 250 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | - | - | General Purpose | 1000 μF | Capacitors | - | - | - | - | Press Fit | - | 187.7mOhm @ 100Hz | Polar | 0.886" (22.50mm) | - | - | 6.12A | - | Polar | - | 111 mOhms | 3.09 A @ 100 Hz | - | 6.12 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.188ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 1.654" (42.00mm) | 40 mm | - | 40mm | - | ||
![]() ALF70C391DD450 KEMET | 33 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | ALF70C | KEMET | - | ± 20% | - | 100 | - | 15000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A556EF391M450C | - | Active | - | - | - | Details | - | - | 2.292808 oz | 450 V | 450 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | - | - | General Purpose | 390 μF | Capacitors | - | - | - | - | Press Fit | - | 361mOhm @ 100Hz | Polar | 0.886" (22.50mm) | - | - | 5.22A | - | Polar | - | 203 mOhms | 2.21 A @ 100 Hz | - | 5.22 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.361ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 1.654" (42.00mm) | 40 mm | - | 40mm | - | ||
![]() ALF80C132EL400 KEMET | 1068 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 4 Pin | - | - | - | ALF80C | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HP132M400C | - | Active | - | - | - | Details | - | - | 5.820204 oz | 400 V | 400 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 1300 μF | Capacitors | - | - | - | - | Press Fit | - | 100.6mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 11.34A | - | Polar | - | 54 mOhms | 5.07 A @ 100 Hz | - | 11.34 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.101ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 3.228" (82.00mm) | 80 mm | - | 80mm | - | ||
![]() ELD107M450AR2AA KEMET | 394 | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | 2 Pin | - | - | - | ELD107M | - | - | - | 25 % | - | - | 3000 Hrs @ 105°C | - | - | - | + 105 C | KEMET | - 25 C | - | - | Box | - | - | - | - | - | Active | - | No | - | - | - | - | - | 450 V | 450 VDC | -25°C ~ 105°C | Box | ELD | 0.984" Dia (25.00mm) | ±20% | - | - | High Reliability Capacitors | General Purpose | 100 μF | Capacitors | - | - | - | - | Snap In | - | 3.316Ohm @ 120Hz | - | 0.394" (10.00mm) | - | 3 mA | 850 mA | 120 Hz | Polar | - | - | 850 mA @ 120 Hz | - | 1.19 A @ 10 kHz | - | - | Electrolytic Capacitors | 3.316 Ohms | Aluminum Electrolytic Capacitors | - | - | - | 25 mm | - | 1.260" (32.00mm) | 30 mm | - | - | - | ||
![]() PEG124GB3150QT1 KEMET | 44 | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | PEG124G | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 16 V | - | -40°C ~ 125°C | - | PEG124 | 0.394" Dia x 1.142" L (10.00mm x 29.00mm) | -10%, +30% | - | - | - | General Purpose | 150 μF | - | - | - | - | - | - | - | 1.1Ohm @ 100Hz | - | - | - | - | - | - | Polar | - | - | 287 mA @ 100 Hz | - | 1.5 A @ 5 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALF80G112EL450 KEMET | 16 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HP112M450G | - | Active | - | - | - | Details | - | - | 5.820204 oz | 450 V | 450 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 1100 μF | Capacitors | - | - | - | - | Press Fit | - | 125.1mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 11.12A | - | Polar | - | 74 mOhms | 4.92 A @ 100 Hz | - | 11.12 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.125ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 3.228" (82.00mm) | 80 mm | - | 80mm | - | ||
![]() ALF80G243KP100 KEMET | 13 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | 24000 uF | ± 20% | - | 24 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557KW243M100G | - | Active | - | - | - | Details | - | - | 11 oz | 100 V | 100 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.969" Dia (50.00mm) | ±20% | - | - | - | General Purpose | 24000 μF | Capacitors | - | - | - | - | Press Fit | - | 16.96mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 18.4A | - | Polar | - | 15 mOhms | 15.9 A @ 100 Hz | - | 18.4 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.017ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | - | 4.213" (107.00mm) | 105 mm | - | 105mm | - | ||
![]() ALF80G112EH350 KEMET | 59 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HK112M350G | - | Active | - | - | - | Details | - | - | 4.409245 oz | 350 V | 350 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 1100 μF | Capacitors | - | - | - | - | Press Fit | - | 131.8mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 9.52A | - | Polar | - | 71 mOhms | 4.26 A @ 100 Hz | - | 9.52 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.132ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - | ||
![]() ALF80G682EF100 KEMET | 42 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | - | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HH682M100G | - | Active | - | - | - | Details | - | - | 3.703766 oz | 100 V | 100 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 6800 μF | Capacitors | - | - | - | - | Press Fit | - | 51.7mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | - | 9.25A | - | Polar | - | 44 mOhms | 7.56 A @ 100 Hz | - | 9.25 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.052ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.047" (52.00mm) | 50 mm | - | 50mm | - | ||
![]() ALS31A103MF100 KEMET | 84 | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | ALS31A | KEMET | 10000 uF | - | - | 16 | - | - | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A431PM103M100A | - | Active | - | - | - | Details | - | - | 1.113 lbs | 100 V | 100 VDC | -40°C ~ 85°C | Bulk | ALS31 | 2.598" Dia (66.00mm) | ±20% | - | - | Screw Terminal Aluminum Electrolytic Capacitor | General Purpose | 10000 μF | Capacitors | - | - | - | - | Screw | - | 28mOhm @ 100Hz | - | 1.122" (28.50mm) | - | - | 1.5 A | 100 Hz | Polar | - | 24 mOhms | 10.1 A @ 100 Hz | - | 1.5 A @ 10 kHz | - | - | Electrolytic Capacitors | 28 mOhms | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | - | - | 66 mm | - | 4.134" (105.00mm) | 105 mm | - | - | - | ||
![]() ALF70C471DF450 KEMET | 40 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | ALF70C | KEMET | - | ± 20% | - | 100 | - | 15000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A556EH471M450C | - | Active | - | - | - | Details | - | - | 2.821917 oz | 450 V | 450 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | - | - | General Purpose | 470 μF | Capacitors | - | - | - | - | Press Fit | - | 299mOhm @ 100Hz | Polar | 0.886" (22.50mm) | - | 6 mA | 6.07A | - | Polar | - | 167 mOhms | 2.54 A @ 100 Hz | - | 6.07 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.299ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 2.047" (52.00mm) | 50 mm | - | 50mm | - | ||
![]() ALF70G272FP400 KEMET | 32 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF70G | KEMET | - | ± 20% | - | 30 | - | 18000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A556JW272M400G | - | Active | - | - | - | Details | - | - | 8 oz | 400 V | 400 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.772" Dia (45.00mm) | ±20% | - | - | - | General Purpose | 2700 μF | Capacitors | - | - | - | - | Press Fit | - | 54.78mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | 6 mA | 15.09A | - | Polar | - | 30 mOhms | 7.49 A @ 100 Hz | - | 15.09 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.055ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 45 mm | - | 4.213" (107.00mm) | 105 mm | - | 105mm | - | ||
![]() ALF70G303KP100 KEMET | 549 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF70G | KEMET | 30000 uF | ± 20% | - | 24 | - | 18000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A556KW303M100G | - | Active | - | - | - | Details | - | - | 11 oz | 100 V | 100 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.969" Dia (50.00mm) | ±20% | - | - | - | General Purpose | 30000 μF | Capacitors | - | - | - | - | Press Fit | - | 13.91mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | - | 18.16A | - | Polar | - | 12 mOhms | 16.07 A @ 100 Hz | - | 18.16 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.014ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 50 mm | - | 4.213" (107.00mm) | 105 mm | - | 105mm | - | ||
![]() ALF80G823EH025 KEMET | 1622 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | ALF80G | KEMET | 82000 uF | ± 20% | - | 36 | - | 9000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | A557HK823M025G | - | Active | - | - | - | Details | - | - | 4.409245 oz | 25 V | 25 VDC | -40°C ~ 105°C | Bulk | ALF80 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 82000 μF | Capacitors | - | - | - | - | Press Fit | - | 20.15mOhm @ 100Hz | Polar | 0.984" (25.00mm) | - | - | 13.05A | - | Polar | - | 18 mOhms | 11.85 A @ 100 Hz | - | 13.05 A @ 10 kHz | - | - | Electrolytic Capacitors | 0.02ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.441" (62.00mm) | 60 mm | - | 60mm | - | ||
![]() PES228MKP3750QE4 KEMET | 986 | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | KEMET | - | -10%, +30% | - | 100 | - | 6300 Hrs @ 125°C | KEMET | - | - | + 150 C | KEMET | - 40 C | - | - | Tray | - | - | - | A282KP751Q063B | - | Active | AEC-Q200 | - | - | Details | - | - | 0.529109 oz | 63 V | 63 VDC | -40°C ~ 150°C | Tray | PES228 | 1.693" L x 0.709" W (43.00mm x 18.00mm) | -10%, +30% | - | - | Radial Crown SMD Aluminum Electrolytic Capacitor | Automotive | 750 μF | Capacitors | - | - | - | - | SMD/SMT | - | 93mOhm @ 100Hz | Polar | - | - | - | 14.8A | - | Polar | - | - | 5.18 A @ 100 Hz | - | 15.392 A @ 100 kHz | - | - | Electrolytic Capacitors | 0.032ohm | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 43mm | 18mm | - | 17.2 mm | 0.697" (17.70mm) | 43 mm | 18 mm | 17.2mm | AEC-Q200 | ||
![]() ELH279M010AQ5AA KEMET | 45 | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | ELH279M010AQ5AA | - | - | KEMET | - | 85 °C | -40 °C | Bulk | - | CYLINDRICAL PACKAGE | Snap-in | - | Active | Active | - | - | 5.35 | - | Yes | - | - | - | - | - | - | * | - | - | - | EAR99 | - | - | 27000 µF | - | BULK | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 10 V | 3 mA | 4050 mA | - | - | 0.55 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | 22 mm | - | - | 45 mm | - | - | - | ||
![]() ALS30C153NT250 KEMET | 7 | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | KEMET ELECTRONICS CORP | - | - | ALS30C153NT250 | - | - | KEMET | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | Active | - | - | 5.41 | - | Yes | - | - | - | - | - | - | * | - | - | Yes | EAR99 | - | - | 15000 µF | - | - | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 6 mA | 32400 mA | - | - | - | - | - | - | - | 20% | 20% | - | 12 mΩ | - | - | - | - | 77 mm | - | - | 220 mm | - | - | - |