- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | (Ø) | Capacitance Tolerance | Capacity (elec.) | Content | CS | Dim | Ihs Manufacturer | Manufacturer Part Number | Mfr | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tolerance ± | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Product Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES5474M050AB1AA KEMET | In Stock | - | - | - | - | - | - | - | 4mm | - | 0.47µF | 1pc(s) | 1.5mm | (Ø x H) 4 mm x 5 mm | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ES5474M050AB1AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ||
![]() ESE337M025AH1AR KEMET | In Stock | - | - | - | - | - | - | - | 10mm | - | 330µF | 1pc(s) | 5mm | (Ø x H) 10 mm x 12 mm | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ESE337M025AH1AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | ||
![]() ES5476M025AE1AA KEMET | In Stock | - | - | - | - | - | - | - | 6mm | - | 47µF | 1pc(s) | 2.5mm | (Ø x H) 6 mm x 5 mm | - | - | - | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ES5476M025AE1AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ||
![]() ESY687M6R3AG3DA KEMET | In Stock | - | - | - | - | - | - | - | 8mm | - | 680µF | 1pc(s) | 5mm | (Ø x H) 8 mm x 11 mm | - | - | - | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ESY687M6R3AG3DA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | ||
![]() ESE106M350AH2AR KEMET | In Stock | - | - | - | - | - | - | - | 10mm | - | 10µF | 1pc(s) | 5mm | (Ø x H) 10 mm x 15 mm | - | - | - | 350V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ESE106M350AH2AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | ||
![]() ESC477M063AL4AR KEMET | In Stock | - | - | - | - | - | - | - | 13mm | - | 470µF | 1pc(s) | 5mm | (Ø x H) 13 mm x 25 mm | - | - | - | 63V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | ESC477M063AL4AR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | ||
![]() ESK105M350AE3DA KEMET | 39 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ESK105M350AE3DA | KEMET | - | 85 °C | -25 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | - | - | 5.52 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | 1 µF | AMMO PACK | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 350 V | 0.0205 mA | 19 mA | - | 0.24 | 20% | 20% | - | 6 mm | - | 11 mm | - | - | ||
![]() ALS40A102ND450 KEMET | 31 | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ALS40A102ND450 | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | - | - | 5.37 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 1000 µF | BULK | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | 1.35 mA | 7000 mA | - | - | 20% | 20% | 125 mΩ | 77 mm | - | 75 mm | - | - | ||
![]() ALS31A103QH250 KEMET | 48 | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ALS31A103QH250 | KEMET | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | - | - | 5.53 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 10000 µF | BULK | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 250 V | 6 mA | 17100 mA | - | - | 20% | 20% | 24 mΩ | 90 mm | - | 98 mm | - | - | ||
![]() EST228M035AM2EA KEMET | 39 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | EST228M035AM2EA | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | Active | Active | - | - | 5.36 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | 2200 µF | AMMO PACK | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 35 V | 0.77 mA | 3450 mA | - | 0.12 | 20% | 20% | 25 mΩ | 16 mm | - | 32 mm | - | - | ||
![]() ELH128M080AQ1AA KEMET | 48 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ELH128M080AQ1AA | KEMET | - | 85 °C | -40 °C | Bulk | - | CYLINDRICAL PACKAGE | Snap-in | Active | Active | - | - | 5.33 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | 1200 µF | BULK | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 80 V | 1.9 mA | 1650 mA | - | 0.25 | 20% | 20% | - | 22 mm | - | 25 mm | - | - | ||
![]() EST158M6R3AH2AA KEMET | 39 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | EST158M6R3AH2AA | KEMET | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Active | Active | - | - | 5.45 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | 1500 µF | BULK | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 6.3 V | 0.0945 mA | 1210 mA | - | 0.22 | 20% | 20% | 84 mΩ | 10 mm | - | 15 mm | - | - | ||
![]() ESC227M025AG4DA KEMET | 31 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ESC227M025AG4DA | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | - | - | 5.44 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 220 µF | AMMO PACK | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 25 V | 0.055 mA | 750 mA | - | 0.14 | 20% | 20% | 100 mΩ | 8 mm | - | 15 mm | - | - | ||
![]() ELG827M250AS4AA KEMET | 211 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | - | KEMET ELECTRONICS CORP | ELG827M250AS4AA | KEMET | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | - | No | 1.97 | Non-Compliant | Yes | CAP, ALU ELEC, 820UF, 250V, SNAP-IN | - | 250 V | 250 V | Bulk | * | 20 % | - | EAR99 | - | 110 mΩ | 105 °C | -25 °C | PF(pF) | Box | 10 mm | compliant | - | 10 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 110 mΩ | POLARIZED | 10mm | 250 V | 3 mA | 2150 mA | 2000 hours | 0.1 | 20% | 20% | 108 mΩ | 30 mm | 40 mm | 40 mm | 40mm | No SVHC | ||
![]() ESH106M050AC3DA KEMET | 31 | - | - | - | - | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ESH106M050AC3DA | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | , | - | Radial | Active | Active | - | - | 5.22 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 10 µF | Ammo Pack | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 50 V | - | 50 mA | - | - | 20% | 20% | - | 5 mm | - | 11 mm | - | - | ||
![]() ALC40A221EB400 KEMET | 39 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ALC40A221EB400 | KEMET | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | - | - | 5.53 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 220 µF | - | 10 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 400 V | 0.264 mA | 1880 mA | - | - | 20% | 20% | 521 mΩ | 40 mm | - | 30 mm | - | - | ||
![]() ESW567M063AM7AA KEMET | 48 | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ESW567M063AM7AA | KEMET | - | 105 °C | -40 °C | Bulk | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | - | - | 5.25 | - | Yes | - | - | - | - | - | * | - | - | EAR99 | - | - | - | - | 560 µF | BULK | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 63 V | 0.353 mA | 1250 mA | - | 0.09 | 20% | 20% | 73 mΩ | 16 mm | - | 25 mm | - | - | ||
![]() ELG337M250AQ3AA KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | ± 20% | - | - | - | - | KEMET ELECTRONICS CORP | ELG337M250AQ3AA | KEMET | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | - | - | 1.96 | Non-Compliant | Yes | Electrolytic Capacitor, Snap-in, 330 u00b5F, 250 V, ELG Series, 2000 hours @ 105u00b0C, u00b1 20% | - | 250 V | 250 V | - | * | 20 % | - | EAR99 | - | 220 mΩ | 105 °C | -25 °C | 330 µF | Box | 10 mm | compliant | - | 10 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 220 mΩ | POLARIZED | 10mm | 250 V | 1.6 mA | 1250 mA | 2000 hours | 0.1 | 20% | 20% | 219 mΩ | 22 mm | 35 mm | 35 mm | 35mm | No SVHC | ||
![]() ALS41A103NP200 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ALS41A103NP200 | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | - | - | 5.35 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 10000 µF | BULK | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 200 V | 6 mA | 19300 mA | - | - | 20% | 20% | 19 mΩ | 77 mm | - | 146 mm | - | - | ||
![]() ALS41A682MF200 KEMET | 31 | - | - | NO | SCREW | STUD MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | KEMET ELECTRONICS CORP | ALS41A682MF200 | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | - | - | 5.52 | - | Yes | - | - | - | - | - | * | - | Yes | EAR99 | - | - | - | - | 6800 µF | BULK | 28.5 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 200 V | 4.08 mA | 12900 mA | - | - | 20% | 20% | 27 mΩ | 66 mm | - | 105 mm | - | - |