- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Dissipation Factor DF | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating DC | Series | Tolerance | Pbfree Code | ECCN Code | Type | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESW227M035AG4EA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESW227M035AG4EA | - | - | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.17 | Yes | - | * | - | Yes | EAR99 | - | 220 µF | - | AMMO PACK | 3.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 35 V | 0.077 mA | 840 mA | - | 0.12 | 20% | 20% | - | 87 mΩ | - | 8 mm | 15 mm | ||
![]() ALS41A223KF063 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS41A223KF063 | - | - | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.61 | Yes | - | * | - | Yes | EAR99 | - | 22000 µF | - | BULK | 22.2 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 63 V | 4.158 mA | 14700 mA | - | - | 20% | 20% | - | 11 mΩ | - | 51 mm | 105 mm | ||
![]() ESG336M400AM7EA KEMET | 31 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESG336M400AM7EA | - | - | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.31 | Yes | - | * | - | - | EAR99 | - | 33 µF | - | AMMO PACK | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 0.802 mA | 230 mA | - | 0.24 | 20% | 20% | - | - | - | 16 mm | 25 mm | ||
![]() ALC40F680BD450 KEMET | 20 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALC40F680BD450 | - | - | KEMET | - | 105 °C | -40 °C | Box | - | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.6 | Yes | - | * | - | Yes | EAR99 | - | 68 µF | - | BULK | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.0918 mA | 880 mA | - | - | 20% | 20% | - | 1391 mΩ | - | 25 mm | 40 mm | ||
![]() ALS30G472NP400 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS30G472NP400 | - | - | KEMET | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.41 | Yes | - | * | - | Yes | EAR99 | - | 4700 µF | - | - | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 6 mA | 18000 mA | - | - | 20% | 20% | - | 33 mΩ | - | 77 mm | 146 mm | ||
![]() ALS40A222MF350 KEMET | 20 | - | - | NO | SCREW | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS40A222MF350 | - | - | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.53 | Yes | - | * | - | Yes | EAR99 | - | 2200 µF | - | BULK | 28.5 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 2.31 mA | 9800 mA | - | - | 20% | 20% | - | 51 mΩ | - | 66 mm | 105 mm | ||
![]() ALS30C334NP025 KEMET | 20 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS30C334NP025 | - | - | KEMET | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.41 | Yes | - | * | - | Yes | EAR99 | - | 330000 µF | - | - | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 6 mA | 37300 mA | - | - | 20% | 20% | - | 5 mΩ | - | 77 mm | 146 mm | ||
![]() ELH339M010AQ6AA KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ELH339M010AQ6AA | - | - | KEMET | - | 85 °C | -40 °C | Bulk | - | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.35 | Yes | - | * | - | - | EAR99 | - | 33000 µF | - | BULK | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 10 V | 3 mA | 4600 mA | - | 0.55 | 20% | 20% | - | - | - | 22 mm | 50 mm | ||
![]() ALC40F561DF350 KEMET | 50 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALC40F561DF350 | - | - | KEMET | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.4 | Yes | - | * | - | Yes | EAR99 | - | 560 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | 1.176 mA | 2570 mA | - | - | 20% | 20% | - | 224 mΩ | - | 35 mm | 50 mm | ||
![]() ELD686M450AQ2AA KEMET | 20 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | NISSEI ELECTRIC CO LTD | ELD686M450AQ2AA | ELD | - | KEMET | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Contact Manufacturer | Active | 5.73 | Yes | - | * | - | Yes | EAR99 | - | 68 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.61 mA | 550 mA | - | 0.15 | 20% | 20% | - | 937 mΩ | - | - | - | ||
![]() ELG187M400AQ6AA KEMET | 20 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ELG187M400AQ6AA | - | - | KEMET | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.52 | Yes | - | * | - | - | EAR99 | - | 180 µF | - | Box | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 1.4 mA | 950 mA | - | 0.15 | 20% | 20% | - | 323 mΩ | - | 22 mm | 50 mm | ||
![]() ELH228M063AR1AV KEMET | 20 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | 25 % | KEMET ELECTRONICS CORP | ELH228M063AR1AV | - | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Bulk | - | CYLINDRICAL PACKAGE | - | Active | Active | 5.7 | Yes | 63 VDC | * | 20 % | Yes | EAR99 | Low Impedance Aluminum Electrolytic Capacitor | 2200 µF | Capacitors | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 63 V | 2.8 mA | 2300 mA | 120 Hz | 0.25 | 20% | 20% | Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() ESW227M016AG3AA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESW227M016AG3AA | - | - | KEMET | - | 105 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.17 | Yes | - | * | - | - | EAR99 | - | 220 µF | - | BULK | 3.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 0.035 mA | 582 mA | - | 0.16 | 20% | 20% | - | 150 mΩ | - | 8 mm | 11 mm | ||
![]() ALS31C682NP400 KEMET | 50 | - | - | NO | BINDING POST | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS31C682NP400 | - | - | KEMET | - | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.4 | Yes | - | * | - | Yes | EAR99 | - | 6800 µF | - | - | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 400 V | 6 mA | 19500 mA | - | - | 20% | 20% | - | 27 mΩ | - | 77 mm | 146 mm | ||
![]() ELG159M016AR3AA KEMET | 20 | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ELG159M016AR3AA | - | - | KEMET | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.44 | Yes | - | * | - | - | EAR99 | - | 15000 µF | - | Box | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 16 V | 3 mA | 2600 mA | - | 0.68 | 20% | 20% | - | - | - | 25 mm | 35 mm | ||
![]() ALS40A332ND250 KEMET | In Stock | - | - | NO | SCREW | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ALS40A332ND250 | - | - | KEMET | - | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | Active | Active | 5.37 | Yes | - | * | - | Yes | EAR99 | - | 3300 µF | - | BULK | 31.8 mm | compliant | IEC60384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 250 V | 2.475 mA | 8500 mA | - | - | 20% | 20% | - | 52 mΩ | - | 77 mm | 75 mm | ||
![]() ESW338M025AM2AA KEMET | 20 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESW338M025AM2AA | - | - | KEMET | - | 105 °C | -40 °C | Bulk | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.29 | Yes | - | * | - | - | EAR99 | - | 3300 µF | - | BULK | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 25 V | 0.825 mA | 3450 mA | - | 0.14 | 20% | 20% | - | 17 mΩ | - | 16 mm | 32 mm | ||
![]() ESH337M050AH4EA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESH337M050AH4EA | - | - | KEMET | - | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | Active | Active | 5.31 | Yes | - | * | - | Yes | EAR99 | - | 330 µF | - | AMMO PACK | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 50 V | 0.165 mA | 535 mA | - | 0.12 | 20% | 20% | - | - | - | 10 mm | 20 mm | ||
![]() ELG566M450AQ1AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ELG566M450AQ1AV | - | - | KEMET | - | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.38 | Yes | - | * | - | Yes | EAR99 | - | 56 µF | - | BULK | 10 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | 0.5 mA | 400 mA | - | 0.2 | 20% | 20% | - | 1230 mΩ | - | 22 mm | 25 mm | ||
![]() ESH106M450AL4EA KEMET | 20 | - | - | - | - | - | - | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | ESH106M450AL4EA | ESH | - | KEMET | - | 85 °C | -25 °C | Tape & Box (TB) | , | - | Radial | Active | Active | 5.53 | Yes | - | ESH | - | Yes | EAR99 | - | 10 µF | - | Ammo Pack | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 450 V | - | 99 mA | - | - | 20% | 20% | - | - | - | 13 mm | 25 mm |