- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEH532YCE3270M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 1500 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A541DF271M450D | - | Active | - | Details | - | 1.375685 oz | 450 VDC | Bulk | PEH532 | 20 % | - | - | - | 270 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 364.5 uA | 1.3 A | - | - | - | 340 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() PEH536SDG4100M2S KEMET | 18 | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 4600 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A551EH102M250D | - | Active | - | Details | - | 2.539725 oz | 250 VDC | Bulk | PEH536 | 20 % | - | - | - | 1000 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 750 uA | 2.3 A | - | - | - | 100 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() PEH536SCE3470M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 300 | - | 4600 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A551DF471M250D | - | - | - | Details | - | - | 250 VDC | Bulk | PEH536 | 20 % | - | - | - | 470 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 353 uA | 1.4 A | - | - | - | 210 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | ||
![]() ALS30A152QC500 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A152QC500 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UE152M500A | Active | - | 5.48 | Details | Yes | - | 500 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 1500 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 500 V | 4.5 mA | 9.5 A | 100 Hz | 20% | 20% | 110 mOhms | Aluminum Electrolytic Capacitors | 90 mm | 67 mm | ||
![]() ALS30A332QH450 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A332QH450 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UK332M450A | Active | - | 5.41 | Details | Yes | - | 450 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 3300 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 450 V | 6 mA | 15.6 A | 100 Hz | 20% | 20% | 44 mOhms | Aluminum Electrolytic Capacitors | 90 mm | 98 mm | ||
![]() ALS30A104QC040 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | 100000 uF | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A104QC040 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UE104M040A | Active | - | 5.48 | Details | Yes | - | 40 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 100000 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 40 V | 6 mA | 23 A | 100 Hz | 20% | 20% | 8 mOhms | Aluminum Electrolytic Capacitors | 90 mm | 67 mm | ||
![]() PEH506SBB3220M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 3000 Hour | - | + 85 C | - | - 40 C | - | - | - | - | - | - | A511CC221M250D | - | - | - | Details | - | - | 250 VDC | Bulk | PEH506 | 20 % | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 165 uA | 1.1 A | - | - | - | 530 mOhms | Aluminum Electrolytic Capacitors | 25 mm | 25 mm | ||
![]() PEH169MU5330QU2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 33000 uF | 12 | - | 18000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A372SP333Q063A | - | Active | - | Details | - | 1.411 lbs | 63 VDC | Bulk | PEH169, +105 C | - 10 %, + 30 % | - | - | Screw Terminal Aluminum Electrolytic Capacitors | 33000 uF | - | - | - | - | Screw | - | - | 32 mm | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 76.6 mm | 118 mm | ||
![]() ALS32A822N5R350 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 10 | KEMET ELECTRONICS CORP | 20000 Hour | ALS32A822N5R350 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Screw Ends | A332TT822M350A | Active | - | 5.58 | Details | Yes | 2.183 lbs | 350 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 8200 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 350 V | 6 mA | 19.9 A | - | 20% | 20% | 24 mOhms | Aluminum Electrolytic Capacitors | 76.2 mm | 149.2 mm | ||
![]() ALS30A683QP100 KEMET | 35 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | 68000 uF | 8 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A683QP100 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | A331US683M100A | Active | Active | 5.53 | Details | Yes | 3 lbs | 100 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 68000 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 100 V | 6 mA | 29.4 A | - | 20% | 20% | 9 mOhms | Aluminum Electrolytic Capacitors | 90 mm | 146 mm | ||
![]() PEH532YDE3390M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 400 | - | 1500 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A541EF391M450D | - | - | - | Details | - | - | 450 VDC | Bulk | PEH532 | 20 % | - | - | - | 390 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 526.5 uA | 1.6 A | - | - | - | 240 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 40 mm | ||
![]() ALS41A222NP450 KEMET | 18 | - | - | NO | SCREW | STUD MOUNT | - | ALUMINUM (WET) | 2 | - | - | 12 | KEMET ELECTRONICS CORP | 9000 Hour | ALS41A222NP450 | + 105 C | KEMET | - 40 C | 105 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A441TS222M450A | Active | Active | 5.35 | Details | Yes | 2.116 lbs | 450 VDC | Bulk | ALS41 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 2200 uF | BULK | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 450 V | 2.97 mA | 13.1 A | - | 20% | 20% | 54 mOhms | Aluminum Electrolytic Capacitors | 77 mm | 146 mm | ||
![]() PEH532YCD3220M2S KEMET | 18 | - | - | - | - | - | 2 Pin | - | - | - | - | 100 | - | 1500 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A541DE221M450D | - | Active | - | Details | - | - | 450 VDC | Bulk | PEH532 | 20 % | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 297 uA | 1.1 A | - | - | - | 420 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | ||
![]() ALS30A154QH040 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | 150000 uF | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A154QH040 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UK154M040A | Active | - | 5.48 | Details | Yes | - | 40 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 150000 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 40 V | 6 mA | 28.6 A | 100 Hz | 20% | 20% | 7 mOhms | Aluminum Electrolytic Capacitors | 90 mm | 98 mm | ||
![]() PEG124UD1680QT1 KEMET | 18 | - | - | - | - | - | - | - | - | 6800 nF | - | 400 | - | 10000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Tape & Reel (TR) | - | - | - | A142JL6R8Q350T | - | Active | - | Details | - | 0.211644 oz | 350 VDC | Reel | PEG124 | - 10 %, + 30 % | - | - | - | 6.8 uF | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 13 mm | 29 mm | ||
![]() PEH536YDG3330M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 400 | - | 4600 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A551EH331M450D | - | - | - | Details | - | - | 450 VDC | Bulk | PEH536 | 20 % | - | - | - | 330 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 446 uA | 1.7 A | - | - | - | 220 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | ||
![]() PEH532JBG5120M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | 12000 uF | 700 | - | 1500 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A541CH123M035D | - | - | - | Details | - | - | 35 VDC | Bulk | PEH532 | 20 % | - | - | - | 12000 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 1260 uA | 3.6 A | 100 Hz | - | - | 37 mOhms | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | ||
![]() PEH169MJ5100QU2 KEMET | 140 | - | - | - | - | - | - | - | - | - | 10000 uF | 24 | - | 17000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A372MK103Q063A | - | Active | - | Details | - | 8.465751 oz | 63 VDC | Bulk | PEH169, +105 C | - 10 %, + 30 % | - | - | Screw Terminal Aluminum Electrolytic Capacitors | 10000 uF | - | - | - | - | Screw | - | - | 22 mm | - | - | 9.9 A | - | - | - | 13 mOhms | Low ESR Electrolytic Capacitors | 51.6 mm | 95.5 mm | ||
![]() ALS30A682NF250 KEMET | 18 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | 12 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A682NF250 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331TM682M250A | Active | Active | 5.37 | Details | Yes | 1.521 lbs | 250 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 6800 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 250 V | 6 mA | 15 A | 100 Hz | 20% | 20% | 29 mOhms | Aluminum Electrolytic Capacitors | 77 mm | 105 mm | ||
![]() PEH536SAC3150M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 800 | - | 4600 Hour | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A551BD151M250D | - | Active | - | Details | - | - | 250 VDC | Bulk | PEH536 | 20 % | - | - | - | 150 uF | - | - | - | - | Snap In | - | - | 4.0 mm | - | 113 uA | 0.62 A | - | - | - | 660 mOhms | Aluminum Electrolytic Capacitors | 22 mm | 30 mm |