- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Dielectric Material | Surface Mount Land Size | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Termination Style | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Product Height | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEH532MDE4680M2S KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 500 | 1500 Hour | - | + 105 C | - | - 40 C | - | - | A541EF682M063D | - | - | Details | - | - | - | 63 VDC | - | - | Bulk | PEH532 | - | 20 % | - | - | - | - | - | 6800 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 1285 uA | 4.2 A | 100 Hz | - | - | - | - | - | 31 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | - | 40 mm | - | - | - | ||
![]() A755KS476M1EEAE025 KEMET | 19439 | - | - | - | - | - | - | - | - | 0.1 | 1000 | 5000 Hour | - | + 105 C | KEMET | - 55 C | Tape & Box (TB) | Can | - | Active | - | Details | - | - | - | 25 VDC | - | - | Ammo Pack | A755 | - | 20 % | - | - | - | - | - | 47 uF | Radial | - | - | - | - | 3.5 mm | - | - | 176 uA | 2320 mA | - | - | - | - | - | - | 25 mOhms | Aluminum Polymer Capacitors | 8 mm | - | - | 12 mm | - | - | - | ||
![]() EAK107M025AG3AA KEMET | In Stock | - | - | - | - | - | - | - | - | 14 % | 6000 | 2000 Hour | - | + 125 C | - | - 40 C | - | - | AK107M025AG3AAKPLP | - | - | Details | - | - | - | 25 VDC | - | - | Bulk | EAK | - | 20 % | - | Single Ended Aluminium Electrolytic Capacitor | - | - | - | 100 uF | Radial | - | - | - | - | 3.5 mm | - | - | 3 uA | 340 mA | - | - | - | - | Straight | - | - | General Purpose Electrolytic Capacitors | 8 mm | - | - | 11 mm | - | - | - | ||
![]() ALS61A272NM550 KEMET | In Stock | - | - | - | - | - | Aluminium | - | ± 20% | - | 12 | 20000 Hour | - | + 85 C | - | - 40 C | - | - | A460TQ272M550A | - | - | Details | 1.896 lbs | - | 550 V | 550 VDC | 550 V | - | Bulk | ALS61 | - | 20 % | Screw | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | - | 2700 uF | Screw | 31.8 mm | 5.5 mm | 113 mΩ | Polar | 31.8 mm | 13 mm | 550 V | 6 mA | 13.17 A | 100 Hz | - | 20000 hours | - | - | - | 113.4 mOhms | General Purpose Electrolytic Capacitors | 77 mm | 131 mm | - | 131 mm | 131mm | No SVHC | - | ||
![]() ALA7AA391BF400 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 180 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552CH391M400A | - | AEC-Q200 | Details | - | - | - | 400 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 390 uF | Snap In | - | - | - | - | 10 mm | - | - | 936 uA | 3.7 A | 100 Hz | - | - | - | - | - | 452 mOhms | Aluminum Electrolytic Capacitors | 25 mm | 50 mm | - | 50 mm | - | - | - | ||
![]() ALA7AF391DC450 KEMET | In Stock | - | - | - | - | 3 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552EE391M450F | - | AEC-Q200 | Details | - | - | - | 450 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 390 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 1053 uA | 4.6 A | 100 Hz | - | - | - | - | - | 394 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() ALA7AA221CC500 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 160 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552DE221M500A | - | AEC-Q200 | Details | - | - | - | 500 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 220 uF | Snap In | - | - | - | - | 10 mm | - | - | 660 uA | 3.2 A | 100 Hz | - | - | - | - | - | 942 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() ALA7AD391DF550 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552EH391M550D | - | AEC-Q200 | Details | - | - | - | 550 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 390 uF | Snap In | - | - | - | - | 10 mm | - | - | 1287 uA | 5.1 A | 100 Hz | - | - | - | - | - | 444 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | - | 50 mm | - | - | - | ||
![]() ALA8AF331CD400 KEMET | 50 | - | - | - | - | 3 Pin | - | - | - | - | 160 | 2000 Hour | - | + 105 C | - | - 40 C | - | - | A553DF331M400F | - | AEC-Q200 | Details | - | - | - | 400 VDC | - | - | Bulk | ALA8A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 330 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 396 uA | 5.3 A | 100 Hz | - | - | - | - | - | 456 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 40 mm | - | 40 mm | - | - | - | ||
![]() ALA7AA181DC600 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552EE181M600A | - | AEC-Q200 | Details | - | - | - | 600 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 180 uF | Snap In | - | - | - | - | 10 mm | - | - | 648 uA | 3.7 A | 100 Hz | - | - | - | - | - | 732 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() ALA7AF681DE400 KEMET | In Stock | - | - | - | - | 3 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552EG681M400F | - | AEC-Q200 | Details | - | - | - | 400 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 680 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 1632 uA | 5.9 A | 100 Hz | - | - | - | - | - | 260 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | - | 45 mm | - | - | - | ||
![]() ALA8AF181CC500 KEMET | 50 | - | - | - | - | 3 Pin | - | - | - | - | 160 | 2000 Hour | - | + 105 C | - | - 40 C | - | - | A553DE181M500F | - | AEC-Q200 | Details | - | - | - | 500 VDC | - | - | Bulk | ALA8A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 180 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 270 uA | 3.6 A | 100 Hz | - | - | - | - | - | 1.148 Ohms | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() ALA7AA681DF450 KEMET | 34 | - | - | - | - | 2 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | KEMET | - 40 C | Box | - | A552EH681M450A | Active | AEC-Q200 | Details | - | - | - | 450 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 680 uF | Snap In | - | - | - | - | 10 mm | - | - | 1836 uA | 6.5 A | 100 Hz | - | - | - | - | - | 228 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 50 mm | - | 50 mm | - | - | - | ||
![]() ALA7AA331DE550 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 100 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552EG331M550A | - | AEC-Q200 | Details | - | - | - | 550 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 330 uF | Snap In | - | - | - | - | 10 mm | - | - | 1089 uA | 4.6 A | 100 Hz | - | - | - | - | - | 524 mOhms | Aluminum Electrolytic Capacitors | 35 mm | 45 mm | - | 45 mm | - | - | - | ||
![]() ALA7AF181CC550 KEMET | In Stock | - | - | - | - | 3 Pin | - | - | - | - | 160 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552DE181M550F | - | AEC-Q200 | Details | - | - | - | 550 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 180 uF | Snap In | - | - | - | - | 4.0 mm | - | - | 594 uA | 3 A | 100 Hz | - | - | - | - | - | 952 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() ALA8AA271CC400 KEMET | 224 | - | - | - | - | 2 Pin | - | - | - | - | 160 | 2000 Hour | - | + 105 C | - | - 40 C | - | - | A553DE271M400A | - | AEC-Q200 | Details | - | - | - | 400 VDC | - | - | Bulk | ALA8A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 270 uF | Snap In | - | - | - | - | 10 mm | - | - | 324 uA | 4.7 A | 100 Hz | - | - | - | - | - | 558 mOhms | Aluminum Electrolytic Capacitors | 30 mm | 35 mm | - | 35 mm | - | - | - | ||
![]() PEH227KMS4520QE4 KEMET | 50 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | 288 | 2000 Hour | 2000 Hrs @ 150°C | + 125 C | KEMET | - 40 C | Tray | - | A870MS522Q040B | Active | AEC-Q200 | Details | - | 40 V | - | 40 VDC | - | -40°C ~ 150°C | Bulk | PEH227 | 0.795 Dia (20.20mm) | - 10 %, + 30 % | - | Automotive | - | - | Automotive | 5200 uF | Radial | - | - | 23mOhm @ 100Hz | - | 0.600 (15.24mm) | - | - | - | 9.8 A | - | Polar | - | 3.43 A @ 100 Hz | Outside Bend | 9.8 A @ 5 kHz | 23 mOhms | General Purpose Electrolytic Capacitors | 20.2 mm | - | 1.760 (44.70mm) | 43.7 mm | - | - | AEC-Q200 | ||
![]() PEH228KML4220QE4 KEMET | In Stock | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | 432 | 2000 Hour | 2000 Hrs @ 150°C | + 150 C | KEMET | - 40 C | Tray | - | A880ML222Q040B | Active | AEC-Q200 | Details | - | 40 V | - | 40 VDC | - | -40°C ~ 150°C | Bulk | PEH228 | 0.795 Dia (20.20mm) | - 10 %, + 30 % | - | Automotive | - | - | Automotive | 2200 uF | Radial | - | - | 44mOhm @ 100Hz | - | 0.600 (15.24mm) | - | - | - | 7.4 A | - | Polar | - | 2.59 A @ 100 Hz | Outside Bend | 7.4 A @ 5 kHz | 44 mOhms | General Purpose Electrolytic Capacitors | 20.2 mm | - | 1.130 (28.70mm) | 27.7 mm | - | - | AEC-Q200 | ||
![]() PEH228HMP4530QE4 KEMET | 50 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | 288 | 2000 Hour | 2000 Hrs @ 150°C | + 150 C | KEMET | - 40 C | Tray | - | A880MP532Q025B | Active | AEC-Q200 | Details | - | 25 V | - | 25 VDC | - | -40°C ~ 150°C | Bulk | PEH228 | 0.795 Dia (20.20mm) | - 10 %, + 30 % | - | Automotive | - | - | Automotive | 5300 uF | Radial | - | - | 25mOhm @ 100Hz | - | 0.600 (15.24mm) | - | - | - | 8.9 A | - | Polar | - | 3.115 A @ 100 Hz | Outside Bend | 8.9 A @ 5 kHz | 25 mOhms | General Purpose Electrolytic Capacitors | 20.2 mm | - | 1.445 (36.70mm) | 35.7 mm | - | - | AEC-Q200 | ||
![]() ALA7AD221BD450 KEMET | In Stock | - | - | - | - | 2 Pin | - | - | - | - | 180 | 2000 Hour | - | + 85 C | - | - 40 C | - | - | A552CF221M450D | - | AEC-Q200 | Details | - | - | - | 450 VDC | - | - | Bulk | ALA7A | - | 20 % | - | Automotive Electrolytic Capacitor | - | - | - | 220 uF | Snap In | - | - | - | - | 10 mm | - | - | 594 uA | 3 A | 100 Hz | - | - | - | - | - | 694 mOhms | Aluminum Electrolytic Capacitors | 25 mm | 40 mm | - | 40 mm | - | - | - |