- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1210C339D4HACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | - | - | - | KEMET | - | - | 1210 | 3225 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C1210C339D4HAC7800 | - | - | - | Details | - | - | 0.003527 oz | - | 16 VDC | MouseReel | SMD Comm X8R HT150C | 0.5 pF | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 3.3 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 3.2 mm | 2.5 mm | ||
![]() C2220C222GGGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | KEMET | 2.2 nF | 0.0022 uF | 2220 | 5650 | Class 1 | - | 1000 | - | - | KEMET | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.016932 oz | - | 2 kVDC | Reel | SMD Comm C0G HV | 2 % | - | Standard | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | 2200 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 5.7 mm | 5 mm | ||
![]() C1206X120G3HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C1206X120G3HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 25 VDC | MouseReel | SMD Comm X8R HT150C Flex | 2 % | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | 12 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() C0603C221K2GACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | 0.22 nF | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | KEMET | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 200 VDC | MouseReel | SMD Comm C0G | 10 % | - | Standard | - | C0G Dielectric Commercial Grade MLCCs | - | - | 220 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C1812C112K5HACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | - | - | - | KEMET | 1.1 nF | 0.0011 uF | 1812 | 4532 | Class 2 | - | 1000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C1812C112K5HAC7800 | - | - | - | Details | - | - | 0.003880 oz | - | 50 VDC | MouseReel | SMD Comm X8R HT150C | 10 % | - | Standard | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | - | 1100 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.5 mm | 3.2 mm | ||
![]() C0603X680K4HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | - | - | - | KEMET | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C0603X680K4HAC7867 | - | - | - | Details | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm X8R HT150C Flex | 10 % | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | 68 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() C0805X271M8HACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | - | - | - | KEMET | 0.27 nF | - | 0805 | 2012 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C0805X271M8HAC7800 | - | - | - | Details | - | FT-CAP | 0.000218 oz | - | 10 VDC | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | 270 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 2 mm | 1.25 mm | ||
![]() ESU685M400AH8KA KEMET | 5767 | - | - | - | - | - | - | - | - | - | 6800 nF | - | - | - | - | - | 1200 | - | 12000 Hour | - | - | + 105 C | KEMET | - 25 C | - | - | Tape & Box (TB) | - | - | - | SU685M400AH8KAKPLP | - | Active | - | Details | - | - | - | - | 400 VDC | MouseReel | ESU | 20 % | - | - | - | Aluminum Electrolytic Capacitor | - | - | 6.8 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | 208.8 uA | 140 mA | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | 10 mm | - | 16 mm | - | ||
![]() ESL225M250AE3AA KEMET | 31989 | - | - | - | - | - | - | - | - | - | 2200 nF | - | - | - | - | 15 % | 1000 | - | 10000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SL225M250AE3AAKPLP | - | Active | - | Details | - | - | - | - | 250 VDC | Bulk | ESL | 20 % | - | - | - | Aluminum Electrolytic Capacitor | - | - | 2.2 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 2.5 mm | - | - | - | 21 uA | 80 mA | - | - | Straight | - | - | - | 10.15 Ohms | High Reliability Electrolytic Capacitors | - | 6.3 mm | - | 11 mm | - | ||
![]() EST106M050AC3JA KEMET | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 2500 | - | 5000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | ST106M050AC3JAKPLP | - | Active | - | Details | - | - | - | - | 50 VDC | Reel | EST | 20 % | - | - | - | Aluminum Electrolytic Capacitor | - | - | 10 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | 5 uA | 120 mA | - | - | Straight | - | - | - | 3.5 Ohms | General Purpose Electrolytic Capacitors | - | 5 mm | - | 11 mm | - | ||
![]() ESY827M063AN5EA KEMET | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 % | 300 | - | 5000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | SY827M063AN5EAKPLP | - | Active | - | Details | - | - | - | - | 63 VDC | Ammo Pack | ESY | 20 % | - | - | - | Aluminum Electrolytic Capacitor | - | - | 820 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | 516.6 uA | 2224 mA | - | - | Straight | - | - | - | 42 mOhms | High Reliability Electrolytic Capacitors | - | 18 mm | - | 25 mm | - | ||
![]() C1206X620M8HACTU KEMET | In Stock | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | - | - | 1206 | 3216 | Class 2 | - | 4000 | - | - | KEMET | - | + 150 C | - | - 55 C | - | - | - | - | - | - | C1206X620M8HAC7800 | - | - | - | Details | - | FT-CAP | 0.000952 oz | - | 10 VDC | MouseReel | SMD Comm X8R HT150C Flex | 20 % | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | 62 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.78 mm | 3.3 mm | 1.6 mm | ||
![]() ALS36H222N3L450 KEMET | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | Aluminium | 2 | - | - | - | - | - | - | - | 10 | KEMET ELECTRONICS CORP | 20000 Hour | - | ALS36H222N3L450 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335TJ222Q450H | Active | - | 5.27 | Details | Yes | - | 1.356 lbs | 450 V | 450 VDC | Bulk | ALS3 | - 10 %, + 30 % | Yes | Screw | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | 2200 uF | - | - | 31.75 mm | compliant | IEC60384-4 | Screw | 31.75 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | - | 31 mΩ | POLARIZED | 31.75 mm | 450 V | 8 mm | 450 V | 5940 uA | 12.7 A | 120 Hz | - | - | 30% | 10% | - | 47 mOhms | General Purpose Electrolytic Capacitors | - | 76.2 mm | 92.08 mm | 92.08 mm | - | ||
![]() ALS36H103L4C160 KEMET | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | Aluminium | 2 | - | - | 10000 uF | - | - | - | - | 16 | KEMET ELECTRONICS CORP | 19000 Hour | - | ALS36H103L4C160 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN | CYLINDRICAL PACKAGE | Screw Ends | A335NM103Q160H | Active | - | 5.29 | Details | Yes | - | 1.069 lbs | 160 V | 160 VDC | Bulk | ALS3 | - 10 %, + 30 % | Yes | Screw | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 85 °C | -40 °C | 10000 uF | - | - | 28.575 mm | compliant | IEC60384-4 | Screw | 28.58 mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.14 mm | - | 22.7 mΩ | POLARIZED | 28.58 mm | 160 V | 8 mm | 160 V | 6000 uA | 17.2 A | 120 Hz | - | - | 30% | 10% | - | 20 mOhms | General Purpose Electrolytic Capacitors | - | 63.5 mm | 104.78 mm | 104.78 mm | - | ||
![]() EEV477M010A9PAA KEMET | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 105 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | EV477M010A9PAAKPLP | - | Active | - | Details | - | - | - | - | 10 VDC | Reel | EEV | 20 % | - | - | - | - | - | - | 470 uF | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | 10 mm | 10.2 mm | 10.3 mm | 10.3 mm | ||
![]() EAK108M025AL4AA KEMET | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 1600 | - | 5000 Hour | - | - | + 125 C | KEMET | - 40 C | - | - | Bulk | - | - | - | AK108M025AL4AAKPLP | - | Active | - | Details | - | - | - | - | 25 VDC | Bulk | EAK | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 1000 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | 3 uA | 1250 mA | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | 13 mm | - | 25 mm | - | ||
![]() ESH226M250AH4AA KEMET | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 % | 2400 | - | 2000 Hour | - | - | + 105 C | KEMET | - 25 C | - | - | Bulk | - | - | - | SH226M250AH4AAKPLP | - | Active | - | Details | - | - | - | - | 250 VDC | Bulk | ESH | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 22 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | 175 uA | 140 mA | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | 10 mm | - | 20 mm | - | ||
![]() ESH105M250AE3AA KEMET | 30 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 1000 nF | - | - | - | - | 15 % | 10000 | KEMET ELECTRONICS CORP | 2000 Hour | - | ESH105M250AE3AA | + 105 C | KEMET | - 25 C | 105 °C | -25 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SH105M250AE3AAKPLP | Active | Active | 5.47 | Details | Yes | - | - | - | 250 VDC | Bulk | ESH | 20 % | - | - | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | - | 1 uF | - | BULK | 2.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 2.5 mm | 250 V | - | - | 17.5 uA | 17 mA | - | 0.15 | Straight | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | 6.3 mm | - | 11 mm | - | ||
![]() ESW108M063AM2AA KEMET | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 % | 800 | - | 6000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SW108M063AM2AAKPLP | - | Active | - | Details | - | - | - | - | 63 VDC | Bulk | ESW | 20 % | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | - | 1000 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | 630 uA | 2670 mA | - | - | Straight | - | - | - | - | General Purpose Electrolytic Capacitors | - | 16 mm | - | 32 mm | - | ||
![]() ESG107M350AN1AA KEMET | 30 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | 500 | KEMET ELECTRONICS CORP | 5000 Hour | - | ESG107M350AN1AA | + 105 C | KEMET | - 40 C | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | SG107M350AN1AAKPLP | Active | Active | 5.65 | Details | Yes | - | - | - | 350 VDC | Bulk | ESG | 20 % | - | - | EAR99 | - | - | - | 100 uF | - | BULK | 7.5 mm | compliant | - | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 7.5 mm | 350 V | - | - | 2.11 mA | 530 mA | - | 0.2 | - | 20% | 20% | - | - | - | - | 18 mm | - | 32 mm | - |