- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Automotive | Capacitance - nF | Capacitance - uF | Capacitance Value | Diameter Tolerance (mm) | Dissipation Factor DF | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime (H) | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | PPAP | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | Part Status | ECCN Code | Type | Capacitance | Subcategory | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Test Frequency | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 030MS26AAMK1STD KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | 30uF | ±0.5 | - | EAR99 | Compliant | - | - | - | 500 | - | - | 60 | KEMET | - | -20 | - | - | Tray | - | - | - | - | - | No | 38 | Active | - | - | - | - | - | Bulk | * | 10% | - | Active | - | Electrolytic | - | - | - | Aluminum Cylindrical Can | - | - | Dual Quick Connect | - | - | - | - | 260VAC | - | - | - | - | - | - | - | - | 38 X 75 | - | - | - | - | - | 75(Max) | ||
![]() PEH226KH4150QE4 KEMET | In Stock | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tray | - | - | - | - | - | Yes | - | Active | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESZ336M200AH4AA KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC10C392EP250 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESC477M016AH9KA KEMET | 17 | - | - | - | - | - | - | - | - | No | - | - | - | - | 16 % | - | Compliant | - | - | - | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | No | - | Active | - | - | - | - | 16 VDC | Tape and Reel | * | 20 % | - | Active | - | Single Ended Aluminium Electrolytic Capacitor | 470 uF | Capacitors | - | - | - | - | Radial | - | - | 5 mm | - | - | 75 uA | 800 mA | - | Straight | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | 10 mm | - | 12.5 mm | - | - | ||
![]() PEH506YEN4150M4 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH532QCE4120M2S KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH200XN4470MB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 29000 Hour | - | - | + 85 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A451VN472M385A | - | - | - | Active | - | Details | - | - | 385 VDC | Bulk | PEH200 | 20 % | - | - | - | Long Life Aluminum Electrolytic Capacitor | 4700 uF | - | - | - | - | - | Screw | - | - | 32 mm | - | - | 9428.5 uA | 16.6 A | 100 Hz | - | - | - | - | 19 mOhms | - | Low ESR Electrolytic Capacitors | 76.6 mm | - | 221 mm | - | - | ||
![]() PEG124HF3470QT1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | + 125 C | - | - | - 40 C | - | - | - | - | - | - | - | A141KL471Q025T | - | - | - | - | - | Details | - | - | 25 VDC | Reel | PEG124 | - 10 %, + 30 % | - | - | - | - | 470 uF | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 16 mm | - | 29 mm | - | - | ||
![]() PEH532PDC4220M2S KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 500 | - | 1500 Hour | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | A541ED222M100D | - | - | - | - | - | Details | - | - | 100 VDC | Bulk | PEH532 | 20 % | - | - | - | - | 2200 uF | - | - | - | - | - | Snap In | - | - | 4.0 mm | - | - | 660 uA | 2.4 A | 100 Hz | - | - | - | - | 100 mOhms | - | Aluminum Electrolytic Capacitors | 35 mm | - | 30 mm | - | - | ||
![]() PEH169UX4470QB2 KEMET | 2323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 18000 Hour | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A472SW472Q350A | - | - | - | Active | - | Details | - | 3.086 lbs | 350 VDC | Bulk | PEH169, +105 C | - 10 %, + 30 % | - | - | - | Screw Terminal Aluminum Electrolytic Capacitors | 4700 uF | - | - | - | - | - | Screw | - | - | 32 mm | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 76.6 mm | - | 221 mm | - | - | ||
![]() PEH169SA3150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A472GC151Q250A | - | - | - | Active | - | Details | - | 2.469177 oz | 250 VDC | Bulk | PEH169_105 | - 10 %, + 30 % | - | - | - | - | 150 uF | - | - | - | - | - | Screw | - | - | 13 mm | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36.6 mm | - | 51.5 mm | - | - | ||
![]() PEH169VB3150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | - | + 85 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A471GD151Q400A | - | - | - | Active | - | Details | - | 3 oz | 400 VDC | Bulk | PEH169, +85 C | - 10 %, + 30 % | - | - | - | Long Life Aluminum Electrolytic Capacitor | 150 uF | - | - | - | - | - | Screw | - | - | 13 mm | - | - | 4180 uA | 1.8 A | 100 Hz | - | - | - | - | 500 mOhms | - | Low ESR Electrolytic Capacitors | 36.6 mm | - | 59.5 mm | - | - | ||
![]() PEG124VD1470QT1 KEMET | 49 | - | - | - | - | - | - | - | - | - | 4700 nF | - | - | - | - | - | - | 400 | - | 10000 Hour | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Tape & Reel (TR) | - | - | - | A142JL4R7Q400T | - | - | - | Active | - | Details | - | 0.211644 oz | 400 VDC | Reel | PEG124 | - 10 %, + 30 % | - | - | - | - | 4.7 uF | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 13 mm | - | 29 mm | - | - | ||
![]() PEH169MO5150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | 15000 uF | - | - | - | - | - | 16 | - | 10000 Hour | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A472QM153Q063A | - | - | - | Active | - | Details | - | 1 lb | 63 VDC | Bulk | PEH169, +105 C | - 10 %, + 30 % | - | - | - | Screw Terminal Aluminum Electrolytic Capacitor | 15000 uF | - | - | - | - | - | Screw | - | - | 28.5 mm | - | - | - | 13.1 A | 100 Hz | - | - | - | - | 10 mOhms | - | Aluminum Electrolytic Capacitors | 66.6 mm | - | 106 mm | - | - | ||
![]() ALS40A103DF063 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | 10000 uF | - | - | - | - | - | 50 | - | 6000 Hour | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A341FM103M063A | - | - | - | Active | - | Details | - | - | 63 VDC | Bulk | ALS40 | 20 % | - | - | - | Screw Terminal Aluminum Electrolytic Capacitor | 10000 uF | - | - | - | - | - | Screw | - | - | 12.8 mm | - | - | 1.89 mA | 11.2 A | - | - | - | - | - | 13 mOhms | - | Aluminum Electrolytic Capacitors | 36 mm | - | 105 mm | - | - | ||
![]() ALS31A152KE250 KEMET | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | 18000 Hour | - | - | + 85 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A431LH152M250A | - | - | - | Active | - | Details | - | 7.760272 oz | 250 VDC | Bulk | ALS3 | 20 % | - | - | - | Screw Terminal Aluminum Electrolytic Capacitor | 1500 uF | - | - | - | - | - | Screw | - | - | 22.2 mm | - | - | 2250 uA | 6.2 A | 100 Hz | - | - | - | - | 86 mOhms | - | Aluminum Electrolytic Capacitors | 51 mm | - | 82 mm | - | - | ||
![]() PEH534SBF3470M2 KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 100 | - | 3000 Hour | - | - | + 105 C | - | KEMET | - 40 C | - | - | - | Box | - | - | - | A561CG471M250A | - | - | - | Active | - | Details | - | 1.058219 oz | 250 VDC | Bulk | PEH534 | 20 % | - | - | - | - | 470 uF | - | - | - | - | - | Snap In | - | - | 6.3 mm | - | - | 353 uA | 8.8 A | - | - | - | - | - | 120 mOhms | - | Low ESR Electrolytic Capacitors | 25 mm | - | 45 mm | - | - | ||
![]() ALC40D681DL400 KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 50 | - | 8000 Hour | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | A571EP681M400D | - | - | - | - | - | Details | - | - | 400 VDC | Bulk | ALC40 | 20 % | - | - | - | High Reliability Aluminum Electrolytic Capacitor | 680 uF | - | - | - | - | - | Snap In | - | - | 10 mm | - | - | 816 uA | 3720 mA | 100 kHz | - | - | - | - | 200 mOhms | - | Long Life Aluminum Electrolytic Capacitors | 35 mm | - | 80 mm | - | - | ||
![]() ALS30A332KF250 KEMET | 49 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | - | ALS30A332KF250 | + 85 C | - | KEMET | - 40 C | - | 85 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331LM332M250A | Active | - | - | Active | 5.62 | Details | Yes | 10.582189 oz | 250 VDC | Bulk | ALS3 | 20 % | Yes | - | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 3300 uF | - | 22.2 mm | - | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 22.2 mm | 250 V | - | 4.95 mA | 10.4 A | 100 Hz | - | 20% | 20% | - | 45 mOhms | - | Aluminum Electrolytic Capacitors | 51 mm | - | 105 mm | - | - |