- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - uF | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Pbfree Code | ECCN Code | Type | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Product | Product Length | Product Width | Diameter | Length | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALC40D103BC025 KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10000 uF | - | - | 180 | - | 6000 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A571CE103M025D | - | - | - | - | Details | - | - | 25 VDC | Bulk | ALC40 | 20 % | - | - | High Reliability Aluminum Electrolytic Capacitor | 10000 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 750 uA | 2330 mA | 100 kHz | - | - | - | - | 148 mOhms | Long Life Aluminum Electrolytic Capacitors | - | - | 35 mm | 35 mm | - | ||
![]() ALS30A682QD200 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A682QD200 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UF682M200A | Active | - | - | 5.48 | Details | Yes | - | 200 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 6800 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 200 V | 6 mA | 13.3 A | - | - | - | 20% | 20% | 35 mOhms | Aluminum Electrolytic Capacitors | - | - | 90 mm | 75 mm | - | ||
![]() ALS30A682QC250 KEMET | 49 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 8 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A682QC250 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | A331UE682M250A | Active | Active | - | 5.53 | Details | Yes | 1.356 lbs | 250 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 6800 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 250 V | 6 mA | 13.5 A | - | - | - | 20% | 20% | 35 mOhms | Aluminum Electrolytic Capacitors | - | - | 90 mm | 67 mm | - | ||
![]() PEH169MD468VMB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A471GK682M063AV00V | - | Active | - | - | Details | - | - | 63 VDC | Bulk | PEH169, +85 C | 20 % | - | - | Long Life Aluminum Electrolytic Capacitor | 6800 uF | - | - | - | - | Screw | - | - | 13 mm | - | 5285.5 uA | 10.1 A | 100 Hz | - | - | - | - | 17 mOhms | Low ESR Electrolytic Capacitors | - | - | 36.6 mm | 94.5 mm | - | ||
![]() ALS30A681DF415 KEMET | 32 | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 50 | KEMET ELECTRONICS CORP | 11000 Hour | ALS30A681DF415 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | A331FM681M415A | Active | Active | - | 5.66 | Details | Yes | 5 oz | 415 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 680 uF | - | 12.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 12.8 mm | 415 V | 1.693 mA | 4.5 A | 100 Hz | - | - | 20% | 20% | 180 mOhms | Aluminum Electrolytic Capacitors | - | - | 36 mm | 105 mm | - | ||
![]() ALS30A332QH400 KEMET | In Stock | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | ALS30A332QH400 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UK332M400A | Active | - | - | 5.45 | Details | Yes | - | 400 VDC | Bulk | ALS3 | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | 3300 uF | - | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 31.8 mm | 400 V | 6 mA | 14.9 A | 100 Hz | - | - | 20% | 20% | 45 mOhms | Aluminum Electrolytic Capacitors | - | - | 90 mm | 98 mm | - | ||
![]() ELH228M200AT6AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | + 85 C | - | - 25 C | - | - | - | - | - | - | LH228M200AT6AVKPLP | - | - | - | - | Details | - | - | 200 VDC | Bulk | ELH | 20 % | - | - | - | 2200 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 3 mA | 4.95 A | 120 Hz | - | - | - | - | 54 mOhms | General Purpose Electrolytic Capacitors | - | - | 35 mm | 50 mm | - | ||
![]() ELG227M400AR5AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | + 105 C | - | - 25 C | - | - | - | - | - | - | LG227M400AR5AVKPLP | - | - | - | - | Details | - | - | 400 VDC | Bulk | ELG | 20 % | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 1.8 mA | 1.05 A | 120 Hz | - | - | - | - | 265 mOhms | General Purpose Electrolytic Capacitors | - | - | 25 mm | 45 mm | - | ||
![]() ELD227M200AQ1AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 400 | - | 3000 Hour | - | + 105 C | - | - 25 C | - | - | - | - | - | - | LD227M200AQ1AVKPLP | - | - | - | - | Details | - | - | 200 VDC | Bulk | ELD | 20 % | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 3 mA | 850 mA | - | - | - | - | - | 905 mOhms | General Purpose Electrolytic Capacitors | - | - | 22 mm | 25 mm | - | ||
![]() ELD187M400AS2AV KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 400 | - | 3000 Hour | - | + 105 C | - | - 25 C | - | - | - | - | - | - | LD187M400AS2AVKPLP | - | - | - | - | Details | - | - | 400 VDC | Bulk | ELD | 20 % | - | - | - | 180 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 3 mA | 1.1 A | 120 Hz | - | - | - | - | 1.105 Ohms | General Purpose Electrolytic Capacitors | - | - | 30 mm | 30 mm | - | ||
![]() ELH687M400AT6AV KEMET | 7 | - | - | - | - | - | 2 Pin | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | + 85 C | KEMET | - 25 C | - | - | Bulk | - | - | - | LH687M400AT6AVKPLP | - | Active | - | - | Details | - | - | 400 VDC | Bulk | ELH | 20 % | - | - | - | 680 uF | - | - | - | - | Snap In | - | - | 10 mm | - | 3 mA | 2.9 A | 120 Hz | - | - | - | - | 95 mOhms | General Purpose Electrolytic Capacitors | - | - | 35 mm | 50 mm | - | ||
![]() ELH478M050AS1AV KEMET | In Stock | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | 2 Pin | ALUMINUM (WET) | 2 | - | - | 30 % | 200 | KEMET ELECTRONICS CORP | 2000 Hour | ELH478M050AS1AV | + 85 C | - | - 40 C | 85 °C | -40 °C | - | - | CYLINDRICAL PACKAGE | - | LH478M050AS1AVKPLP | Active | - | - | 5.7 | Details | Yes | - | 50 VDC | Bulk | ELH | 20 % | Yes | EAR99 | - | 4700 uF | BULK | - | compliant | - | Snap In | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10 mm | 50 V | 3 mA | 2.95 A | 120 Hz | 0.3 | - | 20% | 20% | - | General Purpose Electrolytic Capacitors | - | - | 30 mm | 25 mm | - | ||
![]() ESC477M016AH9AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 16 % | 4000 | - | 3000 Hour | - | + 105 C | - | - 40 C | - | - | - | - | - | - | SC477M016AH9AAKPLP | - | - | - | - | Details | - | - | 16 VDC | Bulk | ESC | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 470 uF | - | - | - | - | Radial | - | - | 5 mm | - | 75 uA | 800 mA | - | - | Straight | - | - | 85 mOhms | General Purpose Electrolytic Capacitors | - | - | 10 mm | 12.5 mm | - | ||
![]() ESH476M063AG3KA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | 10 % | 1500 | KEMET ELECTRONICS CORP | 2000 Hour | ESH476M063AG3KA | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | SH476M063AG3KAKPLP | Active | - | - | 5.31 | Details | Yes | - | 63 VDC | MouseReel | ESH | 20 % | Yes | EAR99 | Single Ended Aluminium Electrolytic Capacitor | 47 uF | TR | 3.5 mm | compliant | - | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 3.5 mm | 63 V | 29.6 uA | 155 mA | - | 0.1 | Straight | 20% | 20% | - | General Purpose Electrolytic Capacitors | - | - | 8 mm | 11 mm | - | ||
![]() ESY108M010AH2AA KEMET | 6043 | - | - | - | - | - | - | - | - | - | ± 20% | 19 | 200 | - | 4000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SY108M010AH2AAKPLP | - | Active | - | - | Details | - | 0.126149 oz | 10 VDC | Bulk | ESY | 20 % | - | - | Single-Ended Aluminum Electrolytic Capacitor | 1000 uF | - | - | - | - | Radial | - | Polar | 5 mm | - | 100 uA | 1430 mA | - | - | Straight | - | - | 38 mOhms | Low Impedance Electrolytic Capacitors | - | - | 10 mm | 15 mm | 15mm | ||
![]() ETG336M450AK3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 24 % | 1000 | - | 5000 Hour | - | + 105 C | - | - 25 C | - | - | - | - | - | - | TG336M450AK3AAKPLP | - | - | - | - | Details | - | - | 450 VDC | Bulk | ETG | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 33 uF | - | - | - | - | Radial | - | - | 5 mm | - | 901 uA | 230 mA | - | - | Straight | - | - | - | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | 35 mm | - | ||
![]() ESL228M016AK5AA KEMET | 46 | - | - | - | - | - | - | - | - | - | - | 18 % | 200 | - | 10000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SL228M016AK5AAKPLP | - | Active | - | - | Details | - | - | 16 VDC | Bulk | ESL | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 2200 uF | - | - | - | - | Radial | - | - | 5 mm | - | 352 uA | 2490 mA | - | - | Straight | - | - | 19 mOhms | General Purpose Electrolytic Capacitors | - | - | 12.5 mm | 20 mm | - | ||
![]() ESW127M025AE4AA KEMET | 46 | - | - | - | - | - | - | - | - | - | - | 14 % | 500 | - | 3000 Hour | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | SW127M025AE4AAKPLP | - | Active | - | - | Details | - | - | 25 VDC | Bulk | ESW | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | 120 uF | - | - | - | - | Radial | - | - | 2.5 mm | - | 30 uA | 430 mA | - | - | Straight | - | - | 230 mOhms | General Purpose Electrolytic Capacitors | - | - | 6.3 mm | 15 mm | - | ||
![]() PEG227HKL4320ME1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 5000 Hour | - | + 125 C | - | - 40 C | - | - | - | - | - | - | A270KL322M025A | - | - | AEC-Q200 | - | Details | - | - | 25 VDC | Bulk | PEG227 | 20 % | - | - | Aluminum Electrolytic Capacitor | 3200 uF | - | - | - | - | Axial | - | - | - | - | - | 17.2 A | - | - | Straight | - | - | 49 mOhms | General Purpose Electrolytic Capacitors | - | - | 16.2 mm | 26.7 mm | - | ||
![]() PEG227KKL4150ME1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 5000 Hour | - | + 125 C | - | - 40 C | - | - | - | - | - | - | A270KL152M040A | - | - | AEC-Q200 | - | Details | - | - | 40 VDC | Bulk | PEG227 | 20 % | - | - | Aluminum Electrolytic Capacitor | 1500 uF | - | - | - | - | Axial | - | - | - | - | - | 16.8 A | - | - | Straight | - | - | 67 mOhms | General Purpose Electrolytic Capacitors | - | - | 16.2 mm | 26.7 mm | - |