- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALF70C331DE550 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | KEMET | - | - | 100 | - | - | 15000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | A556EG331M550C | - | Active | - | - | Details | - | - | 550 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.378" Dia (35.00mm) | ±20% | - | - | - | General Purpose | 330 μF | Capacitors | - | - | - | - | - | 1.309Ohm @ 100Hz | - | 0.886" (22.50mm) | - | 1089 uA | 1.935 A | - | Polar | - | 1.133 Ohms | 1.94 A @ 100 Hz | - | 3.03 A @ 10 kHz | - | - | Electrolytic Capacitors | 1309 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 1.850" (47.00mm) | 45 mm | - | - | ||
![]() ALF70C561EH550 KEMET | 35 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | KEMET | - | - | 36 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | A556HK561M550C | - | Active | - | - | Details | - | - | 550 V | 550 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 560 μF | Capacitors | - | - | - | - | - | 783mOhm @ 100Hz | - | 0.886" (22.50mm) | - | 1848 uA | 2.848 A | 100 Hz | Polar | - | 678 mOhms | 2.85 A @ 100 Hz | - | 4.41 A @ 10 kHz | - | - | Electrolytic Capacitors | 783.4 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 35 mm | - | 2.441" (62.00mm) | 60 mm | - | - | ||
![]() ALF70C122EN550 KEMET | 28 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | KEMET | - | - | 36 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | A556HV122M550C | - | Active | - | - | Details | - | - | 550 V | - | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 1200 μF | Capacitors | - | - | - | - | - | 369mOhm @ 100Hz | - | 0.886" (22.50mm) | - | 3960 uA | 4.575 A | 100 Hz | Polar | - | 320 mOhms | 4.57 A @ 100 Hz | - | 6.88 A @ 10 kHz | - | - | Electrolytic Capacitors | 369.3 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 4.016" (102.00mm) | 100 mm | - | - | ||
![]() ALF70C821EJ550 KEMET | 44 | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 4 Lead | - | - | - | 4 Pin | - | - | - | - | - | - | - | - | - | 18000 Hrs @ 85°C | - | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 550 V | 550 VDC | -40°C ~ 85°C | - | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 820 μF | Capacitors | - | - | - | - | - | 538mOhm @ 100Hz | - | 0.886" (22.50mm) | - | 2.706 mA | 3.593 A | 100 Hz | Polar | - | 466 mOhms | 3.59 A @ 100 Hz | - | 5.47 A @ 10 kHz | - | - | Electrolytic Capacitors | 537.9 mOhms | - | - | - | - | 40 mm | - | 2.835" (72.00mm) | 70 mm | - | - | ||
![]() ALF70G821EJ500 KEMET | In Stock | - | - | Through Hole, Press-Fit | Radial, Can - Press-Fit - 5 Lead | - | - | - | 5 Pin | - | - | - | KEMET | - | - | 36 | - | - | 18000 Hrs @ 85°C | KEMET | - | + 85 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | A556HM821M500G | - | Active | - | - | Details | - | - | 500 V | 500 VDC | -40°C ~ 85°C | Bulk | ALF70 | 1.575" Dia (40.00mm) | ±20% | - | - | - | General Purpose | 820 μF | Capacitors | - | - | - | - | - | 254mOhm @ 100Hz | - | 0.984" (25.00mm) | - | 2460 uA | 3.91 A | 100 Hz | Polar | - | 177 mOhms | 3.91 A @ 100 Hz | - | 7.7 A @ 10 kHz | - | - | Electrolytic Capacitors | 253.7 mOhms | - | Aluminum Electrolytic Capacitors - Snap In | - | - | 40 mm | - | 2.835" (72.00mm) | 70 mm | - | - | ||
![]() SH106M200AH9AAKPLP KEMET | 1154 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | - | -25°C ~ 105°C | - | ESH | 0.394" Dia (10.00mm) | ±20% | - | - | - | General Purpose | 10 μF | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | Polar | - | - | 80 mA @ 120 Hz | - | 128 mA @ 10 kHz | - | - | - | - | - | - | - | - | - | - | 0.551" (14.00mm) | - | - | - | ||
![]() SU107M200AM7AAKPLP KEMET | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 200 V | - | -25°C ~ 105°C | - | ESU | 0.630" Dia (16.00mm) | ±20% | - | - | - | General Purpose | 100 μF | - | - | - | - | - | - | - | - | 0.295" (7.50mm) | - | - | - | - | Polar | - | - | 560 mA @ 120 Hz | - | 1.12 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | 1.063" (27.00mm) | - | - | - | ||
![]() ALC70C821EJ500 KEMET | In Stock | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | - | 36 | - | 18000 Hour | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | ALC70 | - | - | - | - | - | - | 820 uF | - | - | - | - | - | - | - | - | 6.3 mm | - | 2460 uA | 3.91 A | 100 Hz | - | - | - | - | - | - | - | - | - | 253.7 mOhms | - | - | - | - | 40 mm | - | - | 70 mm | - | - | ||
![]() ALA7DE181DC600 KEMET | 15 | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 100 | - | 15000 Hour | - | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | - | A542EE181M600E | - | Active | AEC-Q200 | - | Details | - | - | - | 600 VDC | - | Bulk | ALA7D | - | 20 % | - | - | Automotive Aluminum Electrolytic Capacitor | - | 180 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | 648 uA | 3.7 A | 100 Hz | - | - | - | - | - | - | - | - | - | 714 mOhms | Aluminum Electrolytic Capacitors | - | - | - | 35 mm | 35 mm | - | 35 mm | - | - | ||
![]() ESC477M016AH9AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 % | 4000 | - | 3000 Hour | - | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | - | SC477M016AH9AAKPLP | - | - | - | - | Details | - | - | - | 16 VDC | - | Bulk | ESC | - | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 470 uF | - | - | - | - | Radial | - | - | - | 5 mm | - | 75 uA | 800 mA | - | - | - | - | - | Straight | - | - | - | - | 85 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 10 mm | - | - | 12.5 mm | - | - | ||
![]() ESH476M063AG3KA KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 10 % | 1500 | KEMET ELECTRONICS CORP | 2000 Hour | - | - | ESH476M063AG3KA | + 105 C | - | - 40 C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | SH476M063AG3KAKPLP | Active | - | - | 5.31 | Details | Yes | - | - | 63 VDC | - | MouseReel | ESH | - | 20 % | Yes | EAR99 | Single Ended Aluminium Electrolytic Capacitor | - | 47 uF | - | TR | 3.5 mm | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 3.5 mm | 63 V | 29.6 uA | 155 mA | - | - | 0.1 | - | - | Straight | - | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | - | - | 8 mm | - | - | 11 mm | - | - | ||
![]() ESY108M010AH2AA KEMET | 6043 | - | - | - | - | - | - | - | - | - | - | - | - | ± 20% | 19 | 200 | - | 4000 Hour | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | SY108M010AH2AAKPLP | - | Active | - | - | Details | - | 0.126149 oz | - | 10 VDC | - | Bulk | ESY | - | 20 % | - | - | Single-Ended Aluminum Electrolytic Capacitor | - | 1000 uF | - | - | - | - | Radial | - | - | Polar | 5 mm | - | 100 uA | 1430 mA | - | - | - | - | - | Straight | - | - | - | - | 38 mOhms | Low Impedance Electrolytic Capacitors | - | - | - | 10 mm | - | - | 15 mm | 15mm | - | ||
![]() ETG336M450AK3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 % | 1000 | - | 5000 Hour | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | TG336M450AK3AAKPLP | - | - | - | - | Details | - | - | - | 450 VDC | - | Bulk | ETG | - | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 33 uF | - | - | - | - | Radial | - | - | - | 5 mm | - | 901 uA | 230 mA | - | - | - | - | - | Straight | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 35 mm | - | - | ||
![]() ESL228M016AK5AA KEMET | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 % | 200 | - | 10000 Hour | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | SL228M016AK5AAKPLP | - | Active | - | - | Details | - | - | - | 16 VDC | - | Bulk | ESL | - | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 2200 uF | - | - | - | - | Radial | - | - | - | 5 mm | - | 352 uA | 2490 mA | - | - | - | - | - | Straight | - | - | - | - | 19 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 20 mm | - | - | ||
![]() ESW127M025AE4AA KEMET | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 % | 500 | - | 3000 Hour | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | SW127M025AE4AAKPLP | - | Active | - | - | Details | - | - | - | 25 VDC | - | Bulk | ESW | - | 20 % | - | - | Single Ended Aluminium Electrolytic Capacitor | - | 120 uF | - | - | - | - | Radial | - | - | - | 2.5 mm | - | 30 uA | 430 mA | - | - | - | - | - | Straight | - | - | - | - | 230 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 6.3 mm | - | - | 15 mm | - | - | ||
![]() ESL227M050AH8AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | 200 | - | 10000 Hour | - | - | - | + 105 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | 0.074237 oz | - | 50 VDC | - | Bulk | ESL | - | 20 % | - | - | - | - | 220 uF | - | - | - | - | Radial | - | - | - | 5 mm | - | 110 uA | 1380 mA | - | - | - | - | - | Straight | - | - | - | - | 42 mOhms | High Reliability Electrolytic Capacitors | - | - | - | 10 mm | - | - | 16 mm | - | - | ||
![]() A750KK687M0JCAE016 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 | 500 | - | 2000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | Can | - | - | - | - | - | Details | - | - | - | 6.3 VDC | - | Bulk | A750 | - | 20 % | - | - | - | - | 680 uF | - | - | - | - | Radial | - | - | - | 3.5 mm | - | 857 uA | 4100 mA | - | - | - | - | - | - | - | - | - | - | 16 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | - | - | 8 mm | - | - | ||
![]() ELH228M200AT6AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | LH228M200AT6AVKPLP | - | - | - | - | Details | - | - | - | 200 VDC | - | Bulk | ELH | - | 20 % | - | - | - | - | 2200 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | 3 mA | 4.95 A | 120 Hz | - | - | - | - | - | - | - | - | - | 54 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 35 mm | - | - | 50 mm | - | - | ||
![]() ELG227M400AR5AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 15 % | 200 | - | 2000 Hour | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | LG227M400AR5AVKPLP | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | ELG | - | 20 % | - | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | 1.8 mA | 1.05 A | 120 Hz | - | - | - | - | - | - | - | - | - | 265 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 25 mm | - | - | 45 mm | - | - | ||
![]() ELD227M200AQ1AV KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 15 % | 400 | - | 3000 Hour | - | - | - | + 105 C | - | - 25 C | - | - | - | - | - | - | - | LD227M200AQ1AVKPLP | - | - | - | - | Details | - | - | - | 200 VDC | - | Bulk | ELD | - | 20 % | - | - | - | - | 220 uF | - | - | - | - | Snap In | - | - | - | 10 mm | - | 3 mA | 850 mA | - | - | - | - | - | - | - | - | - | - | 905 mOhms | General Purpose Electrolytic Capacitors | - | - | - | 22 mm | - | - | 25 mm | - | - |