- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Capacitance | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Test Frequency | Polarization | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEG124HF3470QT1 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | 4000 Hour | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | A141KL471Q025T | - | - | - | - | Details | - | - | - | 25 VDC | - | Reel | PEG124 | - | - 10 %, + 30 % | - | - | - | - | 470 uF | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 16 mm | - | - | 29 mm | - | ||
![]() PEH532PDC4220M2S KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 500 | - | 1500 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A541ED222M100D | - | - | - | - | Details | - | - | - | 100 VDC | - | Bulk | PEH532 | - | 20 % | - | - | - | - | 2200 uF | - | - | - | Snap In | - | - | - | 4.0 mm | - | 660 uA | 2.4 A | 100 Hz | - | - | - | - | - | - | 100 mOhms | Aluminum Electrolytic Capacitors | 35 mm | - | - | 30 mm | - | ||
![]() PEH169UX4470QB2 KEMET | 2323 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 18000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A472SW472Q350A | - | Active | - | - | Details | - | 3.086 lbs | - | 350 VDC | - | Bulk | PEH169, +105 C | - | - 10 %, + 30 % | - | - | Screw Terminal Aluminum Electrolytic Capacitors | - | 4700 uF | - | - | - | Screw | - | - | - | 32 mm | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 76.6 mm | - | - | 221 mm | - | ||
![]() PEH169SA3150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A472GC151Q250A | - | Active | - | - | Details | - | 2.469177 oz | - | 250 VDC | - | Bulk | PEH169_105 | - | - 10 %, + 30 % | - | - | - | - | 150 uF | - | - | - | Screw | - | - | - | 13 mm | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | 36.6 mm | - | - | 51.5 mm | - | ||
![]() PEH169VB3150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A471GD151Q400A | - | Active | - | - | Details | - | 3 oz | - | 400 VDC | - | Bulk | PEH169, +85 C | - | - 10 %, + 30 % | - | - | Long Life Aluminum Electrolytic Capacitor | - | 150 uF | - | - | - | Screw | - | - | - | 13 mm | - | 4180 uA | 1.8 A | 100 Hz | - | - | - | - | - | - | 500 mOhms | Low ESR Electrolytic Capacitors | 36.6 mm | - | - | 59.5 mm | - | ||
![]() PEG124VD1470QT1 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | 400 | - | 10000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Tape & Reel (TR) | - | - | - | A142JL4R7Q400T | - | Active | - | - | Details | - | 0.211644 oz | - | 400 VDC | - | Reel | PEG124 | - | - 10 %, + 30 % | - | - | - | - | 4.7 uF | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | 13 mm | - | - | 29 mm | - | ||
![]() PEH169MO5150QB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | 15000 uF | 16 | - | 10000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A472QM153Q063A | - | Active | - | - | Details | - | 1 lb | - | 63 VDC | - | Bulk | PEH169, +105 C | - | - 10 %, + 30 % | - | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 15000 uF | - | - | - | Screw | - | - | - | 28.5 mm | - | - | 13.1 A | 100 Hz | - | - | - | - | - | - | 10 mOhms | Aluminum Electrolytic Capacitors | 66.6 mm | - | - | 106 mm | - | ||
![]() ALS40A103DF063 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | 10000 uF | 50 | - | 6000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A341FM103M063A | - | Active | - | - | Details | - | - | - | 63 VDC | - | Bulk | ALS40 | - | 20 % | - | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 10000 uF | - | - | - | Screw | - | - | - | 12.8 mm | - | 1.89 mA | 11.2 A | - | - | - | - | - | - | - | 13 mOhms | Aluminum Electrolytic Capacitors | 36 mm | - | - | 105 mm | - | ||
![]() ALS31A152KE250 KEMET | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | 18000 Hour | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A431LH152M250A | - | Active | - | - | Details | - | 7.760272 oz | - | 250 VDC | - | Bulk | ALS3 | - | 20 % | - | - | Screw Terminal Aluminum Electrolytic Capacitor | - | 1500 uF | - | - | - | Screw | - | - | - | 22.2 mm | - | 2250 uA | 6.2 A | 100 Hz | - | - | - | - | - | - | 86 mOhms | Aluminum Electrolytic Capacitors | 51 mm | - | - | 82 mm | - | ||
![]() PEH534SBF3470M2 KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 100 | - | 3000 Hour | - | - | + 105 C | KEMET | - 40 C | - | - | Box | - | - | - | A561CG471M250A | - | Active | - | - | Details | - | 1.058219 oz | - | 250 VDC | - | Bulk | PEH534 | - | 20 % | - | - | - | - | 470 uF | - | - | - | Snap In | - | - | - | 6.3 mm | - | 353 uA | 8.8 A | - | - | - | - | - | - | - | 120 mOhms | Low ESR Electrolytic Capacitors | 25 mm | - | - | 45 mm | - | ||
![]() ALC40D681DL400 KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 50 | - | 8000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A571EP681M400D | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | ALC40 | - | 20 % | - | - | High Reliability Aluminum Electrolytic Capacitor | - | 680 uF | - | - | - | Snap In | - | - | - | 10 mm | - | 816 uA | 3720 mA | 100 kHz | - | - | - | - | - | - | 200 mOhms | Long Life Aluminum Electrolytic Capacitors | 35 mm | - | - | 80 mm | - | ||
![]() ALS30A332KF250 KEMET | 49 | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 24 | KEMET ELECTRONICS CORP | 18000 Hour | - | ALS30A332KF250 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331LM332M250A | Active | Active | - | 5.62 | Details | Yes | 10.582189 oz | - | 250 VDC | - | Bulk | ALS3 | - | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | - | 3300 uF | 22.2 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 22.2 mm | 250 V | 4.95 mA | 10.4 A | 100 Hz | - | - | - | - | 20% | 20% | 45 mOhms | Aluminum Electrolytic Capacitors | 51 mm | - | - | 105 mm | - | ||
![]() ALC40D103BC025 KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 10000 uF | 180 | - | 6000 Hour | - | - | + 105 C | - | - 40 C | - | - | - | - | - | - | A571CE103M025D | - | - | - | - | Details | - | - | - | 25 VDC | - | Bulk | ALC40 | - | 20 % | - | - | High Reliability Aluminum Electrolytic Capacitor | - | 10000 uF | - | - | - | Snap In | - | - | - | 10 mm | - | 750 uA | 2330 mA | 100 kHz | - | - | - | - | - | - | 148 mOhms | Long Life Aluminum Electrolytic Capacitors | 35 mm | - | - | 35 mm | - | ||
![]() ALS30A682QD200 KEMET | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | - | ALS30A682QD200 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UF682M200A | Active | - | - | 5.48 | Details | Yes | - | - | 200 VDC | - | Bulk | ALS3 | - | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | - | 6800 uF | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.8 mm | 200 V | 6 mA | 13.3 A | - | - | - | - | - | 20% | 20% | 35 mOhms | Aluminum Electrolytic Capacitors | 90 mm | - | - | 75 mm | - | ||
![]() ALS30A682QC250 KEMET | 49 | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 8 | KEMET ELECTRONICS CORP | 20000 Hour | - | ALS30A682QC250 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | A331UE682M250A | Active | Active | - | 5.53 | Details | Yes | 1.356 lbs | - | 250 VDC | - | Bulk | ALS3 | - | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | - | 6800 uF | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.8 mm | 250 V | 6 mA | 13.5 A | - | - | - | - | - | 20% | 20% | 35 mOhms | Aluminum Electrolytic Capacitors | 90 mm | - | - | 67 mm | - | ||
![]() PEH169MD468VMB2 KEMET | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | 14000 Hour | - | - | + 85 C | KEMET | - 40 C | - | - | Box | - | - | - | A471GK682M063AV00V | - | Active | - | - | Details | - | - | - | 63 VDC | - | Bulk | PEH169, +85 C | - | 20 % | - | - | Long Life Aluminum Electrolytic Capacitor | - | 6800 uF | - | - | - | Screw | - | - | - | 13 mm | - | 5285.5 uA | 10.1 A | 100 Hz | - | - | - | - | - | - | 17 mOhms | Low ESR Electrolytic Capacitors | 36.6 mm | - | - | 94.5 mm | - | ||
![]() ALS30A681DF415 KEMET | 32 | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 50 | KEMET ELECTRONICS CORP | 11000 Hour | - | ALS30A681DF415 | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Screw Ends | A331FM681M415A | Active | Active | - | 5.66 | Details | Yes | 5 oz | - | 415 VDC | - | Bulk | ALS3 | - | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | - | 680 uF | 12.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 12.8 mm | 415 V | 1.693 mA | 4.5 A | 100 Hz | - | - | - | - | 20% | 20% | 180 mOhms | Aluminum Electrolytic Capacitors | 36 mm | - | - | 105 mm | - | ||
![]() ALS30A332QH400 KEMET | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 6 | KEMET ELECTRONICS CORP | 20000 Hour | - | ALS30A332QH400 | + 85 C | - | - 40 C | 85 °C | -40 °C | - | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Screw Ends | A331UK332M400A | Active | - | - | 5.45 | Details | Yes | - | - | 400 VDC | - | Bulk | ALS3 | - | 20 % | Yes | EAR99 | Screw Terminal Aluminum Electrolytic Capacitor | - | 3300 uF | 31.8 mm | compliant | IEC60384-4 | Screw | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 31.8 mm | 400 V | 6 mA | 14.9 A | 100 Hz | - | - | - | - | 20% | 20% | 45 mOhms | Aluminum Electrolytic Capacitors | 90 mm | - | - | 98 mm | - | ||
![]() PEH228MML3990QE4 KEMET | 18 | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | - | - | - | - | 432 | - | 2000 Hour | 2000 Hrs @ 150°C | - | + 150 C | KEMET | - 40 C | - | - | Tray | - | - | - | A880ML991Q063B | - | Active | AEC-Q200 | - | Details | - | - | 63 V | 63 VDC | -40°C ~ 150°C | Bulk | PEH228 | 0.795 Dia (20.20mm) | - 10 %, + 30 % | - | - | Automotive | Automotive | 9900 uF | - | - | - | Radial | - | 74mOhm @ 100Hz | - | 0.600 (15.24mm) | - | - | 6.1 A | - | Polar | 2.135 A @ 100 Hz | Outside Bend | 6.1 A @ 5 kHz | - | - | 74 mOhms | General Purpose Electrolytic Capacitors | 20.2 mm | - | 1.130 (28.70mm) | 27.7 mm | AEC-Q200 | ||
![]() ALA7AA181BE550 KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 180 | - | 2000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | A552CG181M550A | - | - | AEC-Q200 | - | Details | - | - | - | 550 VDC | - | Bulk | ALA7A | - | 20 % | - | - | Automotive Electrolytic Capacitor | - | 180 uF | - | - | - | Snap In | - | - | - | 10 mm | - | 594 uA | 2.8 A | 100 Hz | - | - | - | - | - | - | 962 mOhms | Aluminum Electrolytic Capacitors | 25 mm | 45 mm | - | 45 mm | - |