- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Number of Terminals | Approvals | Base Product Number | Capacitance Tolerance | Contact Finish Mating | ECCN | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Usage Level | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Contact Finish | Capacitor Type | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Tan Delta | Shell Size, MIL | Positive Tolerance | Negative Tolerance | Usage | Product Type | ESR | 1st Connector | 2nd Connector | Screening Level | Product | Features | IP Rating | Product Length (mm) | Diameter | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M39003/01-2306J KEMET | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | CA310 | - | Silver | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | Metal | - | Active | - | - | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | - | - | 1 | - | Olive Drab | - | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | Olive Drab Cadmium | - | 14S-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | - | ||
![]() ESK226M350AL3EA KEMET | 14 | - | - | - | 1206 (3216 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | 1206 | ALUMINUM (WET) | 2 | - | RS73F2B | - | - | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ESK226M350AL3EA | KOA Speer Electronics, Inc. | - | 85 °C | -25 °C | Tape & Reel (TR) | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | Active | - | - | Active | - | 5.52 | - | Yes | - | - | -55°C ~ 155°C | RS73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | - | EAR99 | ±25ppm/°C | - | - | 33 kOhms | - | Thick Film | - | 0.333W, 1/3W | 22 µF | - | - | - | AMMO PACK | - | - | - | 5 mm | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 350 V | - | 0.241 mA | 130 mA | 0.24 | - | 20% | 20% | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 13 mm | 0.028 (0.70mm) | 20 mm | - | - | - | AEC-Q200 | ||
![]() A431PM472M200A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH536RDE4100M2 KEMET | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | KEMET | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH534YCG3330M2 KEMET | 14 | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | KPT6E | - | Gold | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | - | - | - | Metal | - | Active | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | - | Solder Cup | - | - | Plug, Male Pins | - | - | 19 | - | Olive Drab | - | - | Bayonet Lock | - | 7.5A | - | X | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | - | 14-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() ALC40F562EB063 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH169RT4470QU2 KEMET | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST228M050AN2AAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | 7.5 mm | - | - | - | 3680 mA | - | - | - | - | - | - | 40 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A331FB222M100A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40A102ED200 KEMET | In Stock | - | - | Pole Mount | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | CSA;cURus;CE | - | - | - | - | - | KEMET ELECTRONICS CORP | - | IDEC | LD6A-1KQB-S | KEMET | - | 105 °C | -40 °C | Box | , | CYLINDRICAL PACKAGE | Snap-in | Active | - | - | Active | - | 1.98 | - | Yes | - | - | - | * | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | - | 1000 µF | - | - | - | - | - | - | - | 10 mm | compliant | - | IEC60384-4 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | 200 V | 24 VAC;24 VDC | 0.6 mA | 3920 mA | - | - | 20% | 20% | - | - | 140 mΩ | - | - | - | - | - | IP23 | - | 40 mm | - | 40 mm | - | - | - | - | ||
![]() ALC40A471EG500 KEMET | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Balluff | - | KEMET | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETG187M200AKBAA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40E1020ED KEMET | In Stock | - | - | - | CSON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 85C | - | - | - | - | - | - | - | - | 5(mm) | - | No | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIALC | - | - | - | 7(mm) | - | - | - | - | - | 1.4(mm) | - | ||
![]() A335NG223Q075H KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK107M016AE3KAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse Hinds | LSA300-C-04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALC40A181CC400 KEMET | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS31C683QC063 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04052-060 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Aluminum Polymer Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() 04052-056B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Aluminum Polymer Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH534MBC4220M2 KEMET | 30 | - | - | - | - | - | - | - | - | - | - | - | - | MDM-2 | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | MDM | - | - | - | - | - | - | - | - | D-Type, Micro-D | - | 21 | - | Multiple, Individual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle, Female Sockets | Individual Wire Leads | - | - | - | - | - | - | - | 1.50 (457.20mm) | - | - | - | - |