- Capacitance
- Length
- Width
- Tolerance
- Series
- Termination
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Product
- Termination Style
- Type
Attribute column
Manufacturer
KEMET Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | ECCN Code | Applications | Additional Feature | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Polarization | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESK106M035AC3LA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEG124YB1220QE4 KEMET | In Stock | - | - | Through Hole | Axial, Can | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | 450 V | -40°C ~ 105°C | PEG124 | 0.394 Dia x 1.142 L (10.00mm x 29.00mm) | -10%, +30% | - | - | General Purpose | - | 2.2 µF | - | - | - | - | - | - | 24Ohm @ 100Hz | - | - | - | - | - | - | Polar | 43 mA @ 100 Hz | 110 mA @ 5 kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DECA1680KA0N00 KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYETHYLENE NAPHTHALATE | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | DECA1680KA0N00 | - | - | 125 °C | -55 °C | - | - | RECTANGULAR PACKAGE | SMT | Active | - | 5.61 | Yes | - | - | - | - | - | Yes | EAR99 | - | RATED AC VOLTAGE (V): 40 | 0.0068 µF | - | TR | - | compliant | AEC-Q200 | FILM CAPACITOR | - | - | - | 50 V | 1206 | - | - | - | - | - | 10% | 10% | - | - | 40 V | - | 1.1 mm | - | 3.3 mm | 1.7 mm | - | ||
![]() DECC3120KA5N00 KEMET | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYETHYLENE NAPHTHALATE | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | DECC3120KA5N00 | - | - | 125 °C | -55 °C | - | - | RECTANGULAR PACKAGE | SMT | Active | - | 5.52 | Yes | - | - | - | - | - | Yes | EAR99 | - | RATED AC VOLTAGE (V): 40 | 0.12 µF | - | TR | - | compliant | AEC-Q200 | FILM CAPACITOR | - | - | - | 50 V | 1812 | - | - | - | - | - | 10% | 10% | - | - | 40 V | - | 1.7 mm | - | 4.7 mm | 3.3 mm | - | ||
![]() ALC12A681EF450 KEMET | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ALC12A681EF450 | ALC12 | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | 5.7 | Yes | - | - | ALC12 | - | - | Yes | EAR99 | - | - | 680 µF | - | - | 10 mm | compliant | IEC60384-4 | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 450 V | - | 1.836 mA | 3100 mA | - | - | - | 20% | 20% | - | 220 mΩ | - | 40 mm | - | - | 50 mm | - | - | ||
![]() ALC40F152EF200 KEMET | 5 |
| - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | ALC40F152EF200 | - | KEMET | 105 °C | -40 °C | Box | - | CYLINDRICAL PACKAGE | Snap-in | Active | Active | 5.68 | Yes | - | - | * | - | - | Yes | EAR99 | - | - | 1500 µF | - | BULK | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 200 V | - | 0.9 mA | 5130 mA | - | - | - | 20% | 20% | - | 94 mΩ | - | 50 mm | - | - | 50 mm | - | - | ||
![]() PEH200UB3330MB2 KEMET | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESH226M400AL4EA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEH169KO547VMB2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELG107M450AQ2AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS31A682QC250 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75GR44704030J KEMET | 728 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() A331LM222M400A KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() PEH534VDD3330M2 KEMET | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESX478M010AM2AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS31A683NF063 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCR75CG8R2DR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALS41C682QC200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Box | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESZ336M400AM7AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELG337M420AT3AV KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |