- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A700D107M006ATE015 KEMET | 18500 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 6.3V | TR, 7 INCH | 4.3mm | 6V | 7343 | 2917 | 1.3mm | 15mOhm | POLARIZED | - | - | 6.3V | 25.2μA | 4.1A | 2000 hours | 0.06 | - | 4.1A @ 100kHz | 6 % | - | - | 2.8mm | 0.122 3.10mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A765EB107M1CLAE025 KEMET | 527 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | 2000 hours | - | 125mA @ 120Hz | 2.5A @ 100kHz | - | - | 6.3mm | 5.7mm | 0.236 6.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X477M002ATE015 KEMET | 20 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 470μF | 2V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 15mOhm | POLARIZED | - | - | 2V | 56.4μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A700V107M006ATE015 KEMET | 1000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2012 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.29.00.40 | 100μF | 6V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm | Polar | - | 6.3V | - | 37.8μA | 4.2A | - | 0.06 | - | 4.2A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | 7.3mm | No | - | ROHS3 Compliant | - | ||
![]() A700D107M006ATE018 KEMET | 25500 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2010 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 18mOhm | POLARIZED | - | - | 6.3V | 25.2μA | 3.7A | 2000 hours | 0.06 | - | 3.7A @ 100kHz | 6 % | 3.7A | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A750KK337M1CAAE014 KEMET | 150 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 330μF | 16V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 250mA @ 120Hz | 5A @ 100kHz | - | - | 8mm | 8mm | 0.354 9.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X187M004ATE015 KEMET | 45 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 180μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 15mOhm | POLARIZED | - | - | 4V | 43μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A700X107M010ATE010 KEMET | 300 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 10mOhm | POLARIZED | - | - | 10V | 40μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | 6 % | 4.7A | - | 4mm | 0.169 4.30mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700V157M002ATE015 KEMET | 80000 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 15mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.29.00.40 | 150μF | 2V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 15mOhm | POLARIZED | - | 2V | - | 18μA | 4.2A | - | 0.06 | - | 4.2A @ 100kHz | - | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | ROHS3 Compliant | - | ||
![]() A700D157M006ATE010 KEMET | 1500 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 10mOhm | - | General Purpose | 8532.29.00.40 | 150μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 10mOhm | POLARIZED | - | - | - | 56.7μA | 5A | 5000 hours | 0.06 | - | 5A @ 100kHz | 6 % | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700X157M006ATE010 KEMET | 7000 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2010 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 150μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 10mOhm | POLARIZED | - | - | 6.3V | 37.8μA | 4.7A | - | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | - | ||
![]() A750MS567M1EAAE015 KEMET | In Stock |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | General Purpose | - | 560μF | 25V | - | - | - | - | - | - | 15mOhm | - | 0.197 5.00mm | - | - | - | - | 2000 hours | - | 245mA @ 120Hz | 4.9A @ 100kHz | - | - | 10mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A700X227M004ATE010 KEMET | 9500 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 220μF | 4V | TR, 7 INCH | 4.3mm | 4V | 7343 | 2917 | 7.3mm | 10mOhm | POLARIZED | - | 4V | - | 52.8μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | 6 % | 3.9mA | - | 4mm | 0.169 4.30mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700X157M006ATE015 KEMET | 500 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 150μF | 6.3V | TR, 7 INCH | 4.3mm | 6V | 7343 | 2917 | 7.3mm | 15mOhm | POLARIZED | - | - | 6.3V | 37.8μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | 3.9A | - | 4mm | 0.169 4.30mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A700V226M010ATE028 KEMET | 4671 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 22μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 28mOhm | POLARIZED | - | - | 10V | 8.8μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | - | - | 2mm | 0.079 2.00mm | - | No | - | ROHS3 Compliant | - | ||
![]() A700X397M002ATE015 KEMET | 8 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 390μF | 2V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 15mOhm | POLARIZED | - | - | 2V | 46.8μA | 3.9A | - | 0.06 | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A700V476M006ATE028 KEMET | 679 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 47μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 28mOhm | POLARIZED | - | - | 6.3V | 11.8μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | - | - | 1.9mm | 0.079 2.00mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A700X187M006ATE010 KEMET | 13000 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 180μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 10mOhm | POLARIZED | - | - | 6.3V | 45.4μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | 6 % | 4.7A | - | 4mm | 0.169 4.30mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A700X337M004ATE010 KEMET | 1500 | - | Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 330μF | 4V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 1.3mm | 10mOhm | POLARIZED | - | - | 4V | 79.2μA | 4.7A | 2000 hours | 0.06 | - | 4.7A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | - | ||
![]() A700V107M002ATE028 KEMET | 80000 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2011 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | - | General Purpose | - | 100μF | 2V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 28mOhm | POLARIZED | - | 2V | - | 12μA | 3.1A | 2000 hours | 0.06 | - | 3.1A @ 100kHz | 6 % | - | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | - | ROHS3 Compliant | Lead Free |