- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A767MU107M1HLAE027 KEMET | 4179 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A767 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 100μF | 50V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | 2000 hours | - | 85mA @ 120Hz | 1.7A @ 100kHz | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A759KS476M1JAAE068 KEMET | 4221 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Bulk | 2016 | A759 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 47μF | 63V | - | - | - | - | - | - | 68mOhm | - | 0.138 3.50mm | - | - | - | - | 2000 hours | - | 81.5mA @ 120Hz | 1.63A @ 100kHz | - | 8mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A700V686M004ATE028 KEMET | 45 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 0.287Lx0.169W 7.30mmx4.30mm | - | -55°C~125°C | Tape & Reel (TR) | 2016 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 28mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.29.00.40 | 68μF | 4V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | - | 28mOhm | POLARIZED | - | 4V | - | 16.3μA | 3.1A | - | 0.06 | - | 3.1A @ 100kHz | - | - | 2mm | 0.079 2.00mm | 7.3mm | - | - | ROHS3 Compliant | ||
![]() A700V826M004ATE018 KEMET | 8 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 82μF | 4V | TR, EMBOSSED PLASTIC, 7/13 INCH | 4.3mm | 7343 | 2917 | - | 1.3mm | 18mOhm | POLARIZED | - | - | 4V | 19.7μA | 3.9A | 2000 hours | 0.06 | - | 3.9A @ 100kHz | 6 % | - | 2mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | ||
![]() A755KS567M1AAAE015 KEMET | 2787 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 10V | - | - | - | - | - | - | 15mOhm | POLARIZED | 0.138 3.50mm | - | - | - | - | 5000 hours | 0.1 | 241mA @ 120Hz | 4.82A @ 100kHz | - | 8mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A765KN826M1ELAE029 KEMET | 1649 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 82μF | 25V | - | - | - | - | - | - | 29mOhm | - | - | - | - | - | - | 2000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | 8mm | 9.7mm | 0.394 10.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A758BG187M0JAAE018 KEMET | 3458 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 6.3V | - | - | - | - | - | - | 18mOhm | - | 0.079 2.00mm | - | - | - | - | 5000 hours | - | - | 2.5A @ 100kHz | - | 5mm | 7mm | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A755KS277M1AAAE015 KEMET | 2188 |
| Datasheet | - | - | - | - | Radial | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | - | - | - | - | 105°C | -55°C | - | - | 270μF | 10V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 15mOhm | - | - | - | - | - | - | 5000 hours | - | - | - | - | 8mm | 12mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() A700D686M010ATE015 KEMET | 185 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | Aluminium | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | - | - | General Purpose | 8532.29.00.40 | 68μF | 10V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | 10V | 27.2μA | 4.1A | 2000 hours | 0.06 | - | 4.1A @ 100kHz | 6 % | - | 2.8mm | 0.122 3.10mm | - | No | - | ROHS3 Compliant | ||
![]() A755KS128M0GAAE014 KEMET | 2130 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 1200μF | 4V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | 245mA @ 120Hz | 4.9A @ 100kHz | - | 8mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A758KK827M0EAAE015 KEMET | 1250 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 820μF | 2.5V | - | - | - | - | - | - | 15mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | - | 4.1A @ 100kHz | - | 8mm | 8mm | 0.354 9.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A750KS337M1EAAE018 KEMET | 5695 |
| Datasheet | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 20% | - | yes | - | - | - | - | EAR99 | - | - | - | 105°C | -55°C | - | 8532.24.0060 | 330μF | 25V | - | - | - | - | - | - | 18mOhm | - | - | - | - | - | - | 2000 hours | - | - | - | - | 8mm | 12mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() A765MU477M1CLAE016 KEMET | 1359 |
| Datasheet | 50 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 16V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | 2000 hours | - | 236mA @ 120Hz | 4.72A @ 100kHz | - | 10mm | 12.6mm | 0.508 12.90mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A750EK477M0JAAE018 KEMET | 6423 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A750 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 470μF | 6.3V | - | - | - | - | - | - | 18mOhm | - | 0.098 2.50mm | - | - | - | - | 2000 hours | - | 155mA @ 120Hz | 3.1A @ 100kHz | - | 6.3mm | 8mm | 0.354 9.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A765KH187M1CLAE016 KEMET | 35 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 180μF | 16V | - | - | - | - | - | - | 16mOhm | - | - | - | - | - | - | 2000 hours | - | 140mA @ 120Hz | 2.8A @ 100kHz | - | 8mm | 7.5mm | 0.307 7.80mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A758KK567M0JAAE014 KEMET | 1828 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 560μF | 6.3V | - | - | - | - | - | - | 14mOhm | - | 0.138 3.50mm | - | - | - | - | 5000 hours | - | - | 4.1A @ 100kHz | - | 8mm | 8mm | 0.354 9.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A758BG227M0JAAE018 KEMET | 9519 |
| Datasheet | 50 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A758 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | - | - | 18mOhm | - | 0.079 2.00mm | - | - | - | - | 5000 hours | - | - | 2.5A @ 100kHz | - | 5mm | 7mm | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A765BG227M0JLAE020 KEMET | 7870 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 220μF | 6.3V | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | 2000 hours | - | 135mA @ 120Hz | 2.7A @ 100kHz | - | 5mm | 7mm | 0.287 7.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A765EG157M1CLAE027 KEMET | 13814 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2016 | A765 | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | Polymer | - | - | - | - | General Purpose | - | 150μF | 16V | - | - | - | - | - | - | 27mOhm | - | - | - | - | - | - | 2000 hours | - | 126.5mA @ 120Hz | 2.53A @ 100kHz | - | 6.3mm | 7mm | 0.287 7.30mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() A755MS277M1EAAE015 KEMET | 2246 |
| Datasheet | 20 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | 5000 Hrs @ 105°C | -55°C~105°C | Bulk | 2016 | A755 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Polymer | - | - | - | - | General Purpose | - | 270μF | 25V | - | - | - | - | - | - | 15mOhm | - | 0.197 5.00mm | - | - | - | - | 5000 hours | - | 242.5mA @ 120Hz | 4.85A @ 100kHz | - | 10mm | 12mm | 0.512 13.00mm | - | - | No SVHC | ROHS3 Compliant |