- Capacitance
- ESR (Equivalent Series Resistance)
- Tolerance
- Package / Case
- RoHS Status
- Voltage - Rated DC
- Height
- Packaging
- Pbfree Code
- Applications
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
KEMET Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A781MS277M1VLAV022 KEMET | 86 | - | - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | - | KEMET | - | - | - | 0.12 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | Active | AEC-Q200 | Details | - | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | SMD/SMT | 22mOhm | - | 94.5 uA | 7.45 A | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A700V477M002PTE009 KEMET | 2450 | - | - | Surface Mount | 2917 (7343 Metric) | - | - | KEMET | ± 20% | 2317 | 7343 | 6 % | 1000 | 3000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | - | Cut Tape (CT) | Molded | Active | - | Details | - | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 Plus | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 9mOhm | - | 56 uA | 5.5A | - | 5.5 A @ 100 kHz | Electrolytic Capacitors | 0.009ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 2mm | - | ||
![]() A781MN187M1VLAS025 KEMET | 2207 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | - | 0.12 % | 500 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | Active | AEC-Q200 | Details | - | 35 V | 35 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 180 μF | Capacitors | SMD/SMT | 25mOhm | - | 63 uA | 7 A | 2.8 A @ 100 Hz | 7 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() A781MN337M1ELAS025 KEMET | 89 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | - | 0.14 % | 500 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | Active | AEC-Q200 | Details | - | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | SMD/SMT | 25mOhm | - | 82.5 uA | 7 A | 2.8 A @ 100 Hz | 7 A @ 100 kHz | Electrolytic Capacitors | 25 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() A765MN188M0GLAE010 KEMET | 2557 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | A765MN | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | A765 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 1800 μF | Capacitors | SMD/SMT | 10mOhm | - | 1.44 mA | 5.5 A | 275 mA @ 120 Hz | 5.5 A @ 100 kHz | Electrolytic Capacitors | 10 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.394" (10.00mm) | 10 mm | - | - | - | ||
![]() A768KE686M1GLAS038 KEMET | 50 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KE | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 40 V | 40 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 68 μF | Capacitors | SMD/SMT | 38mOhm | - | 544 uA | 1.35 A | 67.5 mA @ 120 Hz | 1.35 A @ 100 kHz | Electrolytic Capacitors | 38 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 6.7 mm | 0.236" (6.00mm) | - | - | - | AEC-Q200 | ||
![]() A750MW337M1HAAE020 KEMET | 1679 |
| - | Through Hole | Radial, Can | - | A750MW | KEMET | - | - | - | 0.12 | 250 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | Bulk | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | Radial | 20mOhm | 0.197" (5.00mm) | 3300 uA | 4.95 A | 247.5 mA @ 120 Hz | 4.95 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.709" (18.00mm) | 16 mm | - | - | - | ||
![]() A765EB397M0GLAE014 KEMET | 20 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A765EB | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 4 V | 4 VDC | -55°C ~ 105°C | - | A765 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 390 μF | Capacitors | SMD/SMT | 14mOhm | - | 312 uA | 3.16 A | 158 mA @ 120 Hz | 3.16 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | - | 0.236" (6.00mm) | 5.7 mm | - | - | - | ||
![]() A768KS477M1CLAE017 KEMET | 41 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | A768KS | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 16 V | 16 VDC | -55°C ~ 125°C | - | A768 | 0.315" Dia (8.00mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 17mOhm | - | 1.504 mA | 2.5 A | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | Electrolytic Capacitors | 12 mOhms | Aluminum Polymer Capacitors | - | - | - | 8 mm | 12.2 mm | 0.492" (12.50mm) | - | - | - | - | ||
![]() A768EB396M1GLAE045 KEMET | 50 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | A768EB | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | - | - | Can | Active | - | - | - | 40 V | 40 VDC | -55°C ~ 125°C | - | A768 | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 39 μF | Capacitors | SMD/SMT | 45mOhm | - | 312 uA | 1.15 A | 57.5 mA @ 120 Hz | 1.15 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Polymer Capacitors | - | - | - | 6.3 mm | 5.7 mm | 0.236" (6.00mm) | - | - | - | - | ||
![]() A750BK127M1AAAE024 KEMET | 7082 |
| - | Through Hole | Radial, Can | - | A750BK | - | - | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | - | A750 | 0.197" Dia (5.00mm) | ±20% | Polymer | General Purpose | 120 μF | Capacitors | Radial | 24mOhm | 0.079" (2.00mm) | 240 uA | 2.49 A | 124.5 mA @ 120 Hz | 2.49 A @ 100 kHz | Electrolytic Capacitors | 24 mOhms | Aluminum Polymer Capacitors | - | - | - | 5 mm | - | 0.354" (9.00mm) | 8 mm | - | - | - | ||
![]() A750MV187M1HAAE022 KEMET | 50 |
| - | Through Hole | Radial, Can | - | A750MV | - | - | - | - | 0.12 | - | 2000 Hrs @ 105°C | - | + 105 C | KEMET | - 55 C | - | Bulk | Can | Active | - | - | - | 50 V | 50 VDC | -55°C ~ 105°C | - | A750 | 0.394" Dia (10.00mm) | ±20% | Polymer | General Purpose | 180 μF | Capacitors | Radial | 22mOhm | 0.197" (5.00mm) | 1.8 mA | 4.1 A | 205 mA @ 120 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | - | - | - | 10 mm | - | 0.630" (16.00mm) | 14 mm | - | - | - | ||
![]() A781MS157M1HLAS028 KEMET | 406 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | KEMET | - | - | - | 0.10 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | Active | AEC-Q200 | Details | - | 50 V | 50 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | SMD/SMT | 28mOhm | - | 75 uA | 6.6 A | 1.452 A @ 100 Hz | 6.6 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() A700X477M2R5ATE007 KEMET | 33 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 7mOhm | - | 70 uA | 5700 mA | - | 5.7 A @ 100 kHz | Electrolytic Capacitors | 7 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700X477M2R5ATE005 KEMET | 33 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | 6 | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 5mOhm | - | 70 uA | 6700 mA | - | 6.7 A @ 100 kHz | Electrolytic Capacitors | 5 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 4 mm | 0.169" (4.30mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700V156M025ATE040 KEMET | 2442 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 0.002831 oz | 25 V | 25 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 15 μF | Capacitors | SMD/SMT | 40mOhm | - | - | 2.6 A | - | 2.6 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A720V477M002APE003 KEMET | 7000 |
| - | Surface Mount | 2917 (7343 Metric) | - | A720V | KEMET | ± 20% | - | - | - | 1000 | 2000 Hrs @ 105°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 0.004974 oz | 2 V | 2 VDC | -55°C ~ 105°C | MouseReel | AO-Cap A720 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | SMD/SMT | 3mOhm | - | - | 11.69A | - | 11.69 A @ 100 kHz | Electrolytic Capacitors | 0.003ohm | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.083" (2.10mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700W227M002ATE009 KEMET | 3028 |
| - | Surface Mount | 2917 (7343 Metric) | - | A700W | KEMET | - | - | - | 6 | 1000 | 2000 Hrs @ 125°C | KEMET | + 105 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | - | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | SMD/SMT | 9mOhm | - | 26 uA | 5.7 A | - | 5.7 A @ 100 kHz | Electrolytic Capacitors | 9 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 1.4 mm | 0.059" (1.50mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700V337M2R5ATE4R5 KEMET | 28 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700V | KEMET | - | - | - | - | 1000 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | - | Molded | Active | - | Details | 0.027441 oz | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | SMD/SMT | 4.5mOhm | - | - | 7.75 A | - | 7.75 A @ 100 kHz | Electrolytic Capacitors | 4.5 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | 2 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | - | - | ||
![]() A700X567M2R5ATE006 KEMET | 37 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | A700X | KEMET | - | - | - | - | 500 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | Yes | Tape & Reel (TR) | Molded | Active | - | Details | - | 2.5 V | 2.5 VDC | -55°C ~ 125°C | Reel | AO-Cap A700 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 560 μF | Capacitors | SMD/SMT | 6mOhm | - | - | - | - | 6.1 A @ 100 kHz | Electrolytic Capacitors | 6 mOhms | Aluminum Organic Polymer Capacitors | Aluminum Organic Polymer Capacitors | - | - | - | - | 0.169" (4.30mm) | - | - | - | - |